Annealed Nickel and Nickel Alloys

17 Results
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Resistance Alloy -- ISA®-CHROM 60
from Isabellenhutte USA

ISA ®-CHROM 60 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. The alloy is suitable for high-value electrical resistors and for heating wires for any application, also for heating cords and cables. The maximum working temperature in air... [See More]

  • Processing, Temper & Finish: Annealed; Enameled
  • Specifications: EN
  • Type: Brass, Bronze or Copper Alloy
  • Features: Corrosion Resistant; Heat Resistant
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Processing, Temper & Finish: Wrought; Annealed
  • Specifications: ASTM / ASME
  • Type: Superalloy
  • Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Processing, Temper & Finish: Wrought; Annealed
  • Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Processing, Temper & Finish: Wrought; Annealed
  • Specifications: ASTM / ASME
  • Type: Soft Magnetic Alloy
  • Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Ground / Machined; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed; Hardened / Heat Treated
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Forged; Annealed
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Processing, Temper & Finish: Wrought; Forged; Annealed
  • Specifications: ASTM / ASME; UNS
  • Type: Pure Copper or Very Low Alloy
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
  • UNS N: 94840
  • Type: Brass, Bronze or Copper Alloy; Soft Magnetic Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C
Corrosion Resistant Nickel Alloy -- HASTELLOY® B-2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
  • UNS N: 10665
  • Type: Brass, Bronze or Copper Alloy
  • Specifications: ASTM / ASME; UNS
Additional Alloys -- C95510
from Materion Corporation

C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of alloying... [See More]

  • Processing, Temper & Finish: Continuous, Centrifugal or Other Casting Process; Annealed; Hardened / Heat Treated
  • Applications: Abrasion Resistant
  • Shape / Form: Strip; Semi-finished, Mill Stock or Near Net Shapes