Specialty / Other Nickel and Nickel Alloys

2 Results
High Temperature Nickel Alloy -- HASTELLOY® X
from Ulbrich Stainless Steels & Special Metals, Inc.

Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25. APPLICATIONS. Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components. DESCRIPTION. Hastelloy ® X is a nickel-chromium-iron-molybdenum alloy that... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; MSRR7158, GE B50TF25
  • UNS N: 6002
  • Type: Brass, Bronze or Copper Alloy
  • Shape / Form: Strip; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
Bare Wire -- Alloy 60
from Universal Wire Works Inc.

Alloy 60 is used for Gas Metal Arc Welding (GMAW), Gas Tungsten Arc Welding (GTAW), and Submerged Arc Welding (SMA) of Monel type alloys 400 and 404, as well as overlaying on steel. When GMAW or MIG welding overlays on steel a first pass of Alloy 61 is not necessary. Alloy 60 dissimilar metal... [See More]

  • Specifications: AWS
  • Shape / Form: Wire
  • Type: Brass, Bronze or Copper Alloy
  • UTS: 70000