Battery / Fuel Cell Nickel and Nickel Alloys

3 Results
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Applications: Battery / Fuel Cell; Instrumentation & Gauges, Cladding, Heat-Generation & Heat-Protection Devices, Mechanical & Audio Resonators, Piping & Valve Components
  • Shape / Form: Sheet; Strip; Foil; Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Shape / Form: Precision Expanded Metals
  • Type: Stainless
  • Processing, Temper & Finish: Annealed (optional feature)
Commercially Pure Nickel -- NICKEL 200
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM B162. APPLICATIONS. Lead wires, battery components, transducers, sparking electrodes, and heat exchangers. DESCRIPTION. Alloy 200 is a wrought commercially pure Nickel with a maximum carbon level of 0.15%. This alloy provides highly ductile mechanical properties across... [See More]

  • Applications: Battery / Fuel Cell; HV / Electrical; Lead Wires, Battery Components, Transducers, Sparking Electrodes, and Heat Exchangers
  • UNS N: 2200
  • Type: Pure Copper or Very Low Alloy
  • Specifications: ASTM / ASME; UNS