MIL-SPEC / Federal (QQS) Nickel and Nickel Alloys

7 Results
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Features: Corrosion Resistant
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Bar Stock; Squares; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Features: Corrosion Resistant
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Shape / Form: Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Brass, Bronze or Copper Alloy; Superalloy
  • Features: Corrosion Resistant
70/30 Copper Nickel Condenser Tubing -- 70305
from H.M. Hillman Brass & Copper

Length specified by client [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; MIL-15005 ASME-SB-111 ASTM-B-111
  • UNS N: 71500
  • Type: Brass, Bronze or Copper Alloy; CladBimetal
  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
High Temperature Nickel Alloy -- HASTELLOY® X
from Ulbrich Stainless Steels & Special Metals, Inc.

Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25. APPLICATIONS. Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components. DESCRIPTION. Hastelloy ® X is a nickel-chromium-iron-molybdenum alloy that... [See More]

  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; MSRR7158, GE B50TF25
  • UNS N: 6002
  • Type: Brass, Bronze or Copper Alloy
  • Shape / Form: Strip; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
  • UNS N: 14052
  • Type: Controlled / Low Expansion Alloy
  • Shape / Form: Wire; Semi-finished, Mill Stock or Near Net Shapes
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
  • UNS N: 14052
  • Type: Controlled / Low Expansion Alloy
  • Shape / Form: Bar Stock; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes