Screw Eyes Eyebolts

15 Results
Eye Bolt - Non Metric -- EB-10T
from Snap-on Industrial Brands

PLAIN TYPE. DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL. 2-1/2 INCH. 3-5/8 INCH EYE HEIGHT. 3.625 EYE HEIGHT - DECIMAL. 3-5/8 EYE HEIGHT - FRACTIONAL. 2.5 LENGTH - DECIMAL. 2-1/2 LENGTH - FRACTIONAL. 2-1/2 INCH THREAD LENGTH. 1 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 8 TPI. FEDERAL... [See More]

  • Special Eyebolt Type: Screw Eyes
  • Maximum Load: 4.2
  • Material: Hardened Steel
  • Threaded Length: 2.5
Eye Bolts
from Carr Lane Manufacturing Co.

High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special. [See More]

  • Special Eyebolt Type: Screw Eyes
  • Material: Steel
  • Rating: Non-load Rated
  • Finish: Black Oxide
Eye Screw - Non Metric -- 516X4EBLST
from Peco Fasteners, Inc.

PARTIALLY THREADED TYPE. 5/16 INCH NOMINAL DIAMETER. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50. FINISH/COATING ZINC PLATED. LENGTH 4 INCH. LENGTH - DECIMAL 4. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 4. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Special Eyebolt Type: Screw Eyes
  • Inch: 5/16"
  • Units: Inch
#6 x 2" Eye Screw, Zinc, -- SEYE006020Z
from NBS Corp.

Featuring an enclosed circular loop, NBS ’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Special Eyebolt Type: Screw Eyes
  • Finish: Zinc Plated
  • Material: Steel
  • Units: Inch
913-0790: SCREW EYES - CARDED -- 8-02062-50610-6
from Hardware House, LLC

50-6105 #208 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #208 - 1-3/8"Qty/Card: 6Small Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
Eye Screw - Non Metric -- 66400
from Minerallac Company

PARTIALLY THREADED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3-3/16 INCH OVERALL LENGTH. #0 NOMINAL DIAMETER. 5/16 INCH WIRE DIAMETER. 13/16 INCH EYE DIAMETER. SHANK LENGTH 1-9/16 INCH. WIRE DIAMETER 0 GAUGE [See More]

  • Special Eyebolt Type: Screw Eyes
  • Finish: Zinc Plated
  • Material: Steel
  • Eye Thickness: 0.8125
Swing Bolts
from Carr Lane Manufacturing Co.

Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing [See More]

  • Special Eyebolt Type: Screw Eyes
  • Material: Steel
  • Rating: Non-load Rated
  • Finish: Black Oxide
913-0808: SCREW EYES - CARDED -- 8-02062-50611-3
from Hardware House, LLC

50-6113 #210 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #210 - 1-1/4"Qty/Card: 8Small Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
Eye Screw - Non Metric -- 66466
from Minerallac Company

PARTIALLY THREADED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3-3/4 INCH OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. 1/2 INCH EYE DIAMETER. SHANK LENGTH 2-3/4 INCH [See More]

  • Special Eyebolt Type: Screw Eyes
  • Finish: Zinc Plated
  • Material: Steel
  • Eye Thickness: 0.5000
913-0816: SCREW EYES - CARDED -- 8-02062-50617-5
from Hardware House, LLC

50-6170 #212 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #212 - 1"Qty/Card: 10Small Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
913-0923: SCREW EYES - CARDED -- 8-02062-50708-0
from Hardware House, LLC

50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
913-0931: SCREW EYES - CARDED -- 8-02062-50714-1
from Hardware House, LLC

50-7145 #106 MED ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #106 - 1-3/4"Qty/Card: 4Medium Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
913-0956: SCREW EYES - CARDED -- 8-02062-50728-8
from Hardware House, LLC

50-7285 #2 LRG SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #2 - 3-1/4"Qty/Card: 2Large Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
913-0964: SCREW EYES - CARDED -- 8-02062-50731-8
from Hardware House, LLC

50-7319 #4 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #4 - 2-1/4"Qty/Card: 3Large Eye [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
913-1640: STAINLESS STEEL EYE LAG SCREW -- 8-02062-51042-4
from Hardware House, LLC

51-0420 3/8X2-3/16SS SCREW EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 3/8x 2-3/16"Qty/Pk: 10/Box [See More]

  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated