2 1/2" Eyebolts
2 Results
Custom Eyebolts
from National Bolt & Nut Corporation
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Rating: Non-load Rated
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Steel
- Rating: Non-load Rated
- Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated