Black Oxide Eyebolts
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Rating: Non-load Rated
- Units: Inch; Metric
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
- Material: Steel
- Rating: Non-load Rated
- Units: Inch; Metric
from Carr Lane Manufacturing Co.
High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special. [See More]
- Finish: Black Oxide
- Special Eyebolt Type: Screw Eyes
- Rating: Non-load Rated
- Material: Steel
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Finish: Black Oxide; Black Oxide
- Material: Steel
- Special Eyebolt Type: Shoulder
- Units: Inch
from Carr Lane Manufacturing Co.
Heavy-Duty Lifting Eyes have a short, large-diameter thread, making them ideal for lifting heavy plates. Designed for straight vertical lifting only. High-tensile alloy steel. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Patent pending. [See More]
- Finish: Black Oxide
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Material: Steel
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Finish: Black Oxide; Black Oxide
- Material: Steel
- Special Eyebolt Type: Shoulder
- Units: Inch
from Carr Lane Manufacturing Co.
Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing [See More]
- Finish: Black Oxide
- Special Eyebolt Type: Screw Eyes
- Rating: Non-load Rated
- Material: Steel
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Finish: Black Oxide; Black Oxide
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Material: Alloy Steel
from Carr Lane Manufacturing Co.
Removable hoist ring with a forged alloy-steel shackle. Each Universal Lifting Ring fits three different thread sizes. Designed for straight vertical lifting only. [See More]
- Finish: Black Oxide
- Material: Steel
- Rating: Load Rated
- Units: Inch
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Finish: Black Oxide; Black Oxide
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Material: Alloy Steel