M56 Eyebolts
Last Updated: February 12, 2025
Description
M56 Eyebolts are fastening devices characterized by a looped head and a threaded shank. They are designed to secure objects and facilitate lifting operations by providing an attachment point for ropes, cables, or chains.
Working Principle
Eyebolts work by threading into a structure or object, creating a secure anchor point. The looped head allows for the attachment of lifting equipment such as ropes or cables. This design is particularly useful for hoisting and securing loads, as it distributes the load evenly across the bolt, reducing the risk of failure. The threaded shank ensures a firm grip within the material it is installed, providing stability and safety during lifting operations.
Applications
Eyebolts are commonly used in various industries for lifting and securing loads. Specific examples include their use in construction for hoisting building materials, in shipping for securing cargo, and in manufacturing for moving heavy machinery. They are also utilized in the aerospace industry to accommodate attachments such as turnbuckle forks or cable shackles, providing external tension loads .
Advantages over other Eyebolts
M56 Eyebolts, particularly those made from forged steel, offer superior strength and durability compared to other types of eyebolts. They are capable of handling both axial and inclined loads, making them versatile for different lifting scenarios . Their compatibility with shackles and sling hooks of similar working load limits enhances their utility in complex lifting operations.
Limitations
One limitation of eyebolts is their reduced load capacity when used at angles that are not parallel to the bolt's shank. This can lead to increased bending stress and potential failure if not properly accounted for . Additionally, eyebolts that are not forged in one piece may not meet certain international standards, limiting their applicability in some situations .
Considerations
When selecting and using M56 Eyebolts, it is important to consider factors such as initial costs, which can vary based on material and manufacturing quality. Operating expenses may include regular inspections and maintenance to ensure safety and functionality. Durability is generally high for forged steel eyebolts, but accuracy in installation is crucial to prevent accidents. Replacement and maintenance costs should also be factored in, as improper use or wear can necessitate frequent replacements.
from Certex UK
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request. [See More]
- Metric: M56
- Units: Metric
- Rating: Load Rated
- Maximum Load: 17.64
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Rating: Non-load Rated
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE