Hardened Steel Eyebolts

7 Results
Collared Eyebolts c/w Reevable Egg Link WLL ton 0.15 -- 421524101
from Certex UK

Certificates: This product is supplied with an EC declaration of conformity, upon request a certificate of basic raw material [See More]

  • Material: Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
  • Units: Metric
  • Rating: Non-load Rated
  • Metric: M8
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
  • Rating: Non-load Rated
  • Units: Inch; Metric
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 0.7 -- 421100070210
from Certex UK

Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC. [See More]

  • Material: Hardened Steel; Forged Steel – Quenched & Tempered.
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Eye Bolt - Non Metric -- EB-10T
from Snap-on Industrial Brands

PLAIN TYPE. DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL. 2-1/2 INCH. 3-5/8 INCH EYE HEIGHT. 3.625 EYE HEIGHT - DECIMAL. 3-5/8 EYE HEIGHT - FRACTIONAL. 2.5 LENGTH - DECIMAL. 2-1/2 LENGTH - FRACTIONAL. 2-1/2 INCH THREAD LENGTH. 1 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 8 TPI. FEDERAL... [See More]

  • Material: Hardened Steel
  • Maximum Load: 4.2
  • Special Eyebolt Type: Screw Eyes
  • Threaded Length: 2.5
Machinery Eye Bolts
from Murphy Industrial Products Inc.

Forged carbon steel, quenched and tempered, self-colored. [See More]

  • Material: Hardened Steel
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Eye Bolt - Non Metric -- J94020
from Proto® Industrial Tools

SHOULDER TYPE. FORGED HEAT TREATED CARBON STEEL MATERIAL. 2.22 INCH. 2.22 LENGTH - DECIMAL. 1 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC CLASS 2A THREAD SERIES. 20 TPI. ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 1.19 INCH... [See More]

  • Material: Hardened Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/4"
Eye Bolt - Non Metric -- EB-21T
from Snap-on Industrial Brands

SHOULDER TYPE. DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL. 1 INCH. 1-7/16 INCH EYE HEIGHT. 1.4375 EYE HEIGHT - DECIMAL. 1-7/16 EYE HEIGHT - FRACTIONAL. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 1 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 20 TPI. FEDERAL... [See More]

  • Material: Hardened Steel
  • Maximum Load: 0.2200
  • Special Eyebolt Type: Shoulder
  • Threaded Length: 1