Load Rated Eyebolts
from Certex UK
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC. [See More]
- Rating: Load Rated
- Material: Hardened Steel; Forged Steel – Quenched & Tempered.
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
from RS Components, Ltd.
M8 BS COLLAR EYEBOLT BS4278 SWL:150Kg [See More]
- Rating: Load Rated
- Units: Metric
- Material: Steel; Carbon Steel
- Metric: M8
from Certex UK
Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request. [See More]
- Rating: Load Rated
- Metric: M12
- Units: Metric
- Maximum Load: 0.4409
from RS Components, Ltd.
1/2" BSW COLLAR EYEBOLT BS4278 SWL:500kg [See More]
- Rating: Load Rated
- Maximum Load: 0.5000
- Material: Steel; Steel
- Threaded Length: 0.9055
from Certex UK
The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360 °. Swivelling under load. Safe... [See More]
- Rating: Load Rated
- Maximum Load: 0.4409
- Material: High tensile steel
- Weight: 1.76
from RS Components, Ltd.
M12 X 140mm EYEBOLT GALV FORGED [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Galvanised metal
- Units: Metric
from Certex UK
The SEB lifting ring is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360 °. Swivelling under load. Safe... [See More]
- Rating: Load Rated
- Maximum Load: 0.4409
- Material: High tensile steel
- Weight: 0.5292
from RS Components, Ltd.
M12 X 110mm EYEBOLT GALV FORGED [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Galvanised metal
- Units: Metric
from Certex UK
The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical, maritime. Tightening by Allen... [See More]
- Rating: Load Rated
- Maximum Load: 0.2205
- Material: AISI 316 L
- Weight: 0.5292
from RS Components, Ltd.
M10 SS COLLAR EYEBOLT DIN 580 [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Steel; Galvanised Steel
- Units: Metric
from RS Components, Ltd.
ZINC PLATED EYE NUT DIN 582 SWL:140Kg [See More]
- Rating: Load Rated
- Units: Metric
- Material: Carbon steel
- Metric: M8
from RS Components, Ltd.
ZINC PLATED EYE NUT DIN 582 SWL:230Kg [See More]
- Rating: Load Rated
- Units: Metric
- Material: Carbon steel
- Metric: M10
from RS Components, Ltd.
ZINC PLATED EYE NUT DIN 582 SWL:340Kg [See More]
- Rating: Load Rated
- Units: Metric
- Material: Carbon steel
- Metric: M12
from RS Components, Ltd.
ZINC PLATED EYE NUT DIN 582 SWL:700Kg [See More]
- Rating: Load Rated
- Units: Metric
- Material: Carbon steel
- Metric: M16
from RS Components, Ltd.
M20 ZINC PLATED EYE NUT DIN 582 SWL:1.2t [See More]
- Rating: Load Rated
- Units: Metric
- Material: Carbon steel
- Metric: M20
from RS Components, Ltd.
PS4568 EYE BOLTS PK OF 4 FOR VX, TS, SE [See More]
- Rating: Load Rated
- Finish: Zinc Plated
- Material: Steel; Steel
- Units: Metric
from RS Components, Ltd.
EYE BOLTS PK OF 4 FOR VX, TS, SE [See More]
- Rating: Load Rated
- Units: Metric
- Material: Stainless steel
- Metric: M12
from RS Components, Ltd.
AX Eyebolts [See More]
- Rating: Load Rated
- Metric: M12
- Units: Metric
- Threaded Length: 0.4724
from RS Components, Ltd.
Schneider Electric NSYSFEB Eye Bolt [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Cast Steel
- Units: Metric
from RS Components, Ltd.
XAT. Lifting eyes [See More]
- Rating: Load Rated
- Units: Metric
- Material: Stainless Steel; Metal
- Metric: M12
from RS Components, Ltd.
Lifting eyes [See More]
- Rating: Load Rated
- Units: Metric
- Material: Steel; Mild Steel
- Metric: M12
from RS Components, Ltd.
Lifting eyes, zinc plated, 3400N per eye [See More]
- Rating: Load Rated
- Finish: Zinc Plated
- Material: Steel; Mild Steel
- Units: Metric
from RS Components, Ltd.
ACCESSOIRE LEVAGE PLAHD [See More]
- Rating: Load Rated
- Material: Steel; Steel
from RS Components, Ltd.
Eyebolt for lifting application,M12 [See More]
- Rating: Load Rated
- Units: Metric
- Material: Carbon steel
- Metric: M12
from RS Components, Ltd.
Eyebolt for lifting application,M16 [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Carbon steel
- Units: Metric
from RS Components, Ltd.
Eyebolt for lifting application,M20 [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Carbon steel
- Units: Metric
from RUD Chain, Inc.
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]
- Rating: Load Rated
- Features: Swivel
- Special Eyebolt Type: Forged; Shoulder
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]
- Rating: Load Rated
- Units: Inch
- Special Eyebolt Type: Forged; Shoulder
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"; 2"
from Gray Tools Canada Inc.
Metric Shoulder Pattern Eyebolts [See More]
- Rating: Load Rated
- Units: Metric
- Special Eyebolt Type: Shoulder
from Dyson Corporation (The)
Eye Bolts. When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. [See More]
- Rating: Load Rated
- Material: Incoloy (optional feature); Monel (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Nitronic
- Special Eyebolt Type: Forged
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature)
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Shoulder
- Finish: Galvanized; Galvanized
from Te-Co, Inc.
Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]
- Rating: Load Rated
- Units: Inch
- Special Eyebolt Type: Forged
- Inch: 1/2"
from Carr Lane Manufacturing Co.
Heavy-Duty Lifting Eyes have a short, large-diameter thread, making them ideal for lifting heavy plates. Designed for straight vertical lifting only. High-tensile alloy steel. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Patent pending. [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Shoulder
- Finish: Black Oxide
from DME Company
• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
from Atkore International
EYELET TYPE. 2 3/4 INCH. 1 3/4 INCH EYE HEIGHT. 1.75 EYE HEIGHT - DECIMAL. 1 3/4 EYE HEIGHT - FRACTIONAL. 2.75 LENGTH - DECIMAL. 2 3/4 LENGTH - FRACTIONAL. 1 INCH THREAD LENGTH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. 600 LB CAPACITY. [See More]
- Rating: Load Rated
- Inch: 1/2"
- Units: Inch
- Maximum Load: 0.3000
from Murphy Industrial Products Inc.
GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Forged
- Finish: Galvanized
from Gray Tools Canada Inc.
SAE Plain Pattern Eyebolts [See More]
- Rating: Load Rated
- Units: Inch
- Special Eyebolt Type: Forged
- Maximum Load: 1.25E-4 to 0.0100
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Shoulder
- Finish: Galvanized; Galvanized
from Te-Co, Inc.
Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]
- Rating: Load Rated
- Units: Inch
- Special Eyebolt Type: Forged; Shoulder
- Inch: 1/2"
from Carr Lane Manufacturing Co.
Removable hoist ring with a forged alloy-steel shackle. Each Universal Lifting Ring fits three different thread sizes. Designed for straight vertical lifting only. [See More]
- Rating: Load Rated
- Finish: Black Oxide
- Material: Steel
- Units: Inch
from Atkore International
STEEL MATERIAL. ELECTRO GALVANIZED FINISH. 3.86 INCH. 1 INCH THREAD LENGTH. 3/8 INCH NOMINAL DIAMETER. 610 LB CAPACITY. INCLUDES STUD [See More]
- Rating: Load Rated
- Finish: Galvanized
- Material: Steel
- Units: Inch
from Murphy Industrial Products Inc.
GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Forged; Shoulder
- Finish: Galvanized
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts - Galvanized [See More]
- Rating: Load Rated
- Finish: Galvanized
- Special Eyebolt Type: Shoulder
- Units: Inch
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Carbon Steel
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Atkore International
1 3/4 INCH EYE HEIGHT. 1.75 EYE HEIGHT - DECIMAL. 1 3/4 EYE HEIGHT - FRACTIONAL. 1 INCH THREAD LENGTH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. 610 LB CAPACITY. POWER-STRUT[R] BRAND. WEIGHT 20 LB PER 100 PIECES. EYE HEIGHT - DECIMAL - UOM... [See More]
- Rating: Load Rated
- Inch: 1/2"
- Units: Inch
- Maximum Load: 0.3050
from Murphy Industrial Products Inc.
Forged carbon steel, quenched and tempered, self-colored. [See More]
- Rating: Load Rated
- Material: Hardened Steel
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts - Long Shank [See More]
- Rating: Load Rated
- Units: Inch
- Special Eyebolt Type: Shoulder
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Carbon Steel
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts [See More]
- Rating: Load Rated
- Units: Inch
- Special Eyebolt Type: Shoulder
- Maximum Load: 1.25E-4 to 0.0100
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Carbon Steel
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Carbon Steel
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Stainless Steel; Stainless Steel
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Carbon Steel
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Alloy Steel
- Special Eyebolt Type: Shoulder
- Finish: Black Oxide; Black Oxide
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Alloy Steel
- Special Eyebolt Type: Shoulder
- Finish: Black Oxide; Black Oxide
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Material: Steel
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Pink Powder Coated;Zinc-Plated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Rating: Load Rated
- Finish: Fluorescent Powder Coat
- Special Eyebolt Type: Shoulder
- Units: Inch