Shoulder Eyebolts Eyebolts
from Certex UK
Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC. [See More]
- Special Eyebolt Type: Forged; Shoulder
- Material: Hardened Steel; Forged Steel – Quenched & Tempered.
- Rating: Load Rated
- Units: Inch
from Jergens, Inc.
Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge. Finish: Mill. Thread: 2A. Temperature Range: 30 °F to 275 °F. For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60% of the safe... [See More]
- Special Eyebolt Type: Shoulder
- Finish: Mill
- Material: Steel; C1030 Forge
- Maximum Load: 0.2500
from Carr Lane Manufacturing Co.
Heavy-Duty Lifting Eyes have a short, large-diameter thread, making them ideal for lifting heavy plates. Designed for straight vertical lifting only. High-tensile alloy steel. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Patent pending. [See More]
- Special Eyebolt Type: Shoulder
- Material: Steel
- Rating: Load Rated
- Finish: Black Oxide
from Hardware House, LLC
51-0636 1/4X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x 2" [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Gray Tools Canada Inc.
Metric Shoulder Pattern Eyebolts [See More]
- Special Eyebolt Type: Shoulder
- Units: Metric
- Rating: Load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Units: Inch
- Material: Stainless Steel; Stainless Steel
- Inch: 1/4"
from Proto® Industrial Tools
SHOULDER TYPE. FORGED HEAT TREATED CARBON STEEL MATERIAL. 2.22 INCH. 2.22 LENGTH - DECIMAL. 1 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC CLASS 2A THREAD SERIES. 20 TPI. ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 1.19 INCH... [See More]
- Special Eyebolt Type: Shoulder
- Units: Inch
- Material: Hardened Steel
- Inch: 1/4"
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt. Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8 ” (M200)... [See More]
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch; Metric
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Thread Size: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
from Snap-on Industrial Brands
SHOULDER TYPE. DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL. 1 INCH. 1-7/16 INCH EYE HEIGHT. 1.4375 EYE HEIGHT - DECIMAL. 1-7/16 EYE HEIGHT - FRACTIONAL. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 1 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 20 TPI. FEDERAL... [See More]
- Special Eyebolt Type: Shoulder
- Maximum Load: 0.2200
- Material: Hardened Steel
- Threaded Length: 1
from Te-Co, Inc.
Product Information. Black Oxide Finish - steel only. Case Hardened - steel only. Material: 12L14 Steel or 303 Stainless Steel. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]
- Special Eyebolt Type: Shoulder
from Murphy Industrial Products Inc.
GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]
- Special Eyebolt Type: Forged; Shoulder
- Material: Steel
- Rating: Load Rated
- Finish: Galvanized
from RUD Chain, Inc.
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]
- Special Eyebolt Type: Forged; Shoulder
- Features: Swivel
- Rating: Load Rated
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
- Rating: Load Rated
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"; 2"
from DME Company
• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]
- Special Eyebolt Type: Forged; Shoulder
- Material: Steel
- Rating: Load Rated
- Units: Inch
from Hardware House, LLC
51-0727 3/16X1-1/2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 1-1/2" [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts - Galvanized [See More]
- Special Eyebolt Type: Shoulder
- Finish: Galvanized
- Rating: Load Rated
- Units: Inch
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Steel
- Rating: Load Rated
- Finish: Galvanized; Galvanized
from Te-Co, Inc.
Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
- Rating: Load Rated
- Inch: 1/2"
from Murphy Industrial Products Inc.
Forged carbon steel, quenched and tempered, self-colored. [See More]
- Special Eyebolt Type: Forged; Shoulder
- Material: Hardened Steel
- Rating: Load Rated
- Units: Inch
from Hardware House, LLC
51-0875 3/16X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 2" [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts - Long Shank [See More]
- Special Eyebolt Type: Shoulder
- Units: Inch
- Rating: Load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Units: Inch
- Material: Stainless Steel; Stainless Steel
- Inch: 1/4"
from Hardware House, LLC
51-2269 3/16X2-1/2 ZN EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2-1/2"Qty/Pack: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts [See More]
- Special Eyebolt Type: Shoulder
- Units: Inch
- Rating: Load Rated
- Maximum Load: 1.25E-4 to 0.0100
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Finish: Black Oxide; Black Oxide
- Material: Steel
- Units: Inch
from Hardware House, LLC
52-3407 3/16x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2"Qty/Pack: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Units: Inch
- Material: Stainless Steel; Stainless Steel
- Inch: 1/4"
from Hardware House, LLC
52-7069 US2C 1-1/2" EYEBOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 1-1/2"Qty/Pack: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Carbon Steel
- Rating: Load Rated
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Hardware House, LLC
56-6182 1/4x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 2"Qty/Pack: 50/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Carbon Steel
- Rating: Load Rated
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Hardware House, LLC
56-6216 1/4x5 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x5"Qty/Pack: 25/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
- Material: Stainless Steel; Stainless Steel
- Inch: 3/8"
from Hardware House, LLC
56-6281 2-1/2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2-1/2"Qty/Pack: 50/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Forged; Shoulder
- Units: Inch
- Material: Stainless Steel; Stainless Steel
- Inch: 1/2"
from Hardware House, LLC
56-6299 3/8"x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/8x4"Qty/Pack: 25/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Carbon Steel
- Rating: Load Rated
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Hardware House, LLC
56-6331 3/16x3 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 3"Qty/Pack: 50/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Finish: Zinc Plated; Self-Colored Zinc-Plated
- Material: Carbon Steel
- Units: Inch
from Hardware House, LLC
56-7669 1/4x2 SS EYE BOLTStainless steel finishMeets or exceeds all ANSI standardsBulk packed - order by the eachSize: 1/4" x 2"Qty/Pk: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Carbon Steel
- Rating: Load Rated
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Hardware House, LLC
56-7768 1/4x2-1/2 SS EYE BOLTStainless steel finishMeets or exceeds all ANSI standardsBulk packed - order by the eachSize: 1/4" x 2-1/2"Qty/Pk: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Forged; Shoulder
- Material: Stainless Steel; Stainless Steel
- Rating: Load Rated
- Units: Inch
from Hardware House, LLC
56-7792 3/16x1-1/2 SS EYE BOLTStainless steel finishMeets or exceeds all ANSI standardsBulk packed - order by the eachSize: 3/16" x 1-1/2"Qty/Pk: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Carbon Steel
- Rating: Load Rated
- Finish: Zinc Plated; Self-Colored Zinc-Plated
from Hardware House, LLC
56-7800 3/16x2 SS EYE BOLTStainless steel finishMeets or exceeds all ANSI standardsBulk packed - order by the eachSize: 3/16" x 2"Qty/Pk: 10/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Alloy Steel
- Rating: Load Rated
- Finish: Black Oxide; Black Oxide
from Hardware House, LLC
56-8659 3/16x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2"Qty/Pack: 50/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Alloy Steel
- Rating: Load Rated
- Finish: Black Oxide; Black Oxide
from Hardware House, LLC
56-8675 1/4x3 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 3"Qty/Pack: 50/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Material: Steel
- Rating: Load Rated
- Finish: Zinc Plated; Pink Powder Coated;Zinc-Plated
from Hardware House, LLC
56-8683 1/4x6 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 6"Qty/Pack: 25/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Special Eyebolt Type: Shoulder
- Finish: Fluorescent Powder Coat
- Rating: Load Rated
- Units: Inch
from Hardware House, LLC
56-8691 5/16x3-1/4 2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 5/16x3-1/4"Qty/Pack: 30/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated
from Hardware House, LLC
56-9541 1/4x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 4"Qty/Pack: 50/Box [See More]
- Special Eyebolt Type: Shoulder
- Rating: Non-load Rated