Stainless Steel Eyebolts

14 Results
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
  • Rating: Non-load Rated
  • Units: Inch; Metric
Eye Bolts -- 258099 [283855 XAT from Eaton Corporation]
from RS Components, Ltd.

XAT. Lifting eyes [See More]

  • Material: Stainless Steel; Metal
  • Units: Metric
  • Rating: Load Rated
  • Metric: M12
Stainless Steel Eyebolt WLL ton 0.07 -- 421100010142
from Certex UK

Certificates: As standard a report of thorough examination is supplied, also upon request a basic raw material cert and EC declaration of conformity. [See More]

  • Material: Stainless Steel; Stainless steel AISI 316
  • Maximum Load: 0.0772
  • Rating: Non-load Rated
  • Weight: 0.1323
1 1/4" STAILNESS STEEL SWIVEL EYE BOLT SNAP -- 225SS1-1/4
from T. W. Evans Cordage

Bolt snap - swivel eye [See More]

  • Material: Stainless Steel
  • Inch: 1 1/4"
  • Features: Swivel
Stainless Steel Latch Swing Bolt: 1/2-13 Thread x 1-3/4 Thread Length -- 43027
from Te-Co, Inc.

Product Information. Black Oxide Finish - steel only. Case Hardened - steel only. Material: 12L14 Steel or 303 Stainless Steel. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Material: Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/2"
Eye Bolt -- BEB-1400 [BEB-1400 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/4"
Eyebolts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt. Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8 ” (M200)... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Units: Inch; Metric
  • Special Eyebolt Type: Forged; Shoulder
  • Thread Size: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
Eye Bolt -- CHE-109 [CHE-109 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/4"
Eye Bolt -- EB-100
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/4"
Eye Bolt -- EB-220 [EB-220 from Valtra, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/4"
Eye Bolt -- FP-50SS [FP-50SS from Ken Forging, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Forged; Shoulder
  • Inch: 3/8"
Eye Bolt -- FP-5SS [FP-5SS from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Units: Inch
  • Special Eyebolt Type: Forged; Shoulder
  • Inch: 1/2"
Eye Bolt -- FS-20SS [FS-20SS from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Eye Bolt -- SHR-47631 [SHR-47631 from American Drill Bushing Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Units: Inch