Steel Eyebolts

40 Results
Shoulder Eye Bolts -- 18501
from Jergens, Inc.

Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge. Finish: Mill. Thread: 2A. Temperature Range: 30 °F to 275 °F. For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60% of the safe... [See More]

  • Material: Steel; C1030 Forge
  • Finish: Mill
  • Special Eyebolt Type: Shoulder
  • Maximum Load: 0.2500
Eye Bolts -- 1244833
from RS Components, Ltd.

M8 BS COLLAR EYEBOLT BS4278 SWL:150Kg [See More]

  • Material: Steel; Carbon Steel
  • Units: Metric
  • Rating: Load Rated
  • Metric: M8
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
  • Rating: Non-load Rated
  • Units: Inch; Metric
Eye Bolts -- 1244834
from RS Components, Ltd.

1/2" BSW COLLAR EYEBOLT BS4278 SWL:500kg [See More]

  • Material: Steel; Steel
  • Maximum Load: 0.5000
  • Rating: Load Rated
  • Threaded Length: 0.9055
Eye Bolts -- 1244839
from RS Components, Ltd.

M10 SS COLLAR EYEBOLT DIN 580 [See More]

  • Material: Steel; Galvanised Steel
  • Finish: Galvanized
  • Rating: Load Rated
  • Units: Metric
Eye Bolts -- 1876714 [4568000 from Rittal North America LLC]
from RS Components, Ltd.

PS4568 EYE BOLTS PK OF 4 FOR VX, TS, SE [See More]

  • Material: Steel; Steel
  • Finish: Zinc Plated
  • Rating: Load Rated
  • Units: Metric
Eye Bolts -- 2701128
from RS Components, Ltd.

Lifting eyes [See More]

  • Material: Steel; Mild Steel
  • Units: Metric
  • Rating: Load Rated
  • Metric: M12
Eye Bolts -- 275344
from RS Components, Ltd.

Lifting eyes, zinc plated, 3400N per eye [See More]

  • Material: Steel; Mild Steel
  • Finish: Zinc Plated
  • Rating: Load Rated
  • Units: Metric
Eye Bolts -- 2882164 [NSYPLHD from Schneider Electric]
from RS Components, Ltd.

ACCESSOIRE LEVAGE PLAHD [See More]

  • Material: Steel; Steel
  • Rating: Load Rated
Eye Bolts -- 7064950 [NSYSMEB from Schneider Electric]
from RS Components, Ltd.

Schneider Electric NSYSMEB Eye Bolt [See More]

  • Material: Steel; Steel
  • Finish: Galvanized
  • Rating: Load Rated
  • Units: Metric
Eye Bolts
from Carr Lane Manufacturing Co.

High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special. [See More]

  • Material: Steel
  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
  • Finish: Black Oxide
Eyebolts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt. Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8 ” (M200)... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Units: Inch; Metric
  • Special Eyebolt Type: Forged; Shoulder
  • Thread Size: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
Steel Latch Swing Bolt: 1/2-13 Thread x 1-3/4 Thread Length -- 43007
from Te-Co, Inc.

Product Information. Black Oxide Finish - steel only. Case Hardened - steel only. Material: 12L14 Steel or 303 Stainless Steel. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Material: Steel
  • Units: Inch
  • Special Eyebolt Type: Shoulder
  • Inch: 1/2"
Collared Eyebolt
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Self Colour [See More]

  • Material: Steel
  • Units: Metric
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.

Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Material: Steel
  • Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
  • Rating: Non-load Rated
  • Units: Inch; Metric
Galvanized Regular Pattern Eye Bolts
from Murphy Industrial Products Inc.

GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]

  • Material: Steel
  • Special Eyebolt Type: Forged
  • Rating: Load Rated
  • Finish: Galvanized
Eye Bolt - Non Metric -- 64024
from Minerallac Company

OPEN EYE TYPE. CARBON STEEL MATERIAL. ZINC PLATED FINISH. 7/8 INCH. 25/32 INCH THREAD LENGTH. 3/16 INCH NOMINAL DIAMETER. 24 TPI. 3/8 INCH EYE INNER DIAMETER. CIRCULAR CROSS SECTION SHAPE. OVERALL LENGTH 1-1/2 INCH. WITH HEX NUT. PACKAGING QUANTITY 100 PER BOX [See More]

  • Material: Steel
  • Threaded Length: 0.7812
  • Finish: Zinc Plated
  • Eye I.D.: 0.3750
Starpoint VRS-F M8 -- 8500911
from RUD Chain, Inc.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]

  • Material: Steel
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Features: Swivel
Cargo Restraint -- ET-A/200
from Lowy Enterprises, Inc.

E-Track Fitting Spring Actuated [See More]

  • Material: Steel
  • Inch: 2"
  • Finish: Zinc Plated
  • Maximum Load: 2.25
EB Series U.S Thread Forged Eye Bolts
from DME Company

• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]

  • Material: Steel
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Eye Bolt - Non Metric -- EB10
from L.H. Dottie Company

OPEN EYE TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 4 INCH. 1-1/2 INCH THREAD LENGTH. 3/8 INCH NOMINAL DIAMETER. 144 LB CAPACITY. 3/4 INCH EYE INNER DIAMETER. SHANK LENGTH 2-1/2 INCH. INCLUDES HEX NUT. SERIES EB MODEL [See More]

  • Material: Steel
  • Units: Inch
  • Finish: Zinc Plated
  • Inch: 3/8"
#6 x 2" Eye Screw, Zinc, -- SEYE006020Z
from NBS Corp.

Featuring an enclosed circular loop, NBS ’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Material: Steel
  • Finish: Zinc Plated
  • Special Eyebolt Type: Screw Eyes
  • Units: Inch
Eye Bolt - Non Metric -- PS 203 3/8
from Atkore International

STEEL MATERIAL. ELECTRO GALVANIZED FINISH. 3.86 INCH. 1 INCH THREAD LENGTH. 3/8 INCH NOMINAL DIAMETER. 610 LB CAPACITY. INCLUDES STUD [See More]

  • Material: Steel
  • Finish: Galvanized
  • Rating: Load Rated
  • Units: Inch
Heavy Duty Lifting Eyes
from Carr Lane Manufacturing Co.

Heavy-Duty Lifting Eyes have a short, large-diameter thread, making them ideal for lifting heavy plates. Designed for straight vertical lifting only. High-tensile alloy steel. Safety factor = 5:1. Black oxide finish is standard, with cadmium plating available as a special. Patent pending. [See More]

  • Material: Steel
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Finish: Black Oxide
Dynamo Eyebolt
from TFC Ltd.

Dimensions: mm. Material: Steel. Finish: Self Colour [See More]

  • Material: Steel
  • Units: Metric
Galvanized Shoulder Pattern Eye Bolts
from Murphy Industrial Products Inc.

GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]

  • Material: Steel
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Finish: Galvanized
Eye Bolt - Non Metric -- 64132
from Minerallac Company

OPEN EYE TYPE. CARBON STEEL MATERIAL. ZINC PLATED FINISH. 2 INCH. 7/8 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 9/16 INCH EYE INNER DIAMETER. CIRCULAR CROSS SECTION SHAPE. SHANK LENGTH 1 INCH. INCLUDES HEX NUT. PACKAGING QUANTITY 30 PER BOX [See More]

  • Material: Steel
  • Threaded Length: 0.8750
  • Finish: Zinc Plated
  • Eye I.D.: 0.5625
Cargo Restraint -- ET/200
from Lowy Enterprises, Inc.

E-Track Fitting 3-Piece [See More]

  • Material: Steel
  • Inch: 2"
  • Finish: yellow cadmium plasted
  • Maximum Load: 1.5
1/4-20 x 3" Open Eye Bolt, Zinc -- BOPEYE02003020Z
from NBS Corp.

Featuring a circular loop and compatible with finished hex nuts, NBS ’ open eye bolts are available from ¼ ” through 5/16 ” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Material: Steel
  • Units: Inch
  • Finish: Zinc Plated
  • Inch: 1/4"
Swing Bolts
from Carr Lane Manufacturing Co.

Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing [See More]

  • Material: Steel
  • Special Eyebolt Type: Screw Eyes
  • Rating: Non-load Rated
  • Finish: Black Oxide
Straining Eyebolt
from TFC Ltd.

Dimensions: Inches. Material: Steel. Finish: Zinc & Clear [See More]

  • Material: Steel
  • Units: Inch
  • Finish: Zinc Plated
Eye Screw - Non Metric -- 66400
from Minerallac Company

PARTIALLY THREADED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3-3/16 INCH OVERALL LENGTH. #0 NOMINAL DIAMETER. 5/16 INCH WIRE DIAMETER. 13/16 INCH EYE DIAMETER. SHANK LENGTH 1-9/16 INCH. WIRE DIAMETER 0 GAUGE [See More]

  • Material: Steel
  • Finish: Zinc Plated
  • Special Eyebolt Type: Screw Eyes
  • Eye Thickness: 0.8125
Cargo Restraint -- SF16
from Lowy Enterprises, Inc.

Adjustable Stud Fitting [See More]

  • Material: Steel
  • Inch: 1"
  • Finish: yellow cadmium
  • Maximum Load: 2.25
Universal Lifting Rings
from Carr Lane Manufacturing Co.

Removable hoist ring with a forged alloy-steel shackle. Each Universal Lifting Ring fits three different thread sizes. Designed for straight vertical lifting only. [See More]

  • Material: Steel
  • Finish: Black Oxide
  • Rating: Load Rated
  • Units: Inch
Eye Screw - Non Metric -- 66466
from Minerallac Company

PARTIALLY THREADED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3-3/4 INCH OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. 1/2 INCH EYE DIAMETER. SHANK LENGTH 2-3/4 INCH [See More]

  • Material: Steel
  • Finish: Zinc Plated
  • Special Eyebolt Type: Screw Eyes
  • Eye Thickness: 0.5000
Cargo Restraint -- SF17
from Lowy Enterprises, Inc.

Single Stud Fitting [See More]

  • Material: Steel
  • Inch: 1"
  • Finish: yellow cadmium
  • Maximum Load: 2
Cargo Restraint -- SF18/100
from Lowy Enterprises, Inc.

Single Stud Fitting [See More]

  • Material: Steel
  • Inch: 1"
  • Finish: yellow cadmium
  • Maximum Load: 2
Cargo Restraint -- SF18/200
from Lowy Enterprises, Inc.

Single Stud Fitting [See More]

  • Material: Steel
  • Inch: 2"
  • Finish: yellow cadmium
  • Maximum Load: 2
Cargo Restraint -- SF20
from Lowy Enterprises, Inc.

Double Stud Fitting [See More]

  • Material: Steel
  • Inch: 1 3/4"
  • Finish: yellow cadmium
  • Maximum Load: 2.5
Cargo Restraint -- SF37
from Lowy Enterprises, Inc.

Stud Fitting Long Thread [See More]

  • Material: Steel
  • Inch: 1"
  • Finish: yellow cadmium
  • Maximum Load: 2