M10 Eyebolts
Last Updated: February 12, 2025
Description
M10 eyebolts are fastening devices characterized by a circular loop (or "eye") at one end and a threaded shank at the other. They are designed to be inserted into pre-drilled holes or used with nuts to secure objects. The primary function of M10 eyebolts is to provide a secure point for attaching ropes, cables, or chains, facilitating lifting, pulling, or securing loads.
Working Principle
M10 eyebolts operate by threading the shank into a compatible material, such as wood, metal, or concrete, or by securing it with a nut. The eye of the bolt serves as an attachment point for lifting or securing equipment. The design allows for the distribution of load across the eye, reducing stress on the bolt and the material into which it is anchored. This makes eyebolts particularly useful for lifting and rigging applications, as they provide a reliable and stable connection point.
Applications
M10 eyebolts are commonly used in various industrial and construction settings. Specific examples include their use in hoisting machinery, securing scaffolding, and anchoring heavy equipment. They are also employed in marine environments for securing boats and in theatrical rigging to hang lighting and stage equipment.
Advantages over other Eyebolts
One advantage of M10 eyebolts is their versatility in both vertical and angular lifting applications, especially when using shoulder eye bolts, which are designed to handle angular loads more effectively. This makes them more suitable for complex lifting operations compared to plain pattern eyebolts, which are limited to vertical lifts.
Limitations
A significant limitation of M10 eyebolts is their reduced load capacity when used at angles that are not parallel to the shank. This can lead to increased stress and potential failure if not properly accounted for. Additionally, bent eye bolts are only suitable for light-duty applications, limiting their use in heavy-duty scenarios.
Considerations
When selecting M10 eyebolts, it is important to consider the initial cost, which can vary based on material and design. Operating expenses are generally low, but durability and maintenance are crucial factors. Regular inspection is necessary to ensure the integrity of the bolt, especially in high-stress applications. Replacement costs should also be considered, as eyebolts may need to be replaced if they show signs of wear or damage. Durability can be enhanced by choosing eyebolts made from corrosion-resistant materials, particularly in environments exposed to moisture or chemicals.
from Jergens, Inc.
Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on OEM... [See More]
- Metric: M10
- Units: Metric
- Features: Swivel
- Thread Size: M10 x 1.50
from Certex UK
Certificates: This product is supplied with an EC declaration of conformity, upon request a certificate of basic raw material [See More]
- Metric: M10
- Material: Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
- Rating: Non-load Rated
- Units: Metric
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Rating: Non-load Rated
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
from RS Components, Ltd.
M10 SS COLLAR EYEBOLT DIN 580 [See More]
- Metric: M10
- Material: Steel; Galvanised Steel
- Rating: Load Rated
- Finish: Galvanized
from Jergens, Inc.
Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on OEM... [See More]
- Metric: M10
- Units: Metric
- Features: Swivel
- Thread Size: M10 x 1.50
from RS Components, Ltd.
ZINC PLATED EYE NUT DIN 582 SWL:230Kg [See More]
- Metric: M10
- Material: Carbon steel
- Rating: Load Rated
- Units: Metric
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Metric: M10
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Material: Carbon Steel
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Metric: M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48
- Material: Steel
- Rating: Non-load Rated
- Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
from RUD Chain, Inc.
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]
- Metric: M10
- Special Eyebolt Type: Forged; Shoulder
- Rating: Load Rated
- Features: Swivel
from DME Company
• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]
- Metric: M6; M8; M10; M12; M16; M20; M24; M30; M36; M42; M48
- Special Eyebolt Type: Forged; Shoulder
- Rating: Load Rated
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]
- Metric: M6; M8; M10; M12; M14; M16; M18; M20; M24; M27; M30; M36
- Special Eyebolt Type: Forged; Shoulder
- Rating: Load Rated
- Units: Metric
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Metric: M10
- Material: Steel
- Special Eyebolt Type: Shoulder
- Finish: Black Oxide; Black Oxide