Bronze / Copper Base Alloy Eyebolts
3 Results
Custom Eyebolts
from National Bolt & Nut Corporation
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
- Rating: Non-load Rated
- Units: Inch; Metric
1" BRONZE SWIVEL EYE BOLT SNAP -- 225B-1
from T. W. Evans Cordage
from T. W. Evans Cordage
Bolt snap - swivel eye [See More]
- Material: Bronze
- Inch: 1"
- Features: Swivel
Eyebolts
from CORE Manufacturing
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt. Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8 ” (M200)... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Units: Inch; Metric
- Special Eyebolt Type: Forged; Shoulder
- Thread Size: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter