5/16" Eyebolts

14 Results
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Rating: Non-load Rated
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Shoulder Pattern Eyebolts -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"; 2"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Eye Bolt -- BEB-1500 [BEB-1500 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 5/16"
  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Eye Bolt - Non Metric -- J94021
from Proto® Industrial Tools

SHOULDER TYPE. FORGED HEAT TREATED CARBON STEEL MATERIAL. 2.66 INCH. 2.66 LENGTH - DECIMAL. 1.12 INCH THREAD LENGTH. 5/16 INCH NOMINAL DIAMETER. UNC CLASS 2A THREAD SERIES. 18 TPI. ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. [See More]

  • Inch: 5/16"
  • Material: Hardened Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.

Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Material: Steel
  • Rating: Non-load Rated
  • Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
Eye Bolt: 5/16-18 Thread x 1/4 Eye Dia. x 1-1/2 Thread Length -- 42935
from Te-Co, Inc.

Product Information. Black Oxide Finish. ASTM A311 Material. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Inch: 5/16"
  • Units: Inch
  • Rating: Non-load Rated
  • Threaded Length: 1.5
EB Series U.S Thread Forged Eye Bolts
from DME Company

• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Material: Steel
5/16-18 x 3-1/2" Open Eye Bolt, Zinc -- BOPEYE02503418Z
from NBS Corp.

Featuring a circular loop and compatible with finished hex nuts, NBS ’ open eye bolts are available from ¼ ” through 5/16 ” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Inch: 5/16"
  • Finish: Zinc Plated
  • Material: Steel
  • Units: Inch
Eye Bolt - Non Metric -- 516X5EB
from Peco Fasteners, Inc.

PLAIN TYPE. 5 INCH. 5 LENGTH - DECIMAL. 5 LENGTH - FRACTIONAL. 5/16 INCH NOMINAL DIAMETER. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. CROSS SECTION CIRCULAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL -... [See More]

  • Inch: 5/16"
  • Units: Inch
  • Special Eyebolt Type: Forged
Eye Bolt -- CHE-56 [CHE-56 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 5/16"
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Steel
Stainless Steel Latch Swing Bolt: 5/16-18 Thread x 1 Thread Length -- 43023
from Te-Co, Inc.

Product Information. Black Oxide Finish - steel only. Case Hardened - steel only. Material: 12L14 Steel or 303 Stainless Steel. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Inch: 5/16"
  • Material: Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Eye Screw - Non Metric -- 516X4EBLST
from Peco Fasteners, Inc.

PARTIALLY THREADED TYPE. 5/16 INCH NOMINAL DIAMETER. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50. FINISH/COATING ZINC PLATED. LENGTH 4 INCH. LENGTH - DECIMAL 4. LENGTH - DECIMAL - UOM IN. LENGTH - FRACTIONAL 4. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 5/16"
  • Units: Inch
  • Special Eyebolt Type: Screw Eyes
Eye Bolt -- CHE-8 [CHE-8 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 5/16"
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Steel
Eye Bolt -- EB-115
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 5/16"
  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch