3/4" Eyebolts

16 Results
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Rating: Non-load Rated
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Stainless Steel Swivel Eye Bolts -- 47634
from Jergens, Inc.

Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on OEM... [See More]

  • Inch: 3/4"
  • Units: Inch
  • Features: Swivel
  • Thread Size: 3/4-10 In
Swivel Eyebolts -- 47626
from Jergens, Inc.

Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on OEM... [See More]

  • Inch: 3/4"
  • Units: Inch
  • Features: Swivel
  • Thread Size: 3/4-10 In
EB Series U.S Thread Forged Eye Bolts
from DME Company

• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Material: Steel
Eye Bolt - Non Metric -- J94027
from Proto® Industrial Tools

SHOULDER TYPE. FORGED HEAT TREATED CARBON STEEL MATERIAL. 5.06 INCH. 5.06 LENGTH - DECIMAL. 2 INCH THREAD LENGTH. 3/4 INCH NOMINAL DIAMETER. UNC CLASS 2A THREAD SERIES. 10 TPI. ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD. 3/4 NOMINAL DIAMETER - FRACTIONAL. .75 NOMINAL DIAMETER - DECIMAL. 2.81 INCH... [See More]

  • Inch: 3/4"
  • Material: Hardened Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Shoulder Pattern Eyebolts -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"; 2"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.

Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Material: Steel
  • Rating: Non-load Rated
  • Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
Starpoint VRS-F 3/4" - 10 UNC -- 7103962
from RUD Chain, Inc.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]

  • Inch: 3/4"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Features: Swivel
Eye Bolt -- CHE-32 [CHE-32 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 3/4"
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Steel
3/4" BRONZE SWIVEL EYE BOLT SNAP -- 225B-3/4
from T. W. Evans Cordage

Bolt snap - swivel eye [See More]

  • Inch: 3/4"
  • Material: Bronze
  • Features: Swivel
Eye Bolt: 3/4-10 Thread x 3/4 Eye Dia. x 2 Thread Length -- 42955
from Te-Co, Inc.

Product Information. Black Oxide Finish. ASTM A311 Material. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Inch: 3/4"
  • Units: Inch
  • Rating: Non-load Rated
  • Threaded Length: 2
Eye Bolt -- CHE-82 [CHE-82 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 3/4"
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Steel
3/4" FIXED EYE BOLT SNAP -- 125-3/4
from T. W. Evans Cordage

Bolt snap - fixed eye - nickel plated [See More]

  • Inch: 3/4"
Plain Forged Eye Bolt: 3/4-10 Thread -- 43105
from Te-Co, Inc.

Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]

  • Inch: 3/4"
  • Special Eyebolt Type: Forged
  • Rating: Load Rated
  • Units: Inch
Eye Bolt -- EB-200 [EB-200 from Valtra, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 3/4"
  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Shoulder Forged Eye Bolt: 3/4-10 Thread -- 43205
from Te-Co, Inc.

Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]

  • Inch: 3/4"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch