Galvanized Eyebolts
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Rating: Non-load Rated
- Units: Inch; Metric
from RS Components, Ltd.
M12 X 140mm EYEBOLT GALV FORGED [See More]
- Finish: Galvanized
- Material: Galvanised metal
- Rating: Load Rated
- Units: Metric
from RS Components, Ltd.
M12 X 110mm EYEBOLT GALV FORGED [See More]
- Finish: Galvanized
- Material: Galvanised metal
- Rating: Load Rated
- Units: Metric
from RS Components, Ltd.
M10 SS COLLAR EYEBOLT DIN 580 [See More]
- Finish: Galvanized
- Material: Steel; Galvanised Steel
- Rating: Load Rated
- Units: Metric
from RS Components, Ltd.
Schneider Electric NSYSFEB Eye Bolt [See More]
- Finish: Galvanized
- Material: Cast Steel
- Rating: Load Rated
- Units: Metric
from RS Components, Ltd.
Eyebolt for lifting application,M16 [See More]
- Finish: Galvanized
- Material: Carbon steel
- Rating: Load Rated
- Units: Metric
from RS Components, Ltd.
Eyebolt for lifting application,M20 [See More]
- Finish: Galvanized
- Material: Carbon steel
- Rating: Load Rated
- Units: Metric
from RS Components, Ltd.
Eyebolt for lifting application,M30 [See More]
- Finish: Galvanized
- Material: Carbon steel
- Rating: Load Rated
- Units: Metric
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
- Material: Steel
- Rating: Non-load Rated
- Units: Inch; Metric
from Murphy Industrial Products Inc.
GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]
- Finish: Galvanized
- Special Eyebolt Type: Forged
- Rating: Load Rated
- Material: Steel
from Atkore International
STEEL MATERIAL. ELECTRO GALVANIZED FINISH. 3.86 INCH. 1 INCH THREAD LENGTH. 3/8 INCH NOMINAL DIAMETER. 610 LB CAPACITY. INCLUDES STUD [See More]
- Finish: Galvanized
- Material: Steel
- Rating: Load Rated
- Units: Inch
from Gray Tools Canada Inc.
SAE Shoulder Pattern Eyebolts - Galvanized [See More]
- Finish: Galvanized
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Units: Inch
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Finish: Galvanized; Galvanized
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Material: Steel
from Murphy Industrial Products Inc.
GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]
- Finish: Galvanized
- Special Eyebolt Type: Forged; Shoulder
- Rating: Load Rated
- Material: Steel
from Reid Supply
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]
- Finish: Galvanized; Galvanized
- Special Eyebolt Type: Shoulder
- Rating: Load Rated
- Material: Steel