M27 Eyebolts

4 Results
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 2.5 Ton -- 421100250050
from Certex UK

Sizes marked * are additional and proportional to the specification. Also available with UNC, UNF, BSF threads. The zinc plated on request. [See More]

  • Metric: M27
  • Units: Metric
  • Rating: Load Rated
  • Maximum Load: 2.76
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Rating: Non-load Rated
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Shoulder Pattern Eyebolts -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]

  • Metric: M6; M8; M10; M12; M14; M16; M18; M20; M24; M27; M30; M36
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Metric
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.

Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Metric: M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48
  • Material: Steel
  • Rating: Non-load Rated
  • Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated