1/4" Eyebolts

17 Results
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Rating: Non-load Rated
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.

Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Inch: 1/4"; # 16; # 18; 5/16"; # 20; 3 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Material: Steel
  • Rating: Non-load Rated
  • Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
Eye Bolt: 1/4-20 Thread x 3/16 Eye Dia. x 1-1/4 Thread Length -- 42931
from Te-Co, Inc.

Product Information. Black Oxide Finish. ASTM A311 Material. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Inch: 1/4"
  • Units: Inch
  • Rating: Non-load Rated
  • Threaded Length: 1.25
1/4-20 x 3" Open Eye Bolt, Zinc -- BOPEYE02003020Z
from NBS Corp.

Featuring a circular loop and compatible with finished hex nuts, NBS ’ open eye bolts are available from ¼ ” through 5/16 ” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Inch: 1/4"
  • Finish: Zinc Plated
  • Material: Steel
  • Units: Inch
Eye Bolt - Non Metric -- EEB3
from Ebinger Manufacturing Corp.

TURNED TYPE. 2 INCH. 2 LENGTH - DECIMAL. 2 LENGTH - FRACTIONAL. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. WITH HEX NUT. CROSS SECTION CIRCULAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 1/4"
  • Units: Inch
  • Finish: Zinc Plated
  • Threaded Length: 2
Eye Bolt - Non Metric -- 14X1EB
from Peco Fasteners, Inc.

TURNED EYE TYPE. ZINC CHROMATE FINISH. 1 INCH. 2 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 75 POUND CAPACITY. 9/16 INCH EYE INNER DIAMETER. SHANK LENGTH 7/8 INCH. WITH ZINC PLATED HEX NUT [See More]

  • Inch: 1/4"
  • Units: Inch
  • Special Eyebolt Type: Forged
Eye Bolt - Non Metric -- J94020
from Proto® Industrial Tools

SHOULDER TYPE. FORGED HEAT TREATED CARBON STEEL MATERIAL. 2.22 INCH. 2.22 LENGTH - DECIMAL. 1 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC CLASS 2A THREAD SERIES. 20 TPI. ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. 1.19 INCH... [See More]

  • Inch: 1/4"
  • Material: Hardened Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Shoulder Pattern Eyebolts -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"; 2"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Units: Inch
Starpoint VRS-F 1/4" - 20 UNC -- 7999105
from RUD Chain, Inc.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]

  • Inch: 1/4"; # 20
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Features: Swivel
Eye Bolt - Non Metric -- EB4
from L.H. Dottie Company

OPEN EYE TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 2 INCH. 7/8 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. 74 LB CAPACITY. 1/2 INCH EYE INNER DIAMETER. SHANK LENGTH 1 INCH. INCLUDES HEX NUT. SERIES EB MODEL [See More]

  • Inch: 1/4"
  • Finish: Zinc Plated
  • Material: Steel
  • Units: Inch
Eye Bolt -- BEB-1400 [BEB-1400 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 1/4"
  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
EB Series U.S Thread Forged Eye Bolts
from DME Company

• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"
  • Special Eyebolt Type: Forged; Shoulder
  • Rating: Load Rated
  • Material: Steel
Stainless Steel Latch Swing Bolt: 1/4-20 Thread x 1-1/4 Thread Length -- 43022
from Te-Co, Inc.

Product Information. Black Oxide Finish - steel only. Case Hardened - steel only. Material: 12L14 Steel or 303 Stainless Steel. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]

  • Inch: 1/4"
  • Material: Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Eye Bolt - Non Metric -- EEB6
from Ebinger Manufacturing Corp.

TURNED TYPE. 5 INCH. 5 LENGTH - DECIMAL. 5 LENGTH - FRACTIONAL. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. WITH HEX NUT. CROSS SECTION CIRCULAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 1/4"
  • Units: Inch
  • Finish: Zinc Plated
  • Threaded Length: 5
Eye Bolt -- CHE-1 [CHE-1 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 1/4"
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Steel
Eye Bolt -- CHE-109 [CHE-109 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 1/4"
  • Material: Stainless Steel; Stainless Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Eye Bolt -- EB-1 [EB-1 from Valtra, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Inch: 1/4"
  • Material: Steel
  • Special Eyebolt Type: Shoulder
  • Finish: Black Oxide; Black Oxide