Not Load Rated Eyebolts
from Certex UK
Certificates: This product is supplied with an EC declaration of conformity, upon request a certificate of basic raw material [See More]
- Rating: Non-load Rated
- Units: Metric
- Material: Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
- Metric: M8
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Rating: Non-load Rated
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
- Units: Inch; Metric
from Certex UK
Certificates: As standard a report of thorough examination is supplied, also upon request a basic raw material cert and EC declaration of conformity. [See More]
- Rating: Non-load Rated
- Maximum Load: 0.0772
- Material: Stainless Steel; Stainless steel AISI 316
- Weight: 0.1323
from Hardware House, LLC
50-6105 #208 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #208 - 1-3/8"Qty/Card: 6Small Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Te-Co, Inc.
Product Information. Black Oxide Finish. ASTM A311 Material. Thread Class 2A UNC. Special sizes quoted upon request. Metric sizes manufactured upon request. Many sizes conform to TCMAI standards [See More]
- Rating: Non-load Rated
- Inch: 1/2"
- Units: Inch
- Threaded Length: 1.5
from Carr Lane Manufacturing Co.
High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special. [See More]
- Rating: Non-load Rated
- Material: Steel
- Special Eyebolt Type: Screw Eyes
- Finish: Black Oxide
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Rating: Non-load Rated
- Finish: Black Oxide; Galvanized; Nickel Plated; Teflon Plated, Cadmium Plated
- Material: Steel
- Units: Inch; Metric
from Hardware House, LLC
50-6113 #210 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #210 - 1-1/4"Qty/Card: 8Small Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Carr Lane Manufacturing Co.
Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing [See More]
- Rating: Non-load Rated
- Material: Steel
- Special Eyebolt Type: Screw Eyes
- Finish: Black Oxide
from Hardware House, LLC
50-6170 #212 ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #212 - 1"Qty/Card: 10Small Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
50-7087 #0 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #0 - 2-7/8"Qty/Card: 2Large Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
50-7145 #106 MED ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #106 - 1-3/4"Qty/Card: 4Medium Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
50-7285 #2 LRG SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #2 - 3-1/4"Qty/Card: 2Large Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
50-7319 #4 LRG ZN SCREW EYEBright zinc plated finishSharp, deep, even threadActually draws the eye into the woodHolds strong once sealedTapered for easy entry into hardest woodSize = size number x overall eye lengthCardedSize: #4 - 2-1/4"Qty/Card: 3Large Eye [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
51-0420 3/8X2-3/16SS SCREW EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 3/8x 2-3/16"Qty/Pk: 10/Box [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
51-0479 1/4X3-3/4 SS LS EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 1/4x 3-3/4"Qty/Pk: 10/Box [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
51-0503 1/4X5 SS LAG SCREW EYEStainless steel lag screw eye boltsSharp, deep threads draw eye into woodTapered for easy entry into hardest woodWill work with ACQ lumberMeets or exceeds all ANSI standardsBulk packedItems sold by the each not boxSize: 1/4x 5"Qty/Pk: 10/Box [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Screw Eyes
from Hardware House, LLC
51-0636 1/4X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4x 2" [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Shoulder
from Hardware House, LLC
51-0727 3/16X1-1/2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 1-1/2" [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Shoulder
from Hardware House, LLC
51-0875 3/16X2 SS EYE BOLTStainless steel - will work with ACQ lumberNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16x 2" [See More]
- Rating: Non-load Rated
- Special Eyebolt Type: Shoulder