Zinc Plated Eyebolts

22 Results
Custom Eyebolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
  • Rating: Non-load Rated
  • Units: Inch; Metric
Eye Bolts -- 1876714 [4568000 from Rittal North America LLC]
from RS Components, Ltd.

PS4568 EYE BOLTS PK OF 4 FOR VX, TS, SE [See More]

  • Finish: Zinc Plated
  • Material: Steel; Steel
  • Rating: Load Rated
  • Units: Metric
Eye Bolts -- 275344
from RS Components, Ltd.

Lifting eyes, zinc plated, 3400N per eye [See More]

  • Finish: Zinc Plated
  • Material: Steel; Mild Steel
  • Rating: Load Rated
  • Units: Metric
Cargo Restraint -- ET-A/200
from Lowy Enterprises, Inc.

E-Track Fitting Spring Actuated [See More]

  • Finish: Zinc Plated
  • Inch: 2"
  • Material: Steel
  • Maximum Load: 2.25
Eye Bolt - Non Metric -- EEB1
from Ebinger Manufacturing Corp.

TURNED TYPE. 2 INCH. 2 LENGTH - DECIMAL. 2 LENGTH - FRACTIONAL. #10 NOMINAL DIAMETER. 24 TPI. #10 NOMINAL DIAMETER - FRACTIONAL. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. WITH HEX NUT. CROSS SECTION CIRCULAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER... [See More]

  • Finish: Zinc Plated
  • Thread Size: #10
  • Units: Inch
  • Threaded Length: 2
Eye Bolt -- BEB-400 [BEB-400 from Chicago Hardware & Fixture Company]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Zinc-Plated
  • Material: Carbon Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
#6 x 2" Eye Screw, Zinc, -- SEYE006020Z
from NBS Corp.

Featuring an enclosed circular loop, NBS ’ eye bolts are available in #6 diameter. All eye screws are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Finish: Zinc Plated
  • Material: Steel
  • Special Eyebolt Type: Screw Eyes
  • Units: Inch
Eye Bolt - Non Metric -- EB10
from L.H. Dottie Company

OPEN EYE TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 4 INCH. 1-1/2 INCH THREAD LENGTH. 3/8 INCH NOMINAL DIAMETER. 144 LB CAPACITY. 3/4 INCH EYE INNER DIAMETER. SHANK LENGTH 2-1/2 INCH. INCLUDES HEX NUT. SERIES EB MODEL [See More]

  • Finish: Zinc Plated
  • Units: Inch
  • Material: Steel
  • Inch: 3/8"
Straining Eyebolt
from TFC Ltd.

Dimensions: Inches. Material: Steel. Finish: Zinc & Clear [See More]

  • Finish: Zinc Plated
  • Units: Inch
  • Material: Steel
Eye Bolt - Non Metric -- 64024
from Minerallac Company

OPEN EYE TYPE. CARBON STEEL MATERIAL. ZINC PLATED FINISH. 7/8 INCH. 25/32 INCH THREAD LENGTH. 3/16 INCH NOMINAL DIAMETER. 24 TPI. 3/8 INCH EYE INNER DIAMETER. CIRCULAR CROSS SECTION SHAPE. OVERALL LENGTH 1-1/2 INCH. WITH HEX NUT. PACKAGING QUANTITY 100 PER BOX [See More]

  • Finish: Zinc Plated
  • Threaded Length: 0.7812
  • Material: Steel
  • Eye I.D.: 0.3750
Eye Bolt - Non Metric -- EEB6
from Ebinger Manufacturing Corp.

TURNED TYPE. 5 INCH. 5 LENGTH - DECIMAL. 5 LENGTH - FRACTIONAL. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. WITH HEX NUT. CROSS SECTION CIRCULAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Finish: Zinc Plated
  • Inch: 1/4"
  • Units: Inch
  • Threaded Length: 5
Eye Bolt -- FP-1 [FP-1 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Self-Colored Zinc-Plated
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Carbon Steel
1/4-20 x 3" Open Eye Bolt, Zinc -- BOPEYE02003020Z
from NBS Corp.

Featuring a circular loop and compatible with finished hex nuts, NBS ’ open eye bolts are available from ¼ ” through 5/16 ” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Finish: Zinc Plated
  • Units: Inch
  • Material: Steel
  • Inch: 1/4"
Eye Bolt - Non Metric -- 64132
from Minerallac Company

OPEN EYE TYPE. CARBON STEEL MATERIAL. ZINC PLATED FINISH. 2 INCH. 7/8 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 9/16 INCH EYE INNER DIAMETER. CIRCULAR CROSS SECTION SHAPE. SHANK LENGTH 1 INCH. INCLUDES HEX NUT. PACKAGING QUANTITY 30 PER BOX [See More]

  • Finish: Zinc Plated
  • Threaded Length: 0.8750
  • Material: Steel
  • Eye I.D.: 0.5625
Eye Bolt -- FP-200 [FP-200 from Ken Forging, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Self-Colored Zinc-Plated
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Carbon Steel
Eye Screw - Non Metric -- 66400
from Minerallac Company

PARTIALLY THREADED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3-3/16 INCH OVERALL LENGTH. #0 NOMINAL DIAMETER. 5/16 INCH WIRE DIAMETER. 13/16 INCH EYE DIAMETER. SHANK LENGTH 1-9/16 INCH. WIRE DIAMETER 0 GAUGE [See More]

  • Finish: Zinc Plated
  • Material: Steel
  • Special Eyebolt Type: Screw Eyes
  • Eye Thickness: 0.8125
Eye Bolt -- FS-1 [FS-1 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Self-Colored Zinc-Plated
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Carbon Steel
Eye Screw - Non Metric -- 66466
from Minerallac Company

PARTIALLY THREADED TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3-3/4 INCH OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. 1/2 INCH EYE DIAMETER. SHANK LENGTH 2-3/4 INCH [See More]

  • Finish: Zinc Plated
  • Material: Steel
  • Special Eyebolt Type: Screw Eyes
  • Eye Thickness: 0.5000
Eye Bolt -- FS-105 [FS-105 from Ken Forging, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Self-Colored Zinc-Plated
  • Material: Carbon Steel
  • Special Eyebolt Type: Shoulder
  • Units: Inch
Eye Bolt -- FS-200 [FS-200 from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Self-Colored Zinc-Plated
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Carbon Steel
Eye Bolt -- MEB-10
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Self-Colored Zinc-Plated
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Carbon Steel
Eye Bolt -- VRS-11 [VRS-11 from RUD Chain, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Finish: Zinc Plated; Pink Powder Coated;Zinc-Plated
  • Special Eyebolt Type: Shoulder
  • Rating: Load Rated
  • Material: Steel