Forged Eyebolts

17 Results
Eye Bolt Shoulder Type Machinery Crosby S-279 UNC WLL ton 0.7 -- 421100070210
from Certex UK

Working Load Limits shown are for in-line pull. Recommended for straight line pull. Fatigue rated at 11/2 times the Working Load Limit at 20,000 cycles. Standard bolts threaded UNC. [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Material: Hardened Steel; Forged Steel – Quenched & Tempered.
  • Rating: Load Rated
  • Units: Inch
Starpoint VRS-F M8 -- 8500911
from RUD Chain, Inc.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted. [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Features: Swivel
  • Rating: Load Rated
  • Material: Steel
Eye Bolt - Non Metric -- 12X10EB
from Peco Fasteners, Inc.

PLAIN TYPE. 10 INCH. 10 LENGTH - DECIMAL. 10 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. CROSS SECTION CIRCULAR. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM... [See More]

  • Special Eyebolt Type: Forged
  • Inch: 1/2"
  • Units: Inch
Plain Forged Eye Bolt: 1/2-13 Thread -- 43103
from Te-Co, Inc.

Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]

  • Special Eyebolt Type: Forged
  • Units: Inch
  • Rating: Load Rated
  • Inch: 1/2"
SAE Plain Pattern Eyebolts -- BP08
from Gray Tools Canada Inc.

SAE Plain Pattern Eyebolts [See More]

  • Special Eyebolt Type: Forged
  • Units: Inch
  • Rating: Load Rated
  • Maximum Load: 1.25E-4 to 0.0100
Shoulder Pattern Eyebolts -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to open. For... [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Units: Inch
  • Rating: Load Rated
  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 1 3/4"; 2"
Eyebolts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt. Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8 ” (M200)... [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Units: Inch; Metric
  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Thread Size: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
Eye Bolt -- FP-50SS [FP-50SS from Ken Forging, Inc.]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Units: Inch
  • Material: Stainless Steel; Stainless Steel
  • Inch: 3/8"
EB Series U.S Thread Forged Eye Bolts
from DME Company

• High Quality U. S. Forged Eye Bolts. • Shoulder Design Shows Full Engagement. • Huge Savings, Always in Stock! [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Material: Steel
  • Rating: Load Rated
  • Units: Inch
Eye Bolts
from Dyson Corporation (The)

Eye Bolts. When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. [See More]

  • Special Eyebolt Type: Forged
  • Material: Incoloy (optional feature); Monel (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Nitronic
  • Rating: Load Rated
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature)
Galvanized Regular Pattern Eye Bolts
from Murphy Industrial Products Inc.

GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]

  • Special Eyebolt Type: Forged
  • Material: Steel
  • Rating: Load Rated
  • Finish: Galvanized
Shoulder Forged Eye Bolt: 1/2-13 Thread -- 43203
from Te-Co, Inc.

Product Information. Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts. [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Units: Inch
  • Rating: Load Rated
  • Inch: 1/2"
Eye Bolt -- FP-5SS [FP-5SS from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Units: Inch
  • Material: Stainless Steel; Stainless Steel
  • Inch: 1/2"
Galvanized Shoulder Pattern Eye Bolts
from Murphy Industrial Products Inc.

GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Material: Steel
  • Rating: Load Rated
  • Finish: Galvanized
Super Forged Eyebolt: 1-1/2-3.5 Coil Thread, Rated Load: 10,000 lbs. -- AK48660
from Te-Co, Inc.

Product Information. Aircraft quality "chrome moly". Certified heat treatment. 100% magnetic particle inspected. Galvanized for outdoor use. A "rugged" eyebolt that is designed for lifting. Note: Rated Capacity is for STRAIGHT LIFTS - angle lifts should be avoided. [See More]

  • Special Eyebolt Type: Forged
  • Inch: 1 1/2"
  • Units: Inch
Eye Bolt -- FS-20SS [FS-20SS from G.L. Huyett]
from Reid Supply

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist... [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Material: Stainless Steel; Stainless Steel
  • Rating: Load Rated
  • Units: Inch
Machinery Eye Bolts
from Murphy Industrial Products Inc.

Forged carbon steel, quenched and tempered, self-colored. [See More]

  • Special Eyebolt Type: Forged; Shoulder
  • Material: Hardened Steel
  • Rating: Load Rated
  • Units: Inch