TUV Transformers
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Standards: CSA; UL; TUV; VDE
- Other Transformer Types / Applications: Single Phase Transformer
- Category: Power
- Mounting: PCB/SMD
from Toroid Corp. of Maryland
Optional NEMA enclosure with or without fuse, receptacle, line cord, plug [See More]
- Standards: CSA; IEC; UL; TUV
- Other Transformer Types / Applications: Isolation
- Category: Signal
- Mounting: Chassis (optional feature); Dish/Disk (optional feature)
from Powertronix Inc.
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]
- Standards: RoHS; ANSI; CSA; TUV
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Category: Power
- Mounting: Floor, Cart, Customizable Mounting
from Tamura Corporation of America
bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]
- Standards: RoHS; CSA; UL; TUV
- Other Transformer Types / Applications: Power Transformer
- Category: Power
- Mounting: PCB/SMD
from Powertronix Inc.
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Category: Power
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Category: Power
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Category: Power
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Standards: RoHS; ANSI; CSA; IEC; TUV
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Category: Power
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting