RF Transformer Transformers
from Qorvo
Qorvo's LF-412 is a 0.01 - 25MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications are: interstage coupling, phase detection, voltage/current step up/step down, and pulse... [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 10000 to 2.50E7
- Category: Signal
from Coilcraft, Inc.
The smallest RF transformers available. Available in both 1:1, 1.5:1 and 2:1 versions. 1812 size ferrite body with a ceramic base. Jacketed with a high temp material that creates a flat top for auto insertion. Typical applications are as impedance or isolation transformer. Can also be used for... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: Step-Down Transformer
- Category: Signal
- Operating Frequency: 300000 to 4.75E8
from Qorvo
Balun designed to be used at the input Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 4.50E7 to 1.79E9
- Category: Signal
- Standards: RoHS
from Coilcraft, Inc.
Very wide 3 dB bandwidth: 0.1 MHz to 3.5 GHz. 250 mA max current rating, 1/4 Watt RF input power rating. RoHS-compliant. 260 °C compatible. Tin-silver-copper over silver-platinum-glass frit terminations. COTS Plus tin-lead terminations available [See More]
- Other Transformer Types / Applications: RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: Step-Down Transformer
- Category: Signal
- Operating Frequency: 300000 to 4.75E8
from Qorvo
Balun designed to be used at the output Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 4.50E7 to 1.79E9
- Category: Signal
- Standards: RoHS
from Coilcraft, Inc.
Smallest wideband transformer – 2.2 × 1.45 mm footprint, 1.5 mm high. Typical applications are as impedance or isolation transformer. Can also be used in SEPIC applications and as common mode chokes. 250 Vrms, one minute interwinding isolation; 1/4 Watt RF input power rating. [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 125
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:0.25 CORE & WIRE Transformer, 2 - 1100 MHz, 50/12.5 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: Step-Down Transformer
- Category: Signal
- Operating Frequency: 2.00E6 to 1.10E9
from Qorvo
The QPP0025 Balun is designed for applications that require small, low-cost, and high reliable surface mount components. [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 5.00E6 to 1.22E9
- Category: Signal
- Standards: RoHS
from Coilcraft, Inc.
Small wideband transformer – 3.3 × 2.3 mm footprint, 1.5 mm high. Typical applications are as impedance or isolation transformer. Can also be used in SEPIC applications and as common mode chokes. 250 Vrms, one minute interwinding isolation; 1/4 Watt RF input power rating. RoHS-compliant,... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
Mini-Circuits ’ SERT4-2HP-50W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1/4 for applications from 20 to 600 MHz. The transformer is capable of handling RF input power up to 50W and provides very low insertion loss (0.4 dB) as well as excellent... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: Step-Down Transformer
- Category: Signal
- Operating Frequency: 2.00E7 to 6.00E8
from Qorvo
Transformer is designed to be used at the output when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260 °C lead-free soldering & RoHS compliant. [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 4.50E7 to 1.79E9
- Category: Signal
- Standards: RoHS
from Coilcraft, Inc.
Available in 1, 1.5, 2, 4 and 16 to 1 versions. Tapped or untapped configurations. 300 V interwinding isolation; 1/4 Watt input RF power rating. Typical applications are as impedance or isolation transformer. Can also be used for balanced to unbalanced (balun) conversion. RoHS compliant. 260 °C... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
Mini-Circuits ’ TXA4-512HP+ is a high-power, surface-mount balanced transmission line transformer supporting applications from 30 to 512 MHz. This model provides a primary/secondary impedance ratio of 1/4 and RF input power handling up to 5 W. The transformer is constructed on printed wire... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: Step-Down Transformer
- Category: Signal
- Operating Frequency: 3.00E7 to 5.12E8
from Coilcraft, Inc.
Developed for Analog Devices D/A High-Speed Converters. 400 Vrms primary to secondary isolation. 250 mA maximum current rating. Tapped secondary [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Temperature: -20 to 85
from Coilcraft, Inc.
Wide frequency range: 0.26 MHz to 1 GHz. 250 mA max current rating. Applications include impedance matching, voltage or current transformation, DC isolation, balanced/unbalanced mixing, matching, power splitting, coupling and signal inversion [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Temperature: -20 to 85
from Coilcraft, Inc.
Surface Mount and Through Hole versions. 500 Vrms, one minute interwinding isolation (hipot). 250 mA max current rating; 1/4 Watt RF input power. For a smaller package size, see our PWB Series [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.004 - 300 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Temperature: -20 to 85
from Coilcraft, Inc.
Available in 1, 1.5, 2, 4 and 16 to 1 versions. Tapped or untapped configurations. Footprint comparable to Mini-Circuits TT Series. Low profile, flat top ceramic case for reliable pick and place mounting. 400 V isolation; 1/4 Watt input RF power rating. Typical applications are as impedance or... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.015 - 100 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Temperature: -20 to 85
from Coilcraft, Inc.
3 dB bandwidth: 1 MHz to 8.5 GHz. 1/4 Watt RF input power. 250 mA max current rating. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Need parts for space, military or other critical applications?. See Coilcraft ST440RFU Series [See More]
- Other Transformer Types / Applications: RF
- Operating Temperature: -40 to 125
- Cooling Method: Air
- Standards: RoHS; MIL-STD
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.05 - 200 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Temperature: -55 to 100
from Coilcraft, Inc.
For a smaller package size see WBC Series). Also available in a through hole version. Available in a variety of impedance ratios. Tapped or untapped configurations. 250 mA max current rating, 1/4 Watt RF input power rating. 500 Vrms, one minute isolation (hipot), primary to secondary. Custom... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 150000 to 4.00E8
from Coilcraft, Inc.
Also available in a surface mount version. Available in a variety of impedance ratios. Tapped or untapped configurations. 250 mA max current rating, 1/4 Watt RF input power rating. 500 Vrms, one minute isolation (hipot), primary to secondary. Custom versions available [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:1 CORE & WIRE Transformer, 0.3 - 400 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Temperature: -20 to 85
from Coilcraft, Inc.
Surface mount and through hole versions. 500 V interwinding isolation, 1/4 Watt RF input power. 250 mA max current rating. For a smaller package size, see our PWB Series [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
Mini-Circuits ’ TCM1-382WX+ is a surface-mount, transmission line, core and wire transformer covering a very wide frequency range, specified from 0.5 to 3800 MHz and usable from 0.2 to 3800 MHz. The transformer provides a 1:1 impedance ratio with low insertion loss, excellent flatness, as well... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 500000 to 3.80E9
from Coilcraft, Inc.
Tapped or untapped configurations. 250 mA max current rating. 300 Vrms interwinding isolation. 1/4 Watt RF input power rating. Custom versions available. Typical applications are as impedance or isolation transformer. Can also be used for balanced to unbalanced (balun) conversion. AEC-Q200 Grade 3 (... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS; MIL-STD
from Mini-Circuits
1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 1.50E6 to 5.00E8
from Coilcraft, Inc.
300 Vrms interwinding isolation. 1/4 Watt RF input power. 250 mA max current rating. AEC-Q200 Grade 1 ( –40 °C to +125 °C) [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 125
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
1:1 CORE & WIRE Transformer, 10 - 1800 MHz, 75 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 1.00E7 to 1.80E9
from Coilcraft, Inc.
Transformers // Wideband-RF-Transformers // ZB120x // ZB1201-CE [See More]
- Other Transformer Types / Applications: RF
- Operating Temperature: -40 to 125
- Cooling Method: Air
- Standards: RoHS
from Mini-Circuits
Mini-Circuits ’ TRS1-23-75+ is a balanced-to-unbalanced 75 Ω transmission line transformer, 0.2x0.2x0.2 ” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 1.00E7 to 2.20E9
from Mini-Circuits
Mini-Circuits ’ SCTX1-83-2W+ is a surface-mount transmission line transformer (core and Semi-Rigid cable) covering a very wide frequency range from 10 to 8000 MHz. The transformer provides low insertion loss with excellent phase and amplitude performance. Featuring core and cable construction... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 1.00E7 to 8.00E9
from Mini-Circuits
The TRC1-1K122-75+ is a 75 Ω surface mount transmission line transformer with a 1:1 secondary/primary impedance ratio covering the 20 to 1250 MHz band, meeting bandwidth requirements for DOCSIS ® 3.1 compliant systems and equipment, among other applications. This model handles RF input... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 2.00E7 to 1.25E9
from Mini-Circuits
Mini-Circuits ’ SYTX1-52HP-15W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:1, covering the 20 to 520 MHz band. With proper heat sinking, the transformer is capable handling RF input power up to 15W and DC current up to 30mA. It provides low... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 2.00E7 to 5.20E8
from Mini-Circuits
Mini-Circuits ’ TTC1-33W-75+ is a tiny surface-mount transmission line core and wire transformer covering a very wide frequency range from 30 to 3000 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent common mode rejection performance. [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 3.00E7 to 3.00E9
from Mini-Circuits
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 3.50E8 to 1.50E9
from Mini-Circuits
Mini-Circuits ’ RTX1-182-75+ is a 75 Ω surface-mount transmission line transformer covering a wide frequency range from 45 to 1800 MHz. The transformer provides low insertion loss. It achieves low phase and amplitude unbalance and excellent input return loss performance. Featuring core... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 4.50E7 to 1.80E9
from Mini-Circuits
Mini-Circuits ’ TC1-182T-75H+ is a 75 Ω surface-mount transmission line transformer covering a wide range of applications from 5 to 1800 MHz. The transformer provides input power handling up to 2 watts, low insertion loss, good input return loss and low amplitude and phase unbalance. [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 5.00E6 to 1.80E9
from Mini-Circuits
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50 Ω [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 6.00E8 to 1.10E9
from Mini-Circuits
Mini-Circuits ’ TCW1-133+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:1, covering a variety of wireless communications applications from 8 to 13 GHz. This model provides low insertion loss, low phase unbalance (relative to 180 °), low amplitude unbalance, and RF... [See More]
- Other Transformer Types / Applications: RF
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 8.00E9 to 1.30E10
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Other Transformer Types / Applications: RF
- Category: Signal
from Frontier Electronics Corp.
Frontier's series of chip baluns are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. EIA 0603 ~ 0805 case sizes. 50 Ω/50 Ω 50 Ω/100 Ω 50 Ω/200 Ω. Frequency range: 869MHz ~ 5800MHz. LTCC... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: Chip Transformer
- Category: Signal
- Operating Frequency: 8.69E8 to 5.80E9
from Vanguard Electronics
Pulse Transformer. Thru-hole [See More]
- Other Transformer Types / Applications: RF
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon request. [See More]
- Other Transformer Types / Applications: Electronics; High Frequency Transformer; Constant Voltage Transformer (CVT); Power Transformer; RF; Single Phase Transformer
- Cooling Method: Air
- Category: Power; Signal
- Winding Turns: Step-Up Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 4.70E8 to 8.60E8
from Coilcraft CPS
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. [See More]
- Other Transformer Types / Applications: RF
- Cooling Method: Air
- Category: Signal
- Mounting: PCB/SMD
from Picosecond Pulse Labs, Inc.
Features. 15 ps Risetime. 23 GHz Bandwidth. 1:1 Turns Ratio. Applications. High-speed Pulse Testing. RF and Microwave. General Lab Use. The Picosecond Advantage: The Model 5100 Inverting Transformer is probably the world ’s fastest pulse inverting transformer.Description: Its risetime is 15... [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 200000 to 2.00E10
- Category: Signal
from JFW Industries, Inc.
One of JFW's most popular lines of RF test accessories is our series of impedance matching pads. Because of our vast RF experience, we can match almost any transmission lines while preserving signal integrity with low VSWR. Here are some of our proven capabilities... Impedance matching pads with... [See More]
- Other Transformer Types / Applications: Impedance Matching Transformer; RF; Impedance Matching Pad
- Operating Frequency: 0.0 to 1.00E9
- Category: Signal
- Operating Temperature: -20 to 85
from Datatronics™
Feature. Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0. Size: 3.81mm x 3.81mm x 2.79mm. [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 500000 to 1.50E9
from Premier Magnetics, Inc.
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications. Impedance Levels from 12.5 to 800 Ohms. Frequency Range 10 KHz to 500 MHz. Low Insertion Loss, 500Vrms Isolation. 6-Pin DIP & Gull Wing Packages [See More]
- Other Transformer Types / Applications: RF; Telecom
- Winding Turns: One to One
- Category: Signal
- Mounting: PCB/SMD
from Emhiser Research, Inc.
Features. Surface Mount. Low Cost [See More]
- Other Transformer Types / Applications: Interface; RF
- Operating Frequency: 7.00E6 to 1.20E7
- Category: Signal
- Operating Temperature: 0 to 85
from Trigon Components, Inc.
SERIES. YLT-1. DESCRIPTION. 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Pulse Electronics Corporation
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support... [See More]
- Other Transformer Types / Applications: RF
- Operating Temperature: 0 to 70
- Category: Signal
- Standards: RoHS
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: Chip Transformer
- Category: Signal
- Operating Frequency: 3.00E6 to 2.00E9
from Vanguard Electronics
Pulse Transformer. SMT [See More]
- Other Transformer Types / Applications: RF
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 50K Hz - 250K Hz. Custom specifications can be achived upon request. [See More]
- Other Transformer Types / Applications: Electronics; High Frequency Transformer; Constant Voltage Transformer (CVT); Power Transformer; RF; Single Phase Transformer
- Cooling Method: Air
- Category: Power; Signal
- Winding Turns: Step-Up Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.00E8 to 1.00E9
from Coilcraft CPS
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Tin-lead terminations for the best possible board adhesion [See More]
- Other Transformer Types / Applications: RF
- Cooling Method: Air
- Category: Signal
- Mounting: PCB/SMD
from Picosecond Pulse Labs, Inc.
Features. Amplitude Matched. to ± 0.1 dB typical. Phase Matched. to ± 0.5 degrees typical. 3dB Frequency of 6.5 GHz typical. Applications. Differential Signal Conversion for ADC Front Ends. Conversion of Differential Signals for Use with Single-ended Test Equipment. The Picosecond... [See More]
- Other Transformer Types / Applications: Balun; RF
- Operating Frequency: 4.00E6 to 6.50E9
- Category: Signal
from JFW Industries, Inc.
JFW's low loss impedance matching transformers are designed for precision measurement in today's broadband RF industry. To keep up with that ever changing requirement, we have developed a wide range of impedance matching transformers. Our impedance matching transformers are highlighted by the... [See More]
- Other Transformer Types / Applications: Impedance Matching Transformer; RF
- Operating Frequency: 500000 to 6.00E8
- Category: Signal
- Operating Temperature: -20 to 85
from Datatronics™
Feature. Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm. [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 50000 to 1.50E8
from Emhiser Research, Inc.
Features. RF Shielded. Low Cost [See More]
- Other Transformer Types / Applications: Interface; RF
- Operating Frequency: 7.00E6 to 1.20E7
- Category: Signal
- Operating Temperature: 0 to 85
from Trigon Components, Inc.
SERIES. YLT-2. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. -... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E7 to 1.00E9
from Vanguard Electronics
Pulse Transformer. Thru-Hole, Molded [See More]
- Other Transformer Types / Applications: RF
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 7K Hz - 30K Hz. Custom specifications can be achived upon request. [See More]
- Other Transformer Types / Applications: Electronics; High Frequency Transformer; High Voltage Transformer; Constant Voltage Transformer (CVT); Power Transformer; RF; Single Phase Transformer
- Cooling Method: Air
- Category: Power; Signal
- Winding Turns: Step-Up Transformer
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.00E8 to 1.00E9
from Coilcraft CPS
■ Miniature wideband transformer: 4.19 × 2.92 × 2.3 mm high. ■ 300 Vrms interwinding isolation. ■ 250 mA max current rating [See More]
- Other Transformer Types / Applications: RF
- Cooling Method: Air
- Category: Signal
- Mounting: PCB/SMD
from Datatronics™
Feature. Designed for use in Wideband RF Applications. Frequency Range 4.5 to 800MHz bandwidth. Excellent Insertion Loss. Operating Temperature Range -40C to +85C. Designed to meet UL94-V0. Size: 6.4mm x 5.1mm x 3.4mm. [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 4.50E6 to 8.00E8
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- Other Transformer Types / Applications: Interface; RF
- Operating Frequency: 1.00E7 to 1.00E8
- Category: Signal
- Operating Temperature: 0 to 85
from Trigon Components, Inc.
SERIES. YLT-3. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules SOIC Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Industry Standard Connector Foot Print. - Optional Pin-Outs. - RoHS peak reflow... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E7
from Vanguard Electronics
Pulse Transformer. SMT, Molded [See More]
- Other Transformer Types / Applications: RF
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.00E8 to 1.00E9
from Coilcraft CPS
#9632; Miniature wideband transformer: 4 mm square 3 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Passes NASA low outgassing specifications. ■ Leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the... [See More]
- Other Transformer Types / Applications: RF
- Cooling Method: Air
- Category: Signal
- Mounting: PCB/SMD
from Trigon Components, Inc.
Single Port Transformer [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from ITG Electronics, Inc.
SMD Balun RF Transformer [See More]
- Other Transformer Types / Applications: RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.00E6 to 8.00E8
from Vanguard Electronics
Wideband Impedance-Matching - 250 mW. SMT, Molded [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 500000 to 3.90E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.40E9 to 1.60E9
from Coilcraft CPS
■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high. ■ Passes NASA low outgassing specifications. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating. ■ Tin-lead terminations for the best possible board adhesion [See More]
- Other Transformer Types / Applications: RF
- Cooling Method: Air
- Category: Signal
- Mounting: PCB/SMD
from Trigon Components, Inc.
SERIES. YLTG. DESCRIPTION. 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optimum Performance. - Industrial... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6 to 1.00E8
from Vanguard Electronics
Wideband Impedance-Matching - 100 mW. SMT, Molded [See More]
- Other Transformer Types / Applications: RF
- Operating Frequency: 900000 to 3.60E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.50E9 to 1.90E9
from Coilcraft CPS
■ Miniature wideband transformer: 4 mm square 3 mm high. ■ 300 V interwinding isolation, 1/4 Watt RF input power. ■ 250 mA max current rating [See More]
- Other Transformer Types / Applications: RF
- Cooling Method: Air
- Category: Signal
- Mounting: PCB/SMD
from Trigon Components, Inc.
SERIES. YLTP. DESCRIPTION. Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - PoE Compatible. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6 to 1.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 2.30E9 to 2.70E9
from Trigon Components, Inc.
SERIES. YLT-4. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optional Pin-Outs. - Surface Mount. - Cost Effective. - Optimum Performance. -... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.80E9 to 2.50E9
from Trigon Components, Inc.
SERIES. YLT-5. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optional Pin-Outs. [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.80E9 to 2.50E9
from Trigon Components, Inc.
SERIES. YLT-6. DESCRIPTION. 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Quad Port Configuration. - Surface Mount. - Optional Pin-Outs. - Industrial... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.50E8 to 9.15E8
from Trigon Components, Inc.
SERIES. YPM4G. DESCRIPTION. Transfomer 10/100/1000 Base-T Module Quad-Port. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 °C to +70 °C. PACKAGE. SMD. FEATURE. - Meet IEEE802.3u and ANXI X3.263 standards. - Quad port configuration. - Optimum performance [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6 to 2.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.50E7 to 1.30E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 2.00E8 to 5.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 2.00E8 to 2.50E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 3.00E8 to 1.00E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 3.00E8 to 2.20E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 3.00E8 to 2.20E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 4.00E8 to 3.00E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 9.50E8 to 2.15E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 2.00E8 to 5.00E8
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.00E8 to 1.00E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 8.00E8 to 2.60E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.40E9 to 1.60E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 2.30E9 to 2.60E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 2.30E9 to 2.70E9
from Anaren, Inc.
Welcome to our Xinger ®-brand Balun Transformers product line. Our Xinger ®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer higher... [See More]
- Other Transformer Types / Applications: Balun; RF
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 3.10E9 to 5.00E9