CSA Transformers

121 Results
LAN Ethernet Transformers -- 1353813 [7490140112 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 7490140112 [See More]

  • Standards: RoHS; CSA; UL; As/nzs 60950.1, csa 60950-1, en 60950-1, iec 60601-1:2006, iec 60950-1, ieee 802.3, ul 60950-1
  • Mounting: Surface mount
  • Category: Signal
  • Operating Temperature: -40
Audio Transformers -- MT7212-ND [TTC-5028 from Tamura Corporation of America]
from DigiKey

600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]

  • Standards: RoHS; CSA; UL
  • Other Transformer Types / Applications: Audio
  • Category: Signal
  • Mounting: Chip Transformer
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use -- No.62043878896
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
PC Mount World Series™ Power Transformers -- VPP10-1000
from Triad Magnetics

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each... [See More]

  • Standards: CSA; UL; CSA IEC TUV UL
  • Other Transformer Types / Applications: Isolation
  • Category: Power
  • Mounting: PCB/SMD
Industrial Cased Single Phase Transformers
from Majestic Transformer Co.

Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66 if required, usually... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Single Phase Transformer
  • Category: Power
Audio Transformers -- MT7235-ND [TTC-5019 from Tamura Corporation of America]
from DigiKey

600 Impedance Primary Ohms 260 Impedance Secondary Ohms 1:1 Audio Transformer 200Hz ~ 4kHz Through Hole [See More]

  • Standards: RoHS; CSA; UL
  • Other Transformer Types / Applications: Audio
  • Category: Signal
  • Mounting: Chip Transformer
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits -- No.62043878899
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Audio Transformers -- MT7236-ND [TTC-5020 from Tamura Corporation of America]
from DigiKey

600 Impedance Primary Ohms 301 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole [See More]

  • Standards: RoHS; CSA; UL
  • Other Transformer Types / Applications: Audio
  • Category: Signal
  • Mounting: Chip Transformer
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry -- No.62043878897
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification -- No.1601487372016
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA -- No.1601689676585
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA -- No.62043878898
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment -- No.1601678722953
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ul transformer 1000kva [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 -- No.1601676467729
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 [See More]

  • Standards: RoHS; ANSI; CSA; IEC; UL; CE
  • Cooling Method: Air; Natural cooling
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
18kVA 18kW 4U Step-Down Isolation Transformer - Converts 208/240V 60Hz (Source) to 120/240V split phase (Load) -- SU20KXFMRT4U
from Tripp Lite by Eaton

Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in 4 post racks with included... [See More]

  • Standards: RoHS; CSA; UL
  • Winding Turns: Step-Down Transformer
  • Other Transformer Types / Applications: Isolation
  • Mounting: Rack/Tower (2U)
Distribution Transformers
from Schaffner EMC Inc.

Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications. Our products are installed in traction power... [See More]

  • Standards: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
  • Cooling Method: Cooling Methods: AN, AF, WD
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer
Low Voltage Lighting Transformer -- ETB10-BL
from Juno Lighting Group

ELECTRONIC TYPE. 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE. ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 50 TO 100 VA POWER RATING. BLACK ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. ALFA[T], JUNO[R] BRAND. WITH 5 FT REMOTE MOUNT [See More]

  • Standards: CSA; UL
  • Input Voltage: 120
  • Category: Power
  • Output Voltage: 12
AC to AC Transformer -- T*HN60
from Astrodyne Corporation

For medical & information technology uses, continuous duty, SELV output [See More]

  • Standards: RoHS; CSA; UL; EN, CE
  • Mounting: Wall Plug-In
  • Category: Power
  • Input Voltage: 240
3 Flange Power Transformer -- 3FD-210
from Tamura Corporation of America

bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]

  • Standards: RoHS; CSA; UL
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: PCB/SMD
Appliance Transformer: Group C - Primary Volts - 200/220/240 Secondary Volts - 115, 50/60Hz - 6' (1.8 meter) Primary cord and secondary receptacle
from Acme Electric Corp. / Power Distribution Products

The transformers in the section are autotransformers designed to change a wide range of voltages to the standard motor voltages for domestic appliances, air conditioners and related equipment. Correcting high or low supply voltage conditions to match the voltage requirements of appliances and... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Power Transformer
5,13 Eliminator™
from Mirus International, Inc.

A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. [See More]

  • Standards: CSA; UL; CE
  • Other Transformer Types / Applications: Autotransformer; Phase Shifting Autotransformer
  • Category: Power
  • Input Voltage: 600
Encapsulated Control Transformer -- AT120A1004
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT/PLATE/CLAMP/PANEL MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27... [See More]

  • Standards: CSA; UL; NEC
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Standards: CSA; UL; VDE
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Winding Turns: Step-Down Transformer
Class 2 Transformer, CA Series
from Standex-Meder Electronics

Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V 60Hz primary models or 240V 50/60Hz primary models. Combination screw / .25 ″ male... [See More]

  • Standards: CSA; UL
  • Input Voltage: 120 to 240
  • Category: Power
Industrial Control Transformers -- "C" Transformers
from OMEGA Engineering, Inc.

Transformers provide stepped down voltages to machine tool control devices enabling control circuits to be isolated from all power and lighting circuits. This allows the use of grounded or ungrounded circuits that are independent of the power or lighting grounds; greater safety is afforded the... [See More]

  • Standards: CSA; UL
  • Winding Turns: Step-Down Transformer
  • Category: Power
  • Mounting: Chassis
P0329 - Wall Transformer - US / Canada -- P0329
from Embedded Data Systems

This AC to DC wall transformer is for use with our HA7Net and Thermochron Server within the US and Canada. [See More]

  • Standards: CSA; UL
  • Input Voltage: 120
  • Category: Power
  • Output Voltage: 9
CSD Series -- CSD 1-050
from Cramer Coil and Transformer Co., Inc.

Efficient, Economical. Frequencies 10 kHz to 1 mHz. Isolation to 3,750 VRMS. UL, CSA, VDE, IEC Compatible. UL Class 130(B) Insulation. Lead Time: Stock to 6 Weeks [See More]

  • Standards: CSA; IEC; UL; VDE
  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
Auto Transformer -- T2527031
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 7.37 INCH. 19.25 INCH. 15.21 INCH. 50/60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 2 ENCLOSURE. 15/12 KVA POWER RATING. 600/480 VAC PRIMARY VOLTAGE. 480/380 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING TYPE... [See More]

  • Standards: CSA; UL
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Autotransformer
  • Input Voltage: 480 to 600
Single Phase Transformer -- 6PC 6LP Series
from Abbott Technologies, Inc.

P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]

  • Standards: CSA; UL; TUV; VDE
  • Other Transformer Types / Applications: Single Phase Transformer
  • Category: Power
  • Mounting: PCB/SMD
Auto Transformer
from Powertronix Inc.

Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]

  • Standards: RoHS; CSA; UL
  • Other Transformer Types / Applications: Autotransformer; Single Phase Transformer
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Signaling Device Transformer -- TA1245Y-50
from NSI Industries LLC

HEAVY DUTY TYPE. 2.5 INCH L X 2.187 INCH W X 3.25 INCH H SIZE. 60 HZ FREQUENCY RATING. UL, CSA APPROVAL. SCREW MOUNTING. 50 VA POWER RATING. 120/208/240 VAC PRIMARY VOLTAGE. 24 VAC SECONDARY VOLTAGE. 1 TAP(S) [See More]

  • Standards: CSA; UL
  • Mounting: Chassis
  • Category: Signal
  • Operating Frequency: 60
BK Transformer 600V/480V/240V/380V/220V/110V -- BKPT005
from Dongguan Yili Electronics Co., Ltd.

We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]

  • Standards: CSA; ETL (UL5808 & CSA C22.2#66.1), CE(EN61558-2-4)
  • Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Input Voltage: 100 to 690
Drive Duty Dry Type Transformers
from Neeltran, Inc.

Neeltran designs and manufactures its own rectifier-transformers and rectifiers in the same facility. This ability allows us to understand harmonics and losses very well. It also gives our designers the experience to design a high quality custom unit. [See More]

  • Standards: ANSI; CSA; IEC; IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Rectifier Transformer
10/100 Base-TX Isolation Transformer -- PM-8535
from Premier Magnetics, Inc.

Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]

  • Standards: CSA; IEC; UL
  • Other Transformer Types / Applications: Isolation; Telecom
  • Category: Signal
  • Mounting: PCB/SMD
Isolator Series Dual-Voltage 115/230V 1000W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 8 C13 Outlets -- IS1000HGDV
from Tripp Lite by Eaton

The IS1000HGDV Isolator ® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Standards: ANSI; CSA; IEC
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Isolation; Medical Transformer
  • Input Voltage: 115 to 230
High Efficiency Transformer
from Schaffner EMC Inc.

Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption would result in... [See More]

  • Standards: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
  • Cooling Method: Cooling Methods: AN, AF, WD
  • Category: Power
  • Power Rating (VA): 1.00E7
Low Voltage Lighting Transformer -- ETB10L-BL
from Juno Lighting Group

ELECTRONIC TYPE. 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE. ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 50 TO 100 VA POWER RATING. BLACK ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. ALFA[T], JUNO[R] BRAND. WITH CORD AND PLUG, INLINE MOUNT [See More]

  • Standards: CSA; UL
  • Input Voltage: 120
  • Category: Power
  • Output Voltage: 12
Laminated Power Transformer -- PL10-10-130B
from Tamura Corporation of America

bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]

  • Standards: RoHS; CSA; UL; TUV
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: PCB/SMD
Buck-Boost Transformers: Group I - 120/240 Primary Volts - 12/24 Secondary Volts - 60Hz
from Acme Electric Corp. / Power Distribution Products

Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a 208 volt supply line. [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Buck-Boost Transformers; Power Transformer
Drive Tamer™
from Mirus International, Inc.

Designed to replace standard drive isolation transformers, the Drive Tamer ™ is built to not only withstand the harsh harmonic environment produced by Variable Frequency Drives (VFD) but to also induce cancellation of harmonics upstream and thereby reduce voltage distortion throughout the... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Isolation; Drive Isolation Transformer
  • Category: Power
  • Input Voltage: 600
Encapsulated Control Transformer -- AT140A1018
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA, NEC CLASS 2 APPROVAL. FOOT/PANEL/PLATE/CLAMP MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27 VOLT... [See More]

  • Standards: CSA; UL; UL, CSA, NEC Class 2
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Y23 Standard Range Toroidal Transformer -- Avel Y236000
from Avel Lindberg, Inc.

AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Winding Turns: Step-Down Transformer
Class 2 Transformer, FPS Series
from Standex-Meder Electronics

FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code plugs into any North American standard duplex receptacle CSA (NRTL/C)... [See More]

  • Standards: CSA; UL
  • Category: Power
CSM Series -- CSM 1306
from Cramer Coil and Transformer Co., Inc.

Custom Winding Configurations. Industry Standard Pin-Outs. Common Construction Materials. UL, CSA, VDE, IEC Compatible. UL Class 130(B) Insulation. Lead Time 2 to 6 Week [See More]

  • Standards: CSA; IEC; UL; VDE
  • Power Rating (VA): 10
Auto Transformer -- T253063
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 5.13 INCH. 5.5 INCH. 11.62 INCH. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 3R ENCLOSURE. 3 KVA POWER RATING. 240 VAC PRIMARY VOLTAGE. 120/240 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING TYPE WALL. DESIGN... [See More]

  • Standards: CSA; UL
  • Operating Frequency: 60
  • Other Transformer Types / Applications: Autotransformer
  • Input Voltage: 240
Isolation Station -- FLEX Series
from Powertronix Inc.

Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]

  • Standards: RoHS; ANSI; CSA; TUV
  • Other Transformer Types / Applications: Isolation; Single Phase Transformer
  • Category: Power
  • Mounting: Floor, Cart, Customizable Mounting
BK-50VA BK-100VA BK-150VA BK-200VA BK-250VA BK-300VA BK-500VA Industrial Power Control Transformer -- BKPT002
from Dongguan Yili Electronics Co., Ltd.

We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]

  • Standards: CSA; ETL (UL5808 & CSA C22.2#66.1), CE(EN61558-2-4)
  • Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Hazardous Location Power Supply Transformer
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Standards: ANSI; CSA; IEC; UL; IEEE
  • Cooling Method: Air (optional feature); Oil (optional feature)
  • Category: Power
  • Other Transformer Types / Applications: Rectifier Transformer; Three Phase Transformers
3kV Reinforced Insulation Transformer -- TSD-1227
from Premier Magnetics, Inc.

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]

  • Standards: CSA; IEC; UL
  • Other Transformer Types / Applications: Isolation
  • Category: Signal
  • Winding Turns: One to One
Isolator Series Dual-Voltage 115/230V 1800W 60601-1 Medical-Grade Isolation Transformer, C20 Inlet, 8 C13 Outlets -- IS1800HGDV
from Tripp Lite by Eaton

The IS1800HGDV Isolator ® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Standards: ANSI; CSA; IEC
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Isolation; Medical Transformer
  • Input Voltage: 115 to 230
Middle Frequency Transformer
from Schaffner EMC Inc.

Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected premium core... [See More]

  • Standards: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
  • Cooling Method: Cooling Methods: AN, AF, WD
  • Category: Power
  • Other Transformer Types / Applications: Middle Frequency (MF) Transformer
Low Voltage Lighting Transformer -- ETB10S
from Juno Lighting Group

ELECTRONIC TYPE. 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE. ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. SIDE MOUNTING. 50 TO 100 VA POWER RATING. NATURAL ALUMINUM ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS,... [See More]

  • Standards: CSA; UL
  • Mounting: SIDE
  • Category: Power
  • Input Voltage: 120
Low Profile Laminated Transformer -- 3FL10-1200
from Tamura Corporation of America

• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]

  • Standards: RoHS; CSA; UL
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: PCB/SMD
Drive Isolation Transformers: Group A - Primary 460V Delta; Secondary 230Y/133
from Acme Electric Corp. / Power Distribution Products

All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly reduce... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Isolation; Power Transformer
Encapsulated Control Transformer -- AT140B1206
from Honeywell International, Inc.

3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27 VOLT SECONDARY VOLTAGE. CLASS... [See More]

  • Standards: CSA; UL; NEC
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Class 2 Transformer, FTA Series
from Standex-Meder Electronics

FTA Series Class 2 power transformers energy-limiting cord connected line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code CSA (NRTL/C) certified to C22.2 No. 223-M91. [See More]

  • Standards: CSA
  • Category: Power
Auto Transformer -- T2A527121
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 19.4 INCH. 24.4 INCH. 25.5 INCH. 50/60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 3R ENCLOSURE. 112.5/90 KVA POWER RATING. 600/480 VAC PRIMARY VOLTAGE. 480/380 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING... [See More]

  • Standards: CSA; UL
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Autotransformer
  • Input Voltage: 480 to 600
Isolation Station -- L-SERIES (300 - 3000 VA)
from Powertronix Inc.

Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]

  • Standards: RoHS; ANSI; CSA; IEC; TUV
  • Other Transformer Types / Applications: Isolation; Single Phase Transformer
  • Category: Power
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
BK-700VA BK-800VA BK-900VA BK-1000VA BK-1500VA BK-2000VA, BK-3000VA Industrial Power Control Transformer -- BKPT004
from Dongguan Yili Electronics Co., Ltd.

We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]

  • Standards: CSA; ETL (UL5808 & CSA C22.2#66.1), CE(EN61558-2-4)
  • Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Transformer for Grounding (Earthing) and other Specialty Circuits
from Neeltran, Inc.

Added Benefits of Oil Filled Grounding Transformers Supplied by Neeltran - Robust and Reliable Power to run your 24/7 processes. [See More]

  • Standards: ANSI; CSA; IEC; IEEE
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: Rectifier Transformer
Off-Line Tiny Switch Mode Transformer -- PNY-05015
from Premier Magnetics, Inc.

Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]

  • Standards: CSA; IEC; UL
  • Other Transformer Types / Applications: Power Transformer; Switch Mode Transformers
  • Category: Power
  • Mounting: PCB/SMD
Isolator Series Dual-Voltage 115/230V 300W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 4 C13 Outlets -- IS300HGDV
from Tripp Lite by Eaton

The IS300HGDV Isolator ® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Standards: ANSI; CSA; IEC
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Isolation; Medical Transformer
  • Input Voltage: 115 to 230
Multi-Pulse Drive Transformer
from Schaffner EMC Inc.

Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other... [See More]

  • Standards: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
  • Cooling Method: Cooling Methods: AN, AF, WD
  • Category: Power
  • Other Transformer Types / Applications: Isolation
Low Voltage Lighting Transformer -- ETB15S
from Juno Lighting Group

ELECTRONIC TYPE. 16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE. ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. SIDE MOUNTING. 50 TO 150 VA POWER RATING. NATURAL ALUMINUM ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS,... [See More]

  • Standards: CSA; UL
  • Mounting: SIDE
  • Category: Power
  • Input Voltage: 120
Encapsulated Control Transformers: Group I - 120/240 Primary Volts - 24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
Encapsulated Control Transformer -- AT150F1022
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. PLATE/PANEL/SURFACE MOUNT MOUNTING. 50 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT... [See More]

  • Standards: CSA; UL; NEC
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Control Circuit Power Transformer, TCC-TCK Series
from Standex-Meder Electronics

TCC-TCK Series Control Circuit power transformers are line frequency magnetics designed in a channel frame mounted package. The most economical transformer style that provides voltage changes from distribution to control levels, and have isolated primary and secondary windings. UL CSA recognized... [See More]

  • Standards: CSA; UL
  • Mounting: Chassis
  • Category: Power
Auto Transformer -- T3527101
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 9.03 INCH. 20.3 INCH. 18.86 INCH. 50/60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 2 ENCLOSURE. 75/60 KVA POWER RATING. 600/480 VAC PRIMARY VOLTAGE. 480/380 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING TYPE... [See More]

  • Standards: CSA; UL
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Autotransformer
  • Input Voltage: 480 to 600
Isolation Station -- M-SERIES (300-1,800VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Standards: RoHS; ANSI; CSA; IEC; TUV
  • Other Transformer Types / Applications: Isolation; Single Phase Transformer
  • Category: Power
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
Low Voltage Lawn Lighting Transformer -- LLT001
from Dongguan Yili Electronics Co., Ltd.

Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, lawn lighting and spa lights as well as submersible lighting fixtures in residential and commercial applications. [See More]

  • Standards: CSA; ETL Listed to US (UL1838) and Canada (CSA C22.2#250.7) Safety Standard
  • Mounting: wall or stanchion mount, using the mounting tab at the top
  • Other Transformer Types / Applications: Lighting Transformer
  • Input Voltage: 120
Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets -- IS600HGDV
from Tripp Lite by Eaton

The IS600HGDV Isolator ® Series Dual-Voltage 115/230V 600W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Standards: ANSI; CSA; IEC
  • Operating Frequency: 50 to 60
  • Other Transformer Types / Applications: Isolation; Medical Transformer
  • Input Voltage: 115 to 230
Traction Transformer
from Schaffner EMC Inc.

Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market. Our traction transformers stand for exceptional reliability and superior product attributes. Shock and... [See More]

  • Standards: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
  • Cooling Method: Cooling Methods: AN, AF, ON/OF
  • Category: Power
  • Other Transformer Types / Applications: Traction Transformer
Low Voltage Lighting Transformer -- ETB6-BL
from Juno Lighting Group

ELECTRONIC TYPE. 7-1/8 INCH L X 1-3/8 INCH W X 1 INCH H SIZE. POLYCARBONATE ENCLOSURE MATERIAL. UL, CSA APPROVAL. REMOTE MOUNTING. 20 TO 60 VA POWER RATING. BLACK ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. INCLUDES PUSHBUTTON ON AND OFF SWITCH, AUTOMATIC RESETTING SHORT CIRCUIT... [See More]

  • Standards: CSA; UL
  • Mounting: REMOTE
  • Category: Power
  • Input Voltage: 120
Energy Efficient Single Phase Transformers: Group I - 240/480 Primary Volts - 120/240 Secondary Volts - Four Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Power Transformer; Single Phase Transformer
Encapsulated Control Transformer -- AT175A1008
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1581, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT/PLATE MOUNTED ON 2 INCH X 4 INCH OR 4 INCH X 4 INCH OUTLET BOX/CLAMP MOUNTED USING OUTLET BOX KNOCKOUT/PANEL MOUNTING. 75 VOLT AMP POWER RATING. 9... [See More]

  • Standards: CSA; UL; NEC Class 2
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Control Circuit Transformer, TC Series
from Standex-Meder Electronics

TC Series Control Circuit power transformers are line frequency magnetics featuring a traditional heavy duty four-point bracket chassis mounting and binding head screw terminals. UL CSA recognized – LR 16597, E105782. Multiple primary and secondary voltage combinations available. Varnish... [See More]

  • Standards: CSA; UL
  • Mounting: Chassis
  • Category: Power
Dry Type Buck Boost Transformer -- T181050
from Hubbell Incorporated

4.37 INCH W X 4.2 INCH D X 9.06 INCH H SIZE. 60 HZ FREQUENCY RATING. 1 PHASE(S). INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION. NEMA 3R ENCLOSURE. ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION. 0.5 KVA POWER RATING. 277/480 V PRIMARY VOLTAGE. 208/277 V SECONDARY VOLTAGE. 115 DEG C TEMPERATURE... [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: Buck-Boost Transformers
  • Operating Frequency: 60
Isolation Station -- S-SERIES (300-1,000VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Standards: RoHS; ANSI; CSA; IEC; TUV
  • Other Transformer Types / Applications: Isolation; Single Phase Transformer
  • Category: Power
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
Magnetic Power Supply 120V to 12V 24V 20W to 300W -- MPS001
from Dongguan Yili Electronics Co., Ltd.

Magnetic power supply provides low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with on/off switches and MLV dimmers. All dimmers have been tested with our LED drivers in the laboratory. [See More]

  • Standards: CSA; ETL Listed to US (UL8750) and Canada (CSA C22.2#250.13) Safety Standard
  • Mounting: vertically mounted using two keyholes at the top.
  • Cooling Method: Air
  • Input Voltage: 120
Low Voltage Lighting Transformer -- ETB6L-BL
from Juno Lighting Group

ELECTRONIC TYPE. 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE. POLYCARBONATE ENCLOSURE MATERIAL. UL, CSA APPROVAL. 20 TO 60 VA POWER RATING. BLACK ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. ALFA[T], JUNO[R] BRAND. WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT [See More]

  • Standards: CSA; UL
  • Input Voltage: 120
  • Category: Power
  • Output Voltage: 12
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Autotransformer; Power Transformer; Three Phase Transformers
Encapsulated Control Transformer -- AT175F1023
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. FOOT/PANEL/PLATE MOUNTING. 75 VOLT AMP POWER RATING. 9 INCH LEAD WIRE TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE RISE. [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Control Circuit Transformer, TCE Series
from Standex-Meder Electronics

TCE Series Control Circuit power transformers are line frequency magnetics with enclosed chassis mounting to allow mounting of control circuit transformers outside of any other electrical enclosure and for coil protection. Access knockouts for cable are integrally provided. Attractive ASA61 grey... [See More]

  • Standards: CSA
  • Mounting: Chassis
  • Category: Power
  • Power Rating (VA): 100 to 1000
Dry Type Electrostatically Shielded Transformer -- T2531141S
from Hubbell Incorporated

10.31 INCH WIDTH X 7.13 INCH DEPTH X 14.38 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. 1 PHASE(S). UL 506, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 3R ENCLOSURE. 75 POUND WEIGHT. ENCAPSULATED CONSTRUCTION. 5 KILOVOLT AMP POWER RATING. 600 VOLT AC PRIMARY VOLTAGE. 120/240 VOLT AC SECONDARY VOLTAGE. [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: Electrostatically Shielded Transformer
  • Operating Frequency: 60
Isolation Station -- T-SERIES (300 - 600 VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Standards: RoHS; ANSI; CSA; IEC; TUV
  • Other Transformer Types / Applications: Isolation; Single Phase Transformer
  • Category: Power
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
Low Voltage Lighting Transformer -- TF6150E-SL
from Juno Lighting Group

ELECTRONIC TYPE. 12 INCH DIA X 3 INCH H SIZE. UL, CSA APPROVAL. LOW VOLTAGE TRACK SYSTEM APPLICATION. SURFACE MOUNTING. 150 VA POWER RATING. SILVER ENCLOSURE FINISH. 120 VAC PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. FLEX 12[TM] BRAND. TF MODEL [See More]

  • Standards: CSA; UL
  • Mounting: SURFACE
  • Category: Power
  • Input Voltage: 120
Finger Safe Industrial Control Transformer: Group A - 120/240 Primary Volts - 24 Secondary Volts - 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
Encapsulated Control Transformer -- AT20A1123
from Honeywell International, Inc.

2 1/4 INCH W X 1 7/8 INCH D X 2 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. FOOT MOUNTING. 19 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 19 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. PRIMARY TAPPING... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Horizontal Split Bobbin Power Transformer, TRPH Series
from Standex-Meder Electronics

TRPH Series Horizontal Split Bobbin Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting. Split bobbin construction provides for high isolation primary to secondary, low capacitive to minimize line noise, and require no electrostatic shield. Single 115V... [See More]

  • Standards: CSA; UL
  • Mounting: PCB/SMD
  • Category: Power
  • Input Voltage: 115 to 230
Dry Type Energy Efficient Transformer -- TF279260S
from Hubbell Incorporated

5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE. 50/60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: Energy Efficient Transformer
  • Operating Frequency: 50 to 60
Low Voltage Lighting Transformer -- TJ25
from Juno Lighting Group

MAGNETIC TYPE. 8-3/4 INCH L X 4-7/8 INCH W X 4 INCH H SIZE. STEEL ENCLOSURE MATERIAL. UL, CSA APPROVAL. REMOTE MOUNTING. 240 VA POWER RATING. BLACK ENCLOSURE FINISH. 120 V PRIMARY VOLTAGE. 12 V SECONDARY VOLTAGE. DANALITE[TM] BRAND. TJ MODEL [See More]

  • Standards: CSA; UL
  • Mounting: REMOTE
  • Category: Power
  • Input Voltage: 120
Harmonic Mitigating Transformers: 480 Delta Primary Volts - 208Y/120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Many of today's electronic devices are non-linear loads generating high levels of harmonic currents that are then fed back onto your distribution system. This waveform distortion results in overheating of motors and transformers, increased neutral currents and malfuntion/damage to other equipment on... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Harmonic Mitigating Transformer; Power Transformer
Encapsulated Control Transformer -- AT72D1006
from Honeywell International, Inc.

2-7/32 INCH WIDTH X 2 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA TYPE D APPLICABLE STANDARD. 4 INCH X 4 INCH PLATE MOUNT MOUNTING. 40 VA POWER RATING. LEAD WIRE (PRIMARY), SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC... [See More]

  • Standards: CSA; UL; NEMA Type D
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Low Profile Transformer, TRL Series
from Standex-Meder Electronics

TRL Series Low Profile power transformer is a line frequency magnetic component designed in a horizontal core mounted for In chassis or on chassis mounting with color coded flexible wire leads. Dual primary 125/230V 50/60 Hz. CSA certified LR15697 and UL recognized E107872. Custom sizes, ratings and... [See More]

  • Standards: CSA; UL
  • Mounting: Chassis
  • Category: Power
  • Input Voltage: 125 to 230
Dry Type Energy Efficient Transformer -- TF279267S
from Hubbell Incorporated

16.13 INCH W X 13.34 INCH D X 18.44 INCH H SIZE. 50/60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: Energy Efficient Transformer
  • Operating Frequency: 50 to 60
Low Voltage Lighting Transformer -- TL602E-10W-120-12AC-6CP-WH
from Juno Lighting Group

ELECTRONIC TYPE. 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE. 18 GAUGE STEEL ENCLOSURE MATERIAL. UL (CANADA AND US), CSA C22.2 APPROVAL. DAMP LOCATION APPLICATION. SURFACE MOUNTING. 10 W POWER RATING. TERMINAL BLOCK TERMINAL TYPE. WHITE ENCLOSURE FINISH. 120 VAC PRIMARY VOLTAGE. 12 V SECONDARY... [See More]

  • Standards: CSA; UL
  • Mounting: SURFACE
  • Category: Power
  • Input Voltage: 120
Harsh Environment Transformers: Group L - 240/480 Primary Volts - 120 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Some specifications require installation of large control transformers, usually 1000 to 5000 VA outside of the control cabinet. This means the transformer must be in a sheet metal enclosure instead of the usual open core and coil construction method. Acme meets this need by providing all of the... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Power Transformer
Encapsulated Control Transformer -- AT87A1049
from Honeywell International, Inc.

2 7/32 INCH W X 2 15/16 INCH D SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. 48 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 48 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. POWER RATING IN VA - UOM VA [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 50 to 60
Low Voltage Lighting Transformer, TLE TLB FPT Series
from Standex-Meder Electronics

General purpose TLE TLB FPT Series Low Voltage Lighting power transformers with secondary protection and double insulation are suitable for low voltage lighting circuits. Dielectric strength tested to CSA/UL standards. Enclosed models include secondary circuit protection. Toroid models are supplied... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Lighting Transformer
  • Category: Power
Dry Type Energy Efficient Transformer -- TP530213S
from Hubbell Incorporated

31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION. FLOOR MOUNTING. NEMA 3R ENCLOSURE. [See More]

  • Standards: CSA; UL
  • Mounting: Floor Mounted
  • Other Transformer Types / Applications: Energy Efficient Transformer
  • Operating Frequency: 60
Low Voltage/Lighting Power Supplies: 120 Primary Volts - 24 Secondary Volts, Two Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities. [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Lighting Transformer; Power Transformer
Encapsulated Control Transformer -- AT88A1005
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 75 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE... [See More]

  • Standards: CSA; UL; NEC Class 2
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Mounting: Pad-Mounted
Low Voltage Rectifier Transformer, TRB Series
from Standex-Meder Electronics

TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10 ″ TEW primary and secondary leads. Secondary winding center tapped. Custom... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: PCB/SMD
Dry Type General Purpose Transformer -- T153004
from Hubbell Incorporated

3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 60
Non-Linear Load Transformers: Group A - K Factor 20, 150° C Rise - 480 Delta Primary Volts - 208Y/120 Secondary Volts - 3Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Non-linear loads generate high levels of harmonic currents. When supplying power to these loads, a special transformer design is necessary. Typical non-linear loads include desktop computers, AC variable speed drives, HID lighting, electronic ballasts, inverters and welders. Of these non-linear... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Isolation; Lighting Transformer; Power Transformer
Low Voltage Rectifier Transformer, TRC Series
from Standex-Meder Electronics

TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All secondaries... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: Chassis
Dry Type General Purpose Transformer -- T253013SS
from Hubbell Incorporated

10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION. 3 KVA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120/240 V... [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 60
Open Core and Coil Industrial Control Transformers: Group A - 120/240 Primary Volts - 12/24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
Low Voltage Rectifier Transformer, TRCI-TRBI Series
from Standex-Meder Electronics

TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL recognized E107872. [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: Chassis
Dry Type General Purpose Transformer -- T2A533081S
from Hubbell Incorporated

12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE. 60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION. 3 KVA POWER RATING. 480 V DELTA PRIMARY VOLTAGE. 208 V STAR/120... [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 60
Powerwise C3 Transformer: Group D6 - Powerwise C3 - 115 C Rise - Copper Windings - CSL 3 Efficiency (exceeds TP1) - 480 Delta Primary Volts - 208Y120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]

  • Standards: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Power Transformer; Three Phase Transformers
Low Voltage Rectifier Transformer, TRCQ Series
from Standex-Meder Electronics

TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low capacitive to... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: Chassis
Dry Type General Purpose Transformer -- T335000153S
from Hubbell Incorporated

20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE. 60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION. FLOOR MOUNTING. NEMA 3R ENCLOSURE. [See More]

  • Standards: CSA; UL
  • Mounting: Floor Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 60
Low Voltage Rectifier Transformer, TRE Series
from Standex-Meder Electronics

TRE Series Low Voltage Rectifier power transformers are line frequency magnetics designed in bracket chassis mounted enclosed style and feature insulated 10 ″ TEW primary and secondary leads. CSA certified LR 16597 and UL recognized E105782. Secondary winding center tapped. Custom sizes,... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: Chassis
Dry Type General Purpose Transformer -- TE1530223S
from Hubbell Incorporated

40 INCH W X 30 INCH D X 42 INCH H SIZE. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. INDOOR APPLICATION. FLOOR MOUNTING. NEMA 2 ENCLOSURE. 100 KVA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120/240 V SECONDARY VOLTAGE. 100 POWER RATING IN KVA. 150 DEG C TEMPERATURE RISE. ALUMINUM WINDING... [See More]

  • Standards: CSA; UL
  • Mounting: Floor Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 60
Low Voltage Rectifier Transformer, TRP-TRPD Series
from Standex-Meder Electronics

TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also available. CSA and UL recognized... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: PCB/SMD
DRY TYPE GENERAL PURPOSE TRANSFORMER -- TF220155S
from Hubbell Incorporated

5.5 INCH W X 5.13 INCH D X 10.5 INCH H SIZE. 50/60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION. 1 KVA POWER RATING. 190/200/208/220 X 380/400/416/440 V PRIMARY... [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 50 to 60
Low Voltage Rectifier Transformer,TRPI Series
from Standex-Meder Electronics

TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary windings for series/parallel... [See More]

  • Standards: CSA; UL
  • Other Transformer Types / Applications: Rectifier Transformer
  • Category: Power
  • Mounting: PCB/SMD
Dry Type General Purpose Transformer -- TP530193S
from Hubbell Incorporated

24.39 INCH W X 19.37 INCH D X 25.5 INCH H SIZE. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. ENCLOSED IN VENTILATED CONSTRUCTION. 37.5 KVA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120/240 V SECONDARY... [See More]

  • Standards: CSA; UL
  • Mounting: Wall Mounted
  • Other Transformer Types / Applications: General Purpose Transformer
  • Operating Frequency: 60
Power Toroidal Transformer, FPT Series
from Standex-Meder Electronics

FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130 °C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597,... [See More]

  • Standards: CSA; UL
  • Input Voltage: 115 to 230
  • Category: Power
  • Power Rating (VA): 15 to 500
Encapsulated Control Transformer -- T153929
from Hubbell Incorporated

10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. PANEL MOUNTING. 2000 VA POWER RATING. 240/480/600 V PRIMARY VOLTAGE. 100/120 V SECONDARY VOLTAGE. 2000 POWER RATING IN VA. 55 DEG C TEMPERATURE RISE. TRANSFORMER[T], ACME. [See More]

  • Standards: ANSI; CSA; UL
  • Mounting: Panel Mounted
  • Other Transformer Types / Applications: Industrial Control Transformer
  • Operating Frequency: 50 to 60