Pad-Mounted Transformers

44 Results
Converter Transformers (up to 120 MVA)
from Siemens Energy Sector

Converter Transformers for large drive applications are combined with a thyristor rectifier for variable speed drive systems. The drive systems in which Converter Transformers are used can drive all kinds of applications such as pumping stations, rolling stock for the mining industry and wind... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
Compartmental Transformer
from Eaton Cooper Power Systems

Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and accessories are... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Category: Power
  • Winding Turns: Step-Down Transformer
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Mounting: Chassis; Pad-Mounted; Pole Mounted
  • Cooling Method: Air; Oil
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer; High Voltage Transformer; Autotransformer; Encapsulated Coil Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
Encapsulated Control Transformer -- AT120A1004
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT/PLATE/CLAMP/PANEL MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 60
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Mounting: Chassis; Pad-Mounted
  • Cooling Method: Air; Oil
  • Category: Power
  • Other Transformer Types / Applications: Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Buck-Boost Transformers; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
Gas Insulated Substations
from Toshiba America, Inc.

Toshiba's Gas Insulated Substation (GIS) is a compact and highly economical substation solution for electric utilities, commercial, and industrial applications in densely populated cities. Combined with a significantly reduced footprint and SF6 gas insulation, Toshiba GIS can operate in... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Gas Insulated
  • Category: Power
  • Other Transformer Types / Applications: Substation Transformer
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer -- HLTM015
from Harmonics Limited

The TransMax ® integrates its patented HSS ® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Harmonic Mitigating Transformer
  • Cooling Method: Air
  • Input Voltage: 480
Drive Isolation Transformers: Group A - Primary 460V Delta; Secondary 230Y/133
from Acme Electric Corp. / Power Distribution Products

All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly reduce... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Isolation; Power Transformer
DC Electric Arc Furnace Transformers (up to 130 MVA)
from Siemens Energy Sector

Direct-Current Electric Arc Furnace (DC EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnaces with a thyristor rectifier. DC EAF Transformers operate under very severe conditions, like EAF transformers in general, but using rectifier... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
Envirotran Hardened Data Center (HDC)Transformer
from Eaton Cooper Power Systems

Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer design,... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Category: Power
  • Winding Turns: Step-Down Transformer
Encapsulated Control Transformer -- AT140A1018
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA, NEC CLASS 2 APPROVAL. FOOT/PANEL/PLATE/CLAMP MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27 VOLT... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 60
Oil Insulated Transformers
from Toshiba America, Inc.

Toshiba's Oil Insulated Transformer (OIT) is a highly durable and reliable power transformer for electric utilities, electrical transmission, and generation stations. Since pioneering its first transformer in 1894 Toshiba has expanded into a world leader in transformers with an installed base that... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Autotransformer; Power Transformer; Three Phase Transformers
Electric Arc Furnace Transformers (up to 250 MVA)
from Siemens Energy Sector

Electric Arc Furnace (EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnace, ladle furnace and ferroalloy furnace, and are similar to short or submerged Arc Furnace Transformers. EAF Transformers operate under very severe conditions... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
Envirotran Single-Phase Pad-mounted Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Single Phase Transformer
Encapsulated Control Transformer -- AT140B1206
from Honeywell International, Inc.

3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27 VOLT SECONDARY VOLTAGE. CLASS... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 60
SF6 Gas Transformers
from Toshiba America, Inc.

Toshiba's Gas Insulated Transformer (GIT) is the most technologically advanced solution for hydro-power and underground substations, densely populated cities, mission critical substations, and offshore substations. Toshiba GITs are insulated with SF 6 gas rather than traditionally hazardous oil... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Gas Insulated
  • Category: Power
  • Other Transformer Types / Applications: Distribution Transformer
Harmonic Mitigating Transformers: 480 Delta Primary Volts - 208Y/120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Many of today's electronic devices are non-linear loads generating high levels of harmonic currents that are then fed back onto your distribution system. This waveform distortion results in overheating of motors and transformers, increased neutral currents and malfuntion/damage to other equipment on... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Harmonic Mitigating Transformer; Power Transformer
GEAFOL Cast-Resin Distribution Transformers
from Siemens Energy Sector

GEAFOL Cast-Resin Transformers have been in successful service since 1965. Many licenses have been granted to major manufacturers throughout the world since then. Over 100,000 units have proven themselves in power distribution or converter operation all around the globe. Rated power of Cast-Resin... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Distribution Transformer; Power Transformer
  • Category: Power
Envirotran Solar Transformer
from Eaton Cooper Power Systems

Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran ™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working with top solar photovoltaic developers, integrators and inverter... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Category: Power
  • Input Voltage: 15000 to 35000
Encapsulated Control Transformer -- AT150F1022
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. PLATE/PANEL/SURFACE MOUNT MOUNTING. 50 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 60
Non-Linear Load Transformers: Group A - K Factor 20, 150° C Rise - 480 Delta Primary Volts - 208Y/120 Secondary Volts - 3Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Non-linear loads generate high levels of harmonic currents. When supplying power to these loads, a special transformer design is necessary. Typical non-linear loads include desktop computers, AC variable speed drives, HID lighting, electronic ballasts, inverters and welders. Of these non-linear... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Isolation; Lighting Transformer; Power Transformer
Large Power Transformers (above 200 MVA)
from Siemens Energy Sector

In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements, they can be designed as multiwinding Power Transformers or autotransformers, in 3-phase or 1-phase... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer; Single Phase Transformer
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Envirotran Substation Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers are the industry ’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use in... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Substation Transformer
  • Category: Power
Encapsulated Control Transformer -- AT175A1008
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1581, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT/PLATE MOUNTED ON 2 INCH X 4 INCH OR 4 INCH X 4 INCH OUTLET BOX/CLAMP MOUNTED USING OUTLET BOX KNOCKOUT/PANEL MOUNTING. 75 VOLT AMP POWER RATING. 9... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 60
Powerwise C3 Transformer: Group D6 - Powerwise C3 - 115 C Rise - Copper Windings - CSL 3 Efficiency (exceeds TP1) - 480 Delta Primary Volts - 208Y120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Category: Power
  • Other Transformer Types / Applications: Power Transformer; Three Phase Transformers
Line Feeder Transformers
from Siemens Energy Sector

Line Feeder Transformers realize the connection between the power network and the power supply for the train. Line Feeder Transformers operate in specific critical short-circuit condition and overload condition in very high frequencies per year, higher reliability is required to secure the train... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
Envirotran Three-Phase Pad-Mounted Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
Encapsulated Control Transformer -- AT175F1023
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. FOOT/PANEL/PLATE MOUNTING. 75 VOLT AMP POWER RATING. 9 INCH LEAD WIRE TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE RISE. [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 60
Medium Power Transformers (from 40 to 250 MVA)
from Siemens Energy Sector

Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and offshore-windparks, and may even be installed in offshore-substations. [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer; Single Phase Transformer
  • Category: Power
  • Winding Turns: Step-Up Transformer
Envirotran Wind Transformer
from Eaton Cooper Power Systems

Cooper Power Systems offers the wind farm market the largest portfolio of medium and high voltage products, software and services in the industry. All designed for ease of interconnection, providing for rapid installation and reliable performance. Plus our products meet or surpass the most stringent... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Category: Power
  • Input Voltage: 15000 to 35000
Encapsulated Control Transformer -- AT20A1123
from Honeywell International, Inc.

2 1/4 INCH W X 1 7/8 INCH D X 2 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. FOOT MOUNTING. 19 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 19 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. PRIMARY TAPPING... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 50 to 60
Phase-Shifting Transformers
from Siemens Energy Sector

Phase Shifters for power flow control. A Phase-Shifting Transformer is a device for controlling the power flow through specific lines in a complex power transmission network. The basic function of a Phase-Shifting Transformer is to change the effective phase displacement between the input voltage... [See More]

  • Mounting: Pad-Mounted
  • Category: Power
MaxiShrub
from Eaton Cooper Power Systems

MaxiShrub is Cooper's ANSI Type-1 dead-front pad-mounted transformer. The ANSI Type-1 frontplate allows vertical feed to the primary and secondary bushings. The MaxiShrub is ideal for single-phase industrial and residential applications where a wide range of kVA's or heavy cabling is required. When... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Category: Power
  • Winding Turns: Step-Down Transformer
Encapsulated Control Transformer -- AT72D1006
from Honeywell International, Inc.

2-7/32 INCH WIDTH X 2 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA TYPE D APPLICABLE STANDARD. 4 INCH X 4 INCH PLATE MOUNT MOUNTING. 40 VA POWER RATING. LEAD WIRE (PRIMARY), SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 50 to 60
Rectifier Transformers
from Siemens Energy Sector

Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of applications, they can... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
PEAK Single-Phase Pad-Mounted Transformer
from Eaton Cooper Power Systems

PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Single Phase Transformer
Encapsulated Control Transformer -- AT87A1155
from Honeywell International, Inc.

2 7/32 INCH W X 2 15/16 INCH D SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEMA DC20, NEC APPLICABLE STANDARD. FOOT MOUNTING. 48 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 480 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 48 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 50 to 60
Small Power Transformers (from 5 to 40 MVA)
from Siemens Energy Sector

Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed according to national and international standards. [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Distribution Transformer; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Category: Power
PEAK Substation Transformer
from Eaton Cooper Power Systems

PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Substation Transformer
  • Category: Power
  • Winding Turns: Step-Down Transformer
Encapsulated Control Transformer -- AT88A1005
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 75 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE... [See More]

  • Mounting: Pad-Mounted
  • Other Transformer Types / Applications: Power Transformer
  • Category: Power
  • Operating Frequency: 50 to 60
PEAK Three-Phase Pad-Mounted Transformer
from Eaton Cooper Power Systems

PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
Ranch Runner
from Eaton Cooper Power Systems

Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is Rural Utilities Services (RUS) approved and meets all ANSI and... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
Shrubline
from Eaton Cooper Power Systems

The Shrubline, Cooper's ANSI Type-2 single-phase, dead-front, pad-mounted transformer combines safety and aesthetics, making this low profile unit ideal for high profile areas. Because it blends with surrounding shrubs, hedges and home air conditioners, the Shrubline transformer is very popular for... [See More]

  • Mounting: Pad-Mounted
  • Cooling Method: Oil
  • Category: Power
  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer