High Frequency Transformer Transformers

6 Results
High Frequency Output Transformer -- AL-T1000.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Electronics; High Frequency Transformer; High Voltage Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
  • Cooling Method: Air
  • Category: Power; Signal
  • Winding Turns: Step-Up Transformer
Current Transformers
from Amgis Toroidal Power Products, LLC

Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional to the current in the... [See More]

  • Other Transformer Types / Applications: Current-Sense; High Frequency Transformer
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Frequency: 20000 to 200000
High/Low Frequency Current Sense Transformer, CSB Series
from Standex-Meder Electronics

CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install primary winding separately as is usually required in toroidal designs. Low cost compact... [See More]

  • Other Transformer Types / Applications: Current-Sense; High Frequency Transformer
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Temperature: -40 to 125
High Frequency Wire Wound Transformers -- PA4470.001NL
from Pulse Electronics Corporation

Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation... [See More]

  • Other Transformer Types / Applications: Flyback Transformer (FBT); High Frequency Transformer; Isolation
  • Operating Frequency: 200000
  • Cooling Method: Air
  • Input Voltage: 33 to 57
High Frequency Output Transformer -- AL-T250.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Electronics; High Frequency Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
  • Cooling Method: Air
  • Category: Power; Signal
  • Winding Turns: Step-Up Transformer
High Frequency Output Transformer -- AL-T350.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Electronics; High Frequency Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
  • Cooling Method: Air
  • Category: Power; Signal
  • Winding Turns: Step-Up Transformer