Variable Transformers

3 Results
Custom Built Electrical Transformers
from Majestic Transformer Co.

Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now,... [See More]

  • Winding Turns: Variable
  • Other Transformer Types / Applications: Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
  • Category: Power; Signal (optional feature)
  • Mounting: Chassis (optional feature); Pad-Mounted (optional feature)
POWERSTAT® Variable Transformer -- 10C Series
from Specialty Product Technologies

10C Series are offered in single and three phase manually operated assemblies. The 10C Series units operate from 120V lines 10C Series units are rated at 2.25A for constant current loads. All types are open construction designed for back-of-panel mounting. The tapping arrangement permits an output... [See More]

  • Winding Turns: Variable
  • Input Voltage: 120
  • Category: Power
Encapsulated Transformer 1000VA Iron-clad -- GO-III-1000
from Hengda Electronic Factory

It adopts high-brand silicon steel sheet to produce ring core, with low dissipation and high efficiency. Special winding process ensures high reliability of transformer. The finishing of the shell is made, the dimensions are arbitrary adjustment. Epoxy resin vacuum irrigation, moisture-proof,... [See More]

  • Winding Turns: Variable
  • Cooling Method: Air
  • Category: Signal
  • Other Transformer Types / Applications: Electronics