Constant Voltage Transformer (CVT) Transformers
from Datatronics™
Feature. 5VA - 5KVA. Ballast, Lighting, Welding [See More]
- Other Transformer Types / Applications: Constant Voltage Transformer (CVT); Ferro Resonant/Constant Voltage
- Mounting: Chassis
- Category: Power
- Power Rating (VA): 5 to 5000
from Dongguan Yili Electronics Co., Ltd.
Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Constant Voltage Transformer (CVT)
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]
- Other Transformer Types / Applications: Electronics; High Frequency Transformer; High Voltage Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
- Cooling Method: Air
- Category: Power; Signal
- Winding Turns: Step-Up Transformer
from Dongguan Yili Electronics Co., Ltd.
Magnetic AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Constant Voltage Transformer (CVT)
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Other Transformer Types / Applications: Electronics; High Frequency Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
- Cooling Method: Air
- Category: Power; Signal
- Winding Turns: Step-Up Transformer
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Other Transformer Types / Applications: Electronics; High Frequency Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
- Cooling Method: Air
- Category: Power; Signal
- Winding Turns: Step-Up Transformer