Isolation Transformer Transformers
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
Isolation transformers are electrical devices designed to transfer electrical power from a source of alternating current (AC) to a device or equipment while isolating the powered device from the power source. This isolation helps to prevent electric shock and suppress electrical noise in sensitive devices.
Working Principle
Isolation transformers work by using electromagnetic induction to transfer energy between two windings, the primary and secondary coils, which are electrically isolated from each other. When an AC voltage is applied to the primary winding, it creates a magnetic field in the transformer's core. This magnetic field induces a voltage in the secondary winding, thereby transferring power. The isolation between the primary and secondary windings helps to prevent direct electrical connection, reducing the risk of electric shock and minimizing electromagnetic interference. This makes them particularly useful for enhancing safety and improving power quality.
Applications
Isolation transformers are used in a variety of applications where electrical isolation and noise reduction are critical. Specific examples include:
- Medical Equipment: Isolation transformers are used in medical devices to protect patients and operators from electrical shock and to ensure the reliability of sensitive medical equipment .
- Industrial Control Systems: They are employed to isolate control circuits from high-power circuits, thereby protecting sensitive components from electrical noise and potential damage.
- Audio Equipment: In audio systems, isolation transformers help to eliminate ground loops and reduce noise, ensuring high-quality sound reproduction .
- Telecommunications: They are used to isolate communication lines and prevent signal interference, ensuring clear and reliable data transmission.
Advantages over other Transformers
Isolation transformers offer several advantages over other types of transformers:
- Safety: Unlike autotransformers, isolation transformers provide complete electrical isolation between the input and output, significantly reducing the risk of electric shock .
- Noise Reduction: The use of Faraday shields in isolation transformers helps to block electric fields and reduce electromagnetic interference, improving signal quality and device efficiency .
- Versatility: They can be designed as step-up or step-down transformers, allowing for flexibility in voltage conversion while maintaining isolation .
Limitations
Despite their advantages, isolation transformers have some limitations:
- Size and Weight: Isolation transformers are generally bulkier and heavier compared to autotransformers, making them less suitable for applications where space and weight are critical considerations .
- Cost: They tend to be more expensive due to the additional materials and construction required to achieve electrical isolation and noise reduction .
- Magnetic Interference: Unless properly shielded, isolation transformers can be susceptible to magnetic interference, which can affect their performance and the performance of nearby electronic equipment .
Considerations
When selecting and using isolation transformers, several factors should be considered:
- Initial Costs: Isolation transformers are generally more expensive upfront compared to other types of transformers due to their complex construction and additional safety features.
- Operating Expense: While they do not require a power supply to operate, the efficiency and energy losses should be evaluated to understand the long-term operating costs .
- Durability: Isolation transformers are typically rugged and durable, often featuring heavy-duty metal housings to withstand harsh environments .
- Maintenance and Replacement Costs: Regular maintenance is essential to ensure the longevity and reliability of isolation transformers. The costs associated with maintenance and potential replacements should be factored into the overall cost of ownership.
from Allen-Bradley / Rockwell Automation
Isolation Transformer, 3 Phase, NEMA 3R Enclosure, Floor Mount, 63 KVA, 230VAC Primary, 230VAC Secondary [See More]
- Other Transformer Types / Applications: Isolation
- Category: Power
from Triad Magnetics
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz. Secondary: Dual for parallel or series connection. Insulation Class: Class F, 155 ºC. Dielectric Isolation (Pri to Sec): 4 KV for 60 secs. Low leakage current and low stray fields [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 100 to 240
from Coilcraft, Inc.
Designed for active clamp forward topology. Operates at 200 kHz with 36 – 72 V input. Provides 0.229 mm clearance above the seating plane. AEC-Q200 qualified [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from DigiKey
XFRMR MED GRADE ISOL 1000VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120
- Category: Signal
- Power Rating (VA): 1000
from Hammond Manufacturing Company Inc.
Features. Perfect for audio input, line matching, isolation or output transformer applications. 150 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Interpower
Input Options: 100, 120, 200, 220, 230, 240V. Output Options: 100, 120, 200, 220, 230, 240V. Volt Amps: 2000VA. Frequency: 50/60HzHz. Thermal Switch Rating: 140 ºC. Insulation Switch Rating: Class H (180 ºC). Circuit Protection: no. CE Marking: yes. REMARKS: Thermal switch protection... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 100 to 240
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
- Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from TPS Elektronik GmbH
Adjustable 0-300VAC isolation transformer with 1500W power, analog meters, and overcurrent protection. Ideal for workshops, labs, and electronic repair with 230VAC input and 4.5A output.TPS quality isolation transformer providing safe and stable power supply for diverse professional environments. [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Operating Frequency: 48 to 62
- Output Voltage: 0.0 to 300
from Triad Magnetics
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz. Secondary: Dual for parallel or series connection. Insulation Class: Class F, 155 ºC. Dielectric Isolation (Pri to Sec): 4 KV for 60 secs. Low leakage current and low stray fields [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 100 to 240
from Coilcraft, Inc.
Coilcraft ’s 1812TRX Ethernet isolation transformer features a fully automated construction, not only reducing cost but also increasing reliability. Its compact surface mount package measures just 4.7 x 3.31 x 3.1 mm, significantly smaller than traditional hand wound toroidal transformers. The... [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from DigiKey
XFRMR MED GRADE ISOL 1000VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 240
- Category: Signal
- Power Rating (VA): 1000
from Hammond Manufacturing Company Inc.
Features. Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1000KVA to 3000KVA transformer [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from TPS Elektronik GmbH
Adjustable 0-300VAC isolation transformer, 1500W, 4.5A output, with analog meters and 5A overcurrent protection. CE certified for safety, features IP20 rating and convection cooling.Designed for laboratories, workshops, educational use, and electronic repair, offering reliable power conversion. [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Operating Frequency: 48 to 62
- Output Voltage: 0.0 to 300
from Triad Magnetics
Primary: 208 or 240 VAC, 50/60 Hz. Secondary: Dual for parallel or series connection. Insulation Class: Class F, 155 ºC. Dielectric Isolation (Pri to Sec): 4 KV for 60 secs. Low leakage current and low stray fields [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 208 to 240
from Coilcraft, Inc.
The smallest RF transformers available. Available in both 1:1, 1.5:1 and 2:1 versions. 1812 size ferrite body with a ceramic base. Jacketed with a high temp material that creates a flat top for auto insertion. Typical applications are as impedance or isolation transformer. Can also be used for... [See More]
- Other Transformer Types / Applications: Isolation; RF
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from DigiKey
XFRMR MED GRADE ISOL 1800VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 240
- Category: Signal
- Power Rating (VA): 1800
from Hammond Manufacturing Company Inc.
Features. Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from Triad Magnetics
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz. Secondary: Dual for parallel or series connection. Insulation Class: Class F, 155 ºC. Dielectric Isolation (Pri to Sec): 4 KV for 60 secs. Low leakage current and low stray fields [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 100 to 240
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 3 W PoE applications. Industry standard EP7 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 85
from DigiKey
XFRMR MED GRADE ISOL 500VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 240
- Category: Signal
- Power Rating (VA): 500
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
from Triad Magnetics
Triad's A-9J Input Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first amplifier tube or, in... [See More]
- Other Transformer Types / Applications: Isolation; Audio
- Category: Signal
from Coilcraft, Inc.
Developed for Texas Instruments LM5070 PoE Interface. IEEE 802.3af compliant for 7 W PoE applications. Industry standard EP10 surface mount package. Three different output current and voltages. Designed to operate in continuous mode at 250 kHz with input voltage of 36 – 72 Vdc [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 85
from DigiKey
XFRMR MED GRADE ISOL 1000VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 240
- Category: Signal
- Power Rating (VA): 1000
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
- Cooling Method: Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Triad Magnetics
Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first amplifier tube... [See More]
- Other Transformer Types / Applications: Isolation; Audio
- Category: Signal
from Coilcraft, Inc.
For flyback regulator applications using the Texas Instruments LM5000 Regulator. Recommended and approved by Texas Instruments [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 85
from DigiKey
XFRMR MED GRADE ISOL 1800VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 240
- Category: Signal
- Power Rating (VA): 1800
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from Triad Magnetics
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155 º) insulation system. The enclosure is made of steel and... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 240
- Category: Power
- Power Rating (VA): 250
from Coilcraft, Inc.
Transformers // Planar-Transformers // A0152 // A0153-AL [See More]
- Other Transformer Types / Applications: Isolation; Planar Transformer
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from DigiKey
XFRMR MED GRADE ISOL 1000VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120
- Category: Signal
- Power Rating (VA): 1000
from Hammond Manufacturing Company Inc.
Features. Applications: Driver, Input, Interstage, Isolation. 100mW power level at 200Hz. - 15kHz. Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz.,... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Cooling Method: Air; Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Triad Magnetics
These medical grade isolation boxes are built using a toroidal transformer construction that inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI transformers. Built with Class F (155 º) insulation system. The enclosure is made of steel and... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120
- Category: Power
- Power Rating (VA): 2000
from Coilcraft, Inc.
Specially developed for use with the Texas Instruments LM5041 Cascaded PWM Controller. Low profile, high efficiency planar transformer. Planar output chokeinductor [See More]
- Other Transformer Types / Applications: Isolation; Planar Transformer
- Input Voltage: 36 to 75
- Cooling Method: Air
- Operating Temperature: -40 to 85
from DigiKey
TRANSFORMR ISOL 115 TO 95V 250VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 115
- Category: Signal
- Power Rating (VA): 250
from Hammond Manufacturing Company Inc.
Features. Rugged black epoxy potted case with 9 pin connections (.025" square by 0.5" long). Frequency response minimum @ 0 dbm +/- 1 db max. (+/- 0.5 db is typical) of 30 Hz. to 30 Khz., except 560Q which is 30 Hz. to 15 Khz. - see data sheets below for more detail. Higher signal levels possible... [See More]
- Other Transformer Types / Applications: Electronics; Isolation
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Triad Magnetics
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation; Autotransformer
- Operating Frequency: 60
- Category: Power
- Input Voltage: 277
from Coilcraft, Inc.
Can be used with Linear Technology LT1725 Flyback Controller. Suitable for use in PoE applications. Ideal for use in telecommunications isolated converters and isolated power supplies. Six 1:1 windings [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from DigiKey
TRANSFORMR ISOL 120V 240V 120VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120 to 240
- Category: Signal
- Power Rating (VA): 120
from Hammond Manufacturing Company Inc.
Features. Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Triad Magnetics
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation; Autotransformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 115
from Coilcraft, Inc.
Planar Transformer optimized for PoE DC/DC Powered Device (PD) resonant forward converters. Designed to meet IEEE802.3bt standard. Perfect solution for high power PoE applications up to 100 W. Optimized for 200 kHz to 350 kHz with 42.5 – 57 V input. 1500 Vrms, 1 minute isolation (hipot)... [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from DigiKey
TRANSFORMER ISOL 575V 7500VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 575
- Category: Signal
- Power Rating (VA): 7500
from Hammond Manufacturing Company Inc.
Features. Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
- Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from Triad Magnetics
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation; Autotransformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Coilcraft, Inc.
Optimized for use with On Semiconductor NCP1030 power converter. Interleaved primary and secondary windings for low leakage inductance. Ideal for 48 V telecom power supply and Power Over Ethernet (PoE) applications [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 85
from DigiKey
TRANSFORMER ISOL [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
- Category: Signal
from Hammond Manufacturing Company Inc.
In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance speakers used with newer... [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
- Cooling Method: Oil; ONAF
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from Triad Magnetics
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V /... [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Coilcraft, Inc.
Transformers // Planar-Transformers // B0357 // B0358-CL [See More]
- Other Transformer Types / Applications: Isolation; Planar Transformer
- Operating Temperature: -40 to 85
- Cooling Method: Air
- Standards: RoHS
from DigiKey
TRANSFORMER ISOL 480V [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 480
- Category: Signal
- Standards: RoHS
from Hammond Manufacturing Company Inc.
Features. Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings. [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Triad Magnetics
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V /... [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Coilcraft, Inc.
Specially developed for use with the Texas Instruments UCC3580 PWM Controllers. Low profile, high efficiency planar transformer. Planar output choke inductor [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 85
from DigiKey
TRANSFORMR ISOL 120V 240V 50VA [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120 to 240
- Category: Signal
- Power Rating (VA): 50
from Hammond Manufacturing Company Inc.
Features. Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings. [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Power Transformer
- Standards: RoHS
- Category: Signal
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
- Cooling Method: Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Datatronics™
Features. 1VA - 3KVA. Industrial [See More]
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 1 to 3000
- Category: Power
from Innovative Technology
Eaton 's Motor Drive Isolation Transformers are manufactured using high-quality construction and are available in a wide range of ratings to meet specific voltage conversion requirements. They provide electrical isolation between the incoming line and drive circuitry, voltage conversion on input... [See More]
- Other Transformer Types / Applications: Isolation
from RCD Components, Inc.
LAN ETHERNET ISOLATION TRANSFORMERS. Economical. Low leakage inductance and interwinding capacitance. Fast rise time: 3nSec typical. Low profile 16-pin DIP (14-pin available). Surface mount design available. Choice of turns ratio, 1:1 or 2:1 [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Mounting: PCB/SMD
- Category: Signal
from Electrocube, Inc.
High frequency, aluminum foil, copper foil, foil winding. Electrocube designs and manufactures hundreds of transformers and inductors using aluminum foil or copper foil in place of the standard copper wire used in conventional coil wire-wound transformers. This unique construction technology was... [See More]
- Other Transformer Types / Applications: Isolation; Autotransformer
- Operating Frequency: 300 to 10000
- Category: Power
- Input Voltage: 110 to 600
from Airlink Transformers
EW15KJ1208068 - 110V Portable Tool Transformers. 15kva 400v 3Phase to 9 x110v Site transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 400
- Category: Power
- Output Voltage: 110
from TelephoneStuff.com
Smart-UPS RT Tower Isolation/Step-Down Transformer. Features: - Designed for use as an isolation transformer and it also functions as a step-down transformer. - Heavy duty design. - Black finish [See More]
- Other Transformer Types / Applications: Isolation
- Winding Turns: Step-Down Transformer
from Dongguan Yili Electronics Co., Ltd.
We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA [See More]
- Other Transformer Types / Applications: Electronics; Isolation; Single Phase Transformer
- Power Rating (VA): 25 to 5000
- Category: Power
from Premier Magnetics, Inc.
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole SIP... [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Temperature: 0 to 70
from Toroid Corp. of Maryland
Wall, chassis, table top and cart installations, aluminum enclosure [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: Chassis; Wall Mount
- Category: Power
- Input Voltage: 120
from Pulse Electronics Corporation
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the isolation... [See More]
- Other Transformer Types / Applications: Flyback Transformer (FBT); High Frequency Transformer; Isolation
- Operating Frequency: 200000
- Cooling Method: Air
- Input Voltage: 33 to 57
from Amgis Toroidal Power Products, LLC
Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical toroidal transformers meet the UL 60601-1, CSA C22.2 No. 601 and EN 60601-1... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
from Schaffner EMC Inc.
Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other... [See More]
- Other Transformer Types / Applications: Isolation
- Cooling Method: Cooling Methods: AN, AF, WD
- Category: Power
- Power Rating (VA): 1.00E7
from Acme Electric Corp. / Power Distribution Products
All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly reduce... [See More]
- Other Transformer Types / Applications: Isolation; Power Transformer
- Cooling Method: Air
- Category: Power
- Winding Turns: Step-Down Transformer
from TEGAM, Inc.
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging... [See More]
- Other Transformer Types / Applications: Isolation
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 50 to 10000
from Mirus International, Inc.
Designed to replace standard drive isolation transformers, the Drive Tamer ™ is built to not only withstand the harsh harmonic environment produced by Variable Frequency Drives (VFD) but to also induce cancellation of harmonics upstream and thereby reduce voltage distortion throughout the... [See More]
- Other Transformer Types / Applications: Isolation; Drive Isolation Transformer
- Input Voltage: 600
- Category: Power
- Power Rating (VA): 660000
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Other Transformer Types / Applications: Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Buck-Boost Transformers; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Cooling Method: Air; Oil
- Category: Power
- Mounting: Chassis; Pad-Mounted
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Other Transformer Types / Applications: Electronics; Isolation
- Cooling Method: Air
- Category: Signal
- Winding Turns: One to One
from Tripp Lite by Eaton
Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in 4 post racks with included... [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: Rack/Tower (2U)
- Winding Turns: Step-Down Transformer
- Operating Frequency: 60
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 12 Vac. Rated power 1.5 - 10 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 77 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Hubbell Incorporated
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 2 ENCLOSURE. VENTILATED CONSTRUCTION. 275 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 275 POWER RATING IN KVA. (2)... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 460
- Mounting: Floor Mounted
- Output Voltage: 133 to 230
from West Coast Magnetics
Designed for switching power applications, West Coast Magnetics ' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as a high degree of creepage and clearance is built into the bobbin geometry. WCM stocks material... [See More]
- Other Transformer Types / Applications: Isolation; Switch Mode Transformers
from Powertronix Inc.
Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
- Category: Power
- Input Voltage: 120 to 230
from Automation24, Inc.
Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 0.5 kVA. The dry type transformer T253008S also provides excellent ingress protection with it's NEMA 3R enclosure for... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Innovative Technology
Eaton 's filtered noise isolation transformer is designed to block out high frequency noise by providing an enhanced level of transverse mode noise attenuation. Typical loads for filtered noise isolation transformers include lighting, heating, air conditioners, fans, and machine tools. Such... [See More]
- Other Transformer Types / Applications: Isolation
from RCD Components, Inc.
PULSE_TRANSFORMERS. Low cost. Industry ’s widest selection. Excellent for providing interfacing for starlan configurations, digital and data processing, line coupling matching, and Tokin Ring isolation. Custom schematics available. Wide inductance range: 10 μH to 5000 μH. Wide choice of... [See More]
- Other Transformer Types / Applications: Isolation; Pulse Transformers
- Mounting: PCB/SMD
- Category: Signal
from Airlink Transformers
RX033 - 110V Portable Tool Transformers. 3.3kva 230v to 2x110v tool transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to your... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Category: Power
- Output Voltage: 110
from TelephoneStuff.com
Ground loop isolation transformer is an accessory for POD7C/7CW. [See More]
- Other Transformer Types / Applications: Isolation
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]
- Other Transformer Types / Applications: Isolation
- Winding Turns: One to One
- Category: Signal
- Mounting: PCB/SMD
from Pulse Electronics Corporation
P058X series THT GDT with High Isolation (4,250Vrms) and TuV approval [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Amgis Toroidal Power Products, LLC
Amgis has developed a line of fully enclosed medical isolation transformers for North American applications which features toroidal transformer technology. These units provide additional safety and protection for a wide range of medical applications. When electronic devices are being used in a... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Operating Frequency: 60
- Mounting: Fully Enclosed
- Input Voltage: 120
from Acme Electric Corp. / Power Distribution Products
Non-linear loads generate high levels of harmonic currents. When supplying power to these loads, a special transformer design is necessary. Typical non-linear loads include desktop computers, AC variable speed drives, HID lighting, electronic ballasts, inverters and welders. Of these non-linear... [See More]
- Other Transformer Types / Applications: Isolation; Lighting Transformer; Power Transformer
- Cooling Method: Air
- Category: Power
- Winding Turns: Step-Down Transformer
from TEGAM, Inc.
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging... [See More]
- Other Transformer Types / Applications: Isolation
- Winding Turns: One to One
- Category: Signal
- Operating Frequency: 50 to 10000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Other Transformer Types / Applications: Electronics; Isolation
- Cooling Method: Air
- Category: Signal
- Winding Turns: One to One
from Tripp Lite by Eaton
Tripp Lite's SU5000XFMRT2U step-down, isolation transformer converts 208V input from generator, utility or UPS high voltage source to 120V low voltage output. 208V 30A input plug with 10 foot AC cord connects to L6-30R socket. 12 NEMA 5-15/20R output receptacles accommodate 5-15P or 5-20P equipment... [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: Rack Mount
- Winding Turns: Step-Down Transformer
- Operating Frequency: 60
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 150 VA. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 90 %. Degree of protection IP 40. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Isolating... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Hubbell Incorporated
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED CONSTRUCTION. 11 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 11 POWER RATING IN KVA. (1)... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 460
- Mounting: Floor Mounted
- Output Voltage: 133 to 230
from West Coast Magnetics
West Coast Magnetics ' 805 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels ranging from 21 VA to 153... [See More]
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 21
from Powertronix Inc.
High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications. APPLICATIONS. Popular for... [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Flange Mount, Custom
- Category: Power
- Power Rating (VA): 1000 to 45000
from Automation24, Inc.
Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer T253010S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
RX05 - 110V Portable Tool Transformers. 5kva 230v to 3x110v tool transformer Made in China. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Category: Power
- Output Voltage: 110
from TelephoneStuff.com
1000 Watt 4 Outlet Isolation Transformer offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression. Features: - Design serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades. - Additional surge... [See More]
- Other Transformer Types / Applications: Isolation
from Premier Magnetics, Inc.
Transmit & Receive in a Single SMD Package. Industry Standard SMD Package. 2000Vrms Minimum Isolation Voltage. Extended Temperature Range Versions [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Winding Turns: One to One
- Category: Signal
- Mounting: PCB/SMD
from Pulse Electronics Corporation
SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation [See More]
- Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
- Standards: RoHS
from Amgis Toroidal Power Products, LLC
Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety rules, guidelines and governing... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Output Voltage: 120 to 240
- Mounting: Chassis (optional feature); Dish/Disk (optional feature)
- Power Rating (VA): 100 to 5000
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Other Transformer Types / Applications: Electronics; Isolation
- Cooling Method: Air
- Category: Signal
- Winding Turns: Step-Down Transformer
from Tripp Lite by Eaton
Tripp Lite's SU6000XFMR2U step-down, isolation transformer converts 208 or 240V input from any generator, utility or UPS high voltage source to 120V low voltage output. 208 or 240V 30A input connection supported via hardware or included L6-30P input plug. 8 5-15/20R and 4 5-15R output receptacles... [See More]
- Other Transformer Types / Applications: Isolation
- Mounting: Rack/Tower (2U)
- Winding Turns: Step-Down Transformer
- Operating Frequency: 60
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 100 - 400 VA. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 91 %. Degree of protection IP 44. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Mains... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Hubbell Incorporated
31.9 INCH W X 26.88 INCH D X 35.9 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 2 ENCLOSURE. VENTILATED CONSTRUCTION. 118 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 118 POWER RATING IN KVA. (2)... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 460
- Mounting: Floor Mounted
- Output Voltage: 133 to 230
from West Coast Magnetics
West Coast Magnetics ' 804 series power transformer is designed for 50/60 Hz operation. This transformer uses a split bobbin construction with a shroud resulting in high isolation between windings. The transformer package is rated for a 3750 Vac Hypot with power levels ranging from 2.8 VA to 36... [See More]
- Other Transformer Types / Applications: Isolation
- Power Rating (VA): 2.8
from Powertronix Inc.
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Floor, Cart, Customizable Mounting
- Category: Power
- Input Voltage: 100 to 240
from Automation24, Inc.
Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
ST0750 - 110V Portable Tool Transformers. 750VA 230v to 110v tool transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to your... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Category: Power
- Output Voltage: 110
from TelephoneStuff.com
500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression. - Supports combined loads up to 500 watts continuous/ 4.1A at 120V. - Serves as an inexpensive alternative to the installation of dedicated... [See More]
- Other Transformer Types / Applications: Isolation
from Pulse Electronics Corporation
PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation [See More]
- Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
- Standards: RoHS
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Other Transformer Types / Applications: Electronics; Isolation
- Cooling Method: Air
- Category: Signal
- Winding Turns: Step-Down Transformer
from Tripp Lite by Eaton
Get complete protection for sensitive devices and prevent power disruption with Tripp Lite ’s Isolator IS1000 Isolation Transformer. Featuring an internal isolation transformer with Faraday Shield, the IS1000 completely isolates equipment from line noise that can cause incremental but... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120
- Mounting: Tower
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 160 - 2500 VA. Insulation class A. Maximum ambient temperature 40 °C. Degree of protection IP 67. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Isolating transformer for the safe... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Hubbell Incorporated
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED CONSTRUCTION. 7.5 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 7.5 POWER RATING IN KVA. [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 460
- Mounting: Wall Mounted
- Output Voltage: 133 to 230
from Powertronix Inc.
Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Category: Power
- Power Rating (VA): 300 to 3000
from Automation24, Inc.
Single phase control tranformer TB1000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 1 kVA. The TB1000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
TT1668 - 110V Portable Tool Transformers. 3000VA 230v to 1 x230v & 1 x 115v 16Amp 1 x 32A outlets tool transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Category: Power
- Output Voltage: 230
from TelephoneStuff.com
IS 1000 Hospital Grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC line. - Full UL2601-1 medical grade... [See More]
- Other Transformer Types / Applications: Isolation
from Pulse Electronics Corporation
Voltage Sense Transformer, THT, 60Hz, 1:1 turns Ratio, 3000 Vrms Reinforced Isolation [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Other Transformer Types / Applications: Electronics; Isolation
- Cooling Method: Air
- Category: Signal
- Winding Turns: Step-Down Transformer
from Tripp Lite by Eaton
Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 120
- Mounting: Tower
- Standards: UL
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 2 x 115 Vac. Rated power 60 - 1000 VA. Insulation class A or B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 20. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Hubbell Incorporated
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED CONSTRUCTION. 11 KVA POWER RATING. 575 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 11 POWER RATING IN KVA. (1)... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 575
- Mounting: Floor Mounted
- Output Voltage: 133 to 230
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Category: Power
- Power Rating (VA): 300 to 1800
from Automation24, Inc.
Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
SU1513 - 230V Portable Tool Transformers. 1500VA 110v to 230v with 13A socket Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE &... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 110
- Category: Power
- Output Voltage: 230
from TelephoneStuff.com
IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC line. - Full UL2601-1 medical grade... [See More]
- Other Transformer Types / Applications: Isolation
from Pulse Electronics Corporation
SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation [See More]
- Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
- Standards: RoHS
from Tripp Lite by Eaton
Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 120
- Mounting: Tower
- Standards: UL
from Block USA, Inc.
Rated input voltage 3 x 400 Vac. Rated output voltage 3 x 380 - 3 x 420 Vac. Rated power 1000 - 30000 VA. Insulation class F. Maximum ambient temperature 50 °C. Efficiency up to 97.5 %. Degree of protection IP 00. Optionally adapted package for higher degrees of protection (see data table). [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 400
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Category: Power
- Power Rating (VA): 300 to 1000
from Automation24, Inc.
Single phase control tranformer TB2000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 2 kVA. The TB2000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
SU3316 - 230V Portable Tool Transformers. 3000VA 110v to 230v with 2 x 16A Blue socket Stepup transformer. Converts 110v to 230v. To operate 230v tools on a building site. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 110
- Category: Power
- Output Voltage: 230
from TelephoneStuff.com
IS 500 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation from the input AC line. - Full UL2601-1 medical grade... [See More]
- Other Transformer Types / Applications: Isolation
from Pulse Electronics Corporation
PA4379 SMT Toroid Gate Drive Transformer, 3000Vrms isolation, 26Vusec [See More]
- Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
- Standards: RoHS
from Tripp Lite by Eaton
Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100% isolation from the input... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120
- Mounting: Tower
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 98 %. Degree of protection IP 65. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Isolating... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Category: Power
- Power Rating (VA): 300 to 600
from Automation24, Inc.
Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of 2 kVA. The TB2000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
3PAD0031 - 3P Isolating Delta Delta. 500VA 3P 480-240v Hardwired. Three Phase Isolating transformers. Three Phase, Non Isolating, Auto transformers. Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type. Range from 1kva to 40kva. Step up , Step down... [See More]
- Other Transformer Types / Applications: Isolation; Three Phase Transformers
- Input Voltage: 480
- Category: Power
- Output Voltage: 240
from Pulse Electronics Corporation
PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Tripp Lite by Eaton
Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 120
- Mounting: Tower
- Standards: UL
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 115 and 230 Vac. Rated power 3150 - 8000 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 97 %. Degree of protection IP 00. Isolating transformer for supply of medical rooms. to: VDE 0570 Part 2-15, VDE 0100 Part 710,... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Powertronix Inc.
Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary windings and one or more secondary windings. APPLICATIONS. Industrial Automation. Electrical Equipment. Transformer... [See More]
- Other Transformer Types / Applications: Isolation; Single Phase Transformer
- Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
- Category: Power
- Power Rating (VA): 18 to 15000
from Automation24, Inc.
Single phase control tranformer TB350N001 from Acme Electric has an input voltage of 120, 240 V AC, and an output voltage of 12, 24 V AC with a power rating of 0.3 kVA. The TB350N001 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
3PHD01010 - 3P Isolating Delta Delta. 1kva 3P Delta Delta 415v to 480v Hardwired. Three Phase Isolating transformers. Three Phase, Non Isolating, Auto transformers. Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type. Range from 1kva to 40kva. Step... [See More]
- Other Transformer Types / Applications: Isolation; Three Phase Transformers
- Input Voltage: 415
- Category: Power
- Output Voltage: 480
from Pulse Electronics Corporation
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Tripp Lite by Eaton
Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100% isolation from the input... [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 120
- Mounting: Tower
from Block USA, Inc.
Rated input voltage 230 Vac. Rated output voltage 115 and 230 Vac. Rated power 3150 - 8000 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 97 %. Degree of protection IP 00. Optionally adapted package for higher degrees of protection. Isolating transformer for supply... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Automation24, Inc.
Single phase control tranformer TB500N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 0.5 kVA. The TB500N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
AL0052 - 3P+N Isolating Delta Star. 15kVA 3P+N 440V to 440/254v Wired in Delta Star configuration 60Hz. Three Phase Double insulated Isolating safety transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Step up ,... [See More]
- Other Transformer Types / Applications: Isolation; Three Phase Transformers
- Input Voltage: 440
- Category: Power
- Output Voltage: 440
from Pulse Electronics Corporation
PG1427 series SMT Gate Drive Transformer, 2700Vdc isolation and 30Vusec rating [See More]
- Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
- Standards: RoHS
from Tripp Lite by Eaton
Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 120
- Mounting: Tower
- Standards: UL
from Block USA, Inc.
Rated input voltage 208 - 600 Vac. Rated output voltage 24 - 230 Vac. Rated power 100 - 3200 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 208 to 600
from Automation24, Inc.
Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 0.5 kVA. The TB500N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
BT10230 - Boating Transformers. 10Kva 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Category: Power
- Output Voltage: 230
from Pulse Electronics Corporation
PH9084 series 1 Watt SMT Isolation Transformer [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Tripp Lite by Eaton
The IS1000HGDV Isolator ® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 115 to 230
- Operating Frequency: 50 to 60
- Output Voltage: 115 to 230
from Block USA, Inc.
Rated input voltage 2 x 115 Vac. Rated output voltage 2 x 5 - 2 x 24 Vac. Rated power 2 - 52 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 81 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 115
from Automation24, Inc.
Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress protection with... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
BT1616 - Boating Transformers. 1600va 115v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 115
- Category: Power
- Output Voltage: 230
from Pulse Electronics Corporation
PH9085 series High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Tripp Lite by Eaton
The IS1800HGDV Isolator ® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 115 to 230
- Operating Frequency: 50 to 60
- Output Voltage: 115 to 230
from Block USA, Inc.
Rated input voltage 2 x 115 Vac. Rated output voltage I 9 Vac. Rated output voltage II 14.0-0-14.0 Vac. Rated power 4.34 - 37.3 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 78 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN... [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 115
from Automation24, Inc.
Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress protection with... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Airlink Transformers
BT3121 - Boating Transformers. 3600va 230v to 120v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]
- Other Transformer Types / Applications: Isolation
- Input Voltage: 230
- Category: Power
- Output Voltage: 120
from Pulse Electronics Corporation
PH9184 series High Isolation (4,000Vrms) SMT Transformer FOR RS-485/RS232 Comms [See More]
- Other Transformer Types / Applications: Isolation
- Standards: RoHS
from Tripp Lite by Eaton
The IS300HGDV Isolator ® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]
- Other Transformer Types / Applications: Isolation; Medical Transformer
- Input Voltage: 115 to 230
- Operating Frequency: 50 to 60
- Output Voltage: 115 to 230
from Block USA, Inc.
Rated input voltage 2 x 115 Vac. Rated output voltage 2 x 6 - 2 x 21 Vac. Rated power 3 - 60 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 85 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. [See More]
- Other Transformer Types / Applications: Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 115