Impedance Matching Transformer Transformers

8 Results
Impedance Transformer -- T0727J5012AHF
from Richardson RFPD

The T0727J5012AHF is a low cost, low profile sub-miniature impedance transformer in an easy to use surface mount package. With smaller footprint, this single component replaces the conventional discrete component matching network for the full LTE communication band 700 MHz-2700 MHz. The... [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer
  • Operating Temperature: -55 to 85
  • Operating Frequency: 7.00E8 to 2.70E9
Impedance Matching Pad -- 57Z
from JFW Industries, Inc.

One of JFW's most popular lines of RF test accessories is our series of impedance matching pads. Because of our vast RF experience, we can match almost any transmission lines while preserving signal integrity with low VSWR. Here are some of our proven capabilities... Impedance matching pads with... [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer; RF; Impedance Matching Pad
  • Operating Frequency: 0.0 to 1.00E9
  • Category: Signal
  • Operating Temperature: -20 to 85
Aiphone Matching Transformer for 8 Ohm Horn -- LT-1
from TelephoneStuff.com

Matching Transformer for 8 Ohm Horns. [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer
Impedance Matching Transformer -- 57ZT
from JFW Industries, Inc.

JFW's low loss impedance matching transformers are designed for precision measurement in today's broadband RF industry. To keep up with that ever changing requirement, we have developed a wide range of impedance matching transformers. Our impedance matching transformers are highlighted by the... [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer; RF
  • Operating Frequency: 500000 to 6.00E8
  • Category: Signal
  • Operating Temperature: -20 to 85
Bogen Matching Transformer -- WMT1A
from TelephoneStuff.com

Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment. Features: - Hi-Z, 10k-ohm... [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer
Bogen Speaker Transformer - 10 Watts -- T72510
from TelephoneStuff.com

Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 10 watts. - Easily-accessed, stripped and tinned wire terminations. - Small, compact, and cost-effective. - Power Taps: 10, 5, 2-1/2, 1-1/4, 5/8 watts. [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer
Bogen Speaker Transformer -- T725
from TelephoneStuff.com

Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts. - Easily-accessed, stripped and tinned wire terminations. - Small, compact, and cost-effective. - Power Taps: 4, 2, 1, 1/2, 1/4, 1/8 watts. -... [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer
Valcom Input Ohm Matching Transformer -- VMT-1
from TelephoneStuff.com

Valcom Input Ohm Matching Transformer. Features: - Matches 500-600 Ohm lines to either a high impedance input or output of an amplifier. - May be used to connect audio page ports of telephone systems to most 70 Volt amplifiers [See More]

  • Other Transformer Types / Applications: Impedance Matching Transformer