Industrial Control Transformer Transformers
from Majestic Transformer Co.
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Single Phase Transformer
- Category: Power
from Triad Magnetics
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation; Autotransformer
- Operating Frequency: 60
- Category: Power
- Input Voltage: 277
from Majestic Transformer Co.
Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Three Phase Transformers
- Category: Power
from Triad Magnetics
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation; Autotransformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 115
from Triad Magnetics
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation; Autotransformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Triad Magnetics
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for fluids... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 120
from Triad Magnetics
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 120
from Triad Magnetics
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 120
from Triad Magnetics
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2 transformer is necessary. Some of the... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 120
from Triad Magnetics
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 120
from Triad Magnetics
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: PCB/SMD
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Chassis
- Category: Power
- Operating Frequency: 50 to 60
from Triad Magnetics
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Switch Mode Transformers
- Operating Frequency: 200000
- Category: Signal
- Standards: UL; UL
from PowerVolt, Inc.
Screw terminals or wire leads, two year warranty [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: H Frame
- Category: Power
- Input Voltage: 480
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Other Transformer Types / Applications: Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Buck-Boost Transformers; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Cooling Method: Air; Oil
- Category: Power
- Mounting: Chassis; Pad-Mounted
from Hubbell Incorporated
4.5 INCH W X 4.13 INCH D X 3.84 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 0.4 INCH L X 0.2 INCH W SLOT MOUNTING. 250 VA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE RISE. NUMBER OF PHASES 1. AE MODEL [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 240
- Operating Frequency: 50 to 60
- Output Voltage: 24
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Block USA, Inc.
Rated input voltage 230 - 500 Vac. Rated output voltage 24 - 230 Vac. Rated power 1000 - 10000 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96.8 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Acme Electric Corp. / Power Distribution Products
The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
- Cooling Method: Air
- Category: Power
- Winding Turns: Step-Down Transformer
from Automation24, Inc.
Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 0.5 kVA. The dry type transformer T253008S also provides excellent ingress protection with it's NEMA 3R enclosure for... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
5.25 INCH W X 6.31 INCH D X 4.97 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 0.69 INCH L X 0.31 INCH W SLOT MOUNTING. 500 VA POWER RATING. 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE. 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 200 to 480
- Operating Frequency: 50 to 60
- Output Voltage: 23 to 120
from Dongguan Yili Electronics Co., Ltd.
Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Constant Voltage Transformer (CVT)
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Block USA, Inc.
Rated input voltage 208 - 600 Vac. Rated output voltage 24 - 230 Vac. Rated power 100 - 3200 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 208 to 600
from Acme Electric Corp. / Power Distribution Products
The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
- Cooling Method: Air
- Category: Power
- Winding Turns: Step-Down Transformer
from Automation24, Inc.
Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer T253010S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
5.25 INCH W X 6.81 INCH D X 4.97 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 0.69 INCH L X 0.31 INCH W SLOT MOUNTING. 750 VA POWER RATING. 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE. 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 200 to 480
- Operating Frequency: 50 to 60
- Output Voltage: 23 to 120
from Dongguan Yili Electronics Co., Ltd.
Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Block USA, Inc.
Rated input voltage 230 - 690 Vac. Rated output voltage 12 - 230 Vac. Rated power 20 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Acme Electric Corp. / Power Distribution Products
Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
- Cooling Method: Air
- Category: Power
- Winding Turns: Step-Down Transformer
from Automation24, Inc.
Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. PANEL MOUNTING. 2000 VA POWER RATING. 240/480/600 V PRIMARY VOLTAGE. 100/120 V SECONDARY VOLTAGE. 2000 POWER RATING IN VA. 55 DEG C TEMPERATURE RISE. TRANSFORMER[T], ACME. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Operating Frequency: 50 to 60
- Mounting: Panel Mounted
- Input Voltage: 240 to 600
from Dongguan Yili Electronics Co., Ltd.
Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Block USA, Inc.
Rated input voltage 230 - 400 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230
from Automation24, Inc.
Single phase control tranformer TB1000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 1 kVA. The TB1000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 1000 VA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120 V SECONDARY VOLTAGE. 155 INSULATION CLASS. 55 DEG C TEMPERATURE RISE. NUMBER OF PHASES 1. T1812 MODEL [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 240 to 480
- Operating Frequency: 50 to 60
- Output Voltage: 120
from Dongguan Yili Electronics Co., Ltd.
Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Block USA, Inc.
Rated input voltage 230 and 400 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 94 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 230 to 400
from Automation24, Inc.
Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. ANSI, IEC, NEMA APPLICABLE STANDARD. 1/2 INCH L X 0.31 INCH W SLOT MOUNTING. 1000 VA POWER RATING. SCREW TERMINAL TYPE. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. B INSULATION CLASS. 1000 POWER... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 240
- Operating Frequency: 50 to 60
- Output Voltage: 24
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Audio
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Block USA, Inc.
Rated input voltage 210 - 540 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Operating Frequency: 50 to 60
- Category: Power
- Input Voltage: 210 to 540
from Automation24, Inc.
Single phase control tranformer TB2000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 2 kVA. The TB2000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 0.81 INCH L X 0.41 INCH W SLOT MOUNTING. 2000 VA POWER RATING. 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE. 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE. 130... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 220 to 600
- Operating Frequency: 50 to 60
- Output Voltage: 90 to 120
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions.
- Category: Signal
- Input Voltage: 100 to 600
from Automation24, Inc.
Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of 2 kVA. The TB2000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 1500 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 220 to 480
- Operating Frequency: 50 to 60
- Output Voltage: 110 to 120
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions.
- Category: Signal
- Input Voltage: 100 to 600
from Automation24, Inc.
Single phase control tranformer TB350N001 from Acme Electric has an input voltage of 120, 240 V AC, and an output voltage of 12, 24 V AC with a power rating of 0.3 kVA. The TB350N001 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 50 VA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C TEMPERATURE RISE. NUMBER OF... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 240
- Operating Frequency: 50 to 60
- Output Voltage: 12 to 24
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Category: Power
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
from Automation24, Inc.
Single phase control tranformer TB500N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 0.5 kVA. The TB500N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
6.75 INCH W X 7.08 INCH D X 5.78 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 750 VA POWER RATING. 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE. 99/120/130 V, 95/115/125... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 208 to 600
- Operating Frequency: 50 to 60
- Output Voltage: 85 to 130
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Power Transformer
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Category: Power
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
from Automation24, Inc.
Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 0.5 kVA. The TB500N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Hubbell Incorporated
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 75 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 220 to 480
- Operating Frequency: 50 to 60
- Output Voltage: 110 to 120
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Automation24, Inc.
Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress protection with... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Automation24, Inc.
Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress protection with... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Isolation
- Mounting: Screw mounting
- Category: Signal
- Operating Frequency: 50 to 60
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Dongguan Yili Electronics Co., Ltd.
Class 2 LED Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Dongguan Yili Electronics Co., Ltd.
AC/AC class 2 plug-in transformer adapter is a low profile linear power supply that features low interference used for CCTV camera, IP camera, PTZ, DVR, access control, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the insufficient power transformer and... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 110 to 120
- Category: Signal
- Output Voltage: 12 to 24
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Dongguan Yili Electronics Co., Ltd.
Magnetic AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer; Constant Voltage Transformer (CVT)
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions.
- Category: Signal
- Input Voltage: 100 to 600
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Dongguan Yili Electronics Co., Ltd.
Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is available. Application:... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 115 to 230
- Category: Signal
- Output Voltage: 6 to 45
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Winding Turns: Step-Down Transformer
- Category: Signal
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions.
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Cooling Method: Air; dry type
- Category: Signal
- Mounting: Chassis; Bracket, Chassis
from Dongguan Yili Electronics Co., Ltd.
Lighting Diode Transformer & Driver supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. [See More]
- Other Transformer Types / Applications: Industrial Control Transformer
- Input Voltage: 120 to 277
- Category: Signal
- Output Voltage: 12 to 24