Interface Transformer Transformers

7 Results
10 Base-T Dual Interface Transformer -- PM-BT01
from Premier Magnetics, Inc.

Designed for IEEE 802.3 10 Base-T. 2000Vrms Minimum Isolation Voltage. Compact Standard DIL OR SIP Packages. Low Insertion Loss. Performs Impedence Match + Filtering + Isolation. Designed for use with most 10 Base T Chips [See More]

  • Other Transformer Types / Applications: Interface; Telecom
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Temperature: 0 to 70
Transformer -- TD40-27
from Emhiser Research, Inc.

Features. Surface Mount. Low Cost [See More]

  • Other Transformer Types / Applications: Interface; RF
  • Operating Frequency: 7.00E6 to 1.20E7
  • Category: Signal
  • Operating Temperature: 0 to 85
MIL-STD-1553 Data Bus Transformer -- 4256-1003 Series
from Datatronics™

Features. Low Profile, Height is 3.94max (.155). Mil-STD 1553 Compatible. Optimal Performance @ 75 KHz TO 1 MHz. Compliance to MIL-STD 981, Class S, available. Maximum Droop 20%. Common Mode Rejection: 45dB minimum [See More]

  • Other Transformer Types / Applications: Interface
  • Mounting: Chip Transformer
  • Category: Signal
  • Operating Frequency: 75000 to 1.00E6
Transformer -- TT50-27
from Emhiser Research, Inc.

Features. RF Shielded. Low Cost [See More]

  • Other Transformer Types / Applications: Interface; RF
  • Operating Frequency: 7.00E6 to 1.20E7
  • Category: Signal
  • Operating Temperature: 0 to 85
Mil-STD-1553 Data Bus Transformer -- 4260-1647 Series
from Datatronics™

Features. Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C... [See More]

  • Other Transformer Types / Applications: Interface
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Temperature: -55 to 130
Transformer -- TX60 Series
from Emhiser Research, Inc.

Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]

  • Other Transformer Types / Applications: Interface; RF
  • Operating Frequency: 1.00E7 to 1.00E8
  • Category: Signal
  • Operating Temperature: 0 to 85
Mil-STD-1553 Dual Data Bus Transformer -- 4260-1646 Series
from Datatronics™

Features. Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and A4905. Compliance to MIL-STD 981, Class S Available. Compliance to Panavia 6465 Available. Operating Temperature: -55C to... [See More]

  • Other Transformer Types / Applications: Interface
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Temperature: -55 to 130