Rectifier Transformer Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
- Cooling Method: Air; Fan cooling Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from Neeltran, Inc.
Neeltran designs and manufactures its own rectifier-transformers and rectifiers in the same facility. This ability allows us to understand harmonics and losses very well. It also gives our designers the experience to design a high quality custom unit. [See More]
- Other Transformer Types / Applications: Rectifier Transformer
- Cooling Method: Air
- Category: Power
- Input Voltage: 34000
from Standex-Meder Electronics
TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10 ″ TEW primary and secondary leads. Secondary winding center tapped. Custom... [See More]
- Other Transformer Types / Applications: Rectifier Transformer
- Mounting: PCB/SMD
- Category: Power
- Standards: CSA; UL
from GE Grid Solutions
Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]
- Other Transformer Types / Applications: Distribution Transformer; High Voltage Transformer; Autotransformer; Encapsulated Coil Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
- Cooling Method: Air; Oil
- Category: Power
- Mounting: Chassis; Pad-Mounted; Pole Mounted
from Neeltran, Inc.
Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]
- Other Transformer Types / Applications: Rectifier Transformer; Three Phase Transformers
- Cooling Method: Air (optional feature); Oil (optional feature)
- Category: Power
- Operating Frequency: 50 to 60
from Standex-Meder Electronics
TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All secondaries... [See More]
- Other Transformer Types / Applications: Rectifier Transformer
- Mounting: Chassis
- Category: Power
- Standards: CSA; UL
from Neeltran, Inc.
Added Benefits of Oil Filled Grounding Transformers Supplied by Neeltran - Robust and Reliable Power to run your 24/7 processes. [See More]
- Other Transformer Types / Applications: Rectifier Transformer
- Cooling Method: Oil
- Category: Power
- Input Voltage: 34000
from Standex-Meder Electronics
TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL recognized E107872. [See More]
- Other Transformer Types / Applications: Rectifier Transformer
- Mounting: Chassis
- Category: Power
- Standards: CSA; UL