Trigger / Gate Drive Transformer Transformers

40 Results
Base/Gate Driver Transformers -- SD250-1L
from Coilcraft, Inc.

Frequency range of 10 - 250 kHz and up. UL1446 Class B (130 °C) Insulation System (UL File E83628). Samples of 4 standard transformers available in Coilcraft Designer's Kit P404 [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Operating Frequency: 10000 to 250000
  • Category: Power
  • Operating Temperature: -40 to 85
GA3172 Flyback Transformer for the Microchip AC LED Driver -- GA3172-AL
from Coilcraft, Inc.

Developed for Microchip to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal AC input. 12 V bias winding output powers the microcontroller [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Operating Temperature: -40 to 85
  • Category: Power
  • Standards: RoHS
HA3858-AL Gate Drive Transformer for 300 W Power Supply with PFC -- HA3858-AL
from Coilcraft, Inc.

Specified by Texas Instruments in Reference Design SLUU341. Gate Drive Transformer: HA3858-AL, listed as T301 [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Operating Temperature: -40 to 85
  • Category: Power
  • Standards: RoHS
HTX7045 Isolation Transformers -- HTX7045-104CR HTX7045-104CRC
from Coilcraft, Inc.

The HTX7045 introduces a chip-style construction that represents an advancement over traditional core and bobbin designs. This innovative approach not only reduces the size of the component, but also streamlines it for highly automated manufacturing process, resulting in a more cost-effective... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply -- HTX7045C-104AR HTX7045C-104ARC
from Coilcraft, Inc.

HTX7045C Series transformers feature a chip-style construction – a significant advancement over traditional core and bobbin designs that not only reduces the size of the component, but also streamlines the manufacturing process, resulting in a more cost-effective solution. It offers low... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
HTX8045 Isolation Transformers -- HTX8045-164AR HTX8045-164ARC
from Coilcraft, Inc.

The HTX8045 transformer introduces a chip-style construction that represents an advancement over traditional core and bobbin designs. This innovative approach not only reduces the size of the component, but also streamlines it for a highly automated manufacturing process, resulting in a more... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply -- HTX8045C-104AR HTX8045C-104ARC
from Coilcraft, Inc.

HTX8045C Series transformers build on the proven chip-style construction of the HTX family - a major improvement over conventional core and bobbin designs. This compact, surface-mount configuration reduces component size and enhances manufacturing efficiency, allowing for more cost-effective... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
LPH8045 Series 3-Winding Coupled Inductors/Transformers -- LPH8045-103
from Coilcraft, Inc.

Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 : 2... [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 85
Magnetics for Texas Instruments LM5025 & LM5034 -- B0357-BL B0357-BLD
from Coilcraft, Inc.

Specifically developed for use with the Texas Instruments LM5110 Gate Driver and LM5025 Cascaded PWM Controller. Specified by Texas Instruments for use with LM5034 Dual Interleaved Controller. Low profile, high efficiency planar transformer. Planar output choke inductor [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer; Trigger / Gate Drive Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
Miniature Surface Mount Transformers -- Q4470-CL Q4470-CLD
from Coilcraft, Inc.

Designed specifically for use with Maxim RS-232 / RS-485 interface ICs. Also specified by Linear Technology and Sipex. Ideal for isolated bias supplies for SiC and GaN gate driver, such as the Skyworks Si827x series. Suitable for gate drive and other power applications. Miniature surface mount... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Input Voltage: 5
PA6598-AL Isolation Transformer -- PA6598-AL
from Coilcraft, Inc.

Designed for ON Semiconductor NCP4305FBDAP 65 W Off-Line AC/DC Adapter. Suitable for gate drive and other power applications. Reinforced insulation class. COTS Plus tin-silver-copper and tin-lead terminations available [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 85
SMT Gate Drive Transformer -- FA2659-AL FA2659-ALC
from Coilcraft, Inc.

Designed for transformer coupled MOSFETand IGBT gate drive circuits. Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board. Specified by Microsemi for its PD70211EVB51F-12 evaluation board. Operating frequency from 50 kHz to 2 MHz. Space saving surface mount package [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Frequency: 50000 to 2.00E6
SMT Gate Drive Transformer for LTC DC1739B-C Active Clamp Converter -- CV9052-AL CV9052-ALC
from Coilcraft, Inc.

Developed for Linear Technology DC1739B-C Active Clamp forward Converter. Requires only 1.1 sq cm of board space; only 3 mm high [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 85
SMT Gate Drive Transformer for ON Semi NCP1652 & NCP4302 -- DA2099-AL DA2099-ALD
from Coilcraft, Inc.

Designed for ON Semiconductor Power Factor Correction and Flyback Controllers. Requires only 1.5 sq cm of board space. Operating frequency from 20 kHz to 250 kHz [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
SMT Gate Drive Transformer for TI UCD3138 Digital Power Controllers -- GA3550-BL GA3550-BLD
from Coilcraft, Inc.

Selected by Texas Instruments for their UCD3138 evaluation boards. Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Operating Temperature: -40 to 85
  • Category: Power
  • Standards: RoHS
SMT Gate Drive Transformers -- DA2317-AL DA2317-ALC
from Coilcraft, Inc.

Designed for transformer coupled MOSFET and IGBT gate drive circuits. Operating frequency from 50 kHz to 2.5 MHz. Industry standard EP5 surface mount package. 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
TX2 Push-Pull Transformers for Texas Instruments SN6507-Q1 -- TX2-ZE2427-AE TX2-ZE2427-AED
from Coilcraft, Inc.

Optimized for Texas Instruments SN6507-Q1 transformer driver. Low EMI, robust push-pull transformers for gate driver power supplies. 10 mm creepage and clearance, Material Group 1. Insulation level may be Functional, Basic, or Reinforced depending on application variables such as working voltage,... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
WA8582-AL Isolation Transformer -- WA8582-AL WA8582-ALD
from Coilcraft, Inc.

Designed specifically for automotive active cell balance battery management system. Suitable for power driver ICs, low power isolation, gate drive and other power applications. AEC-Q200 Grade 1 ( −40 °C to +125 °C) [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
ZA9668-AE and ZB1175-AE Isolated Buck Transformers -- ZA9668-AE ZA9668-AED
from Coilcraft, Inc.

Optimized for STMicroelectronics 38V/5W automotive Iso-Buck converter A6986I and L6986I. Suitable for automotive isolated IGBT/SiC gate driver, On-board charger for HEV/EV, Electric Traction Systems, and similar applications. AEC-Q200 Grade 1 ( −40 °C to +125 °C). 3300 Vrms, one... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
ZA9710-AED Flyback Transformer for Texas Instruments -- ZA9710-AE
from Coilcraft, Inc.

Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments. Optimized for 300kHz with 4.5 – 70 V input. 3000 Vrms, 1 minute isolation (hipot) between primary and secondary. RoHS-compliant. 260 °C compatible. Tin-silver-copper over tin over nickel over phos bronze... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
ZC1905-BE Flyback Transformers for STMicroelectronics STEVAL-A6986IV3 -- ZC1905-BE ZC1905-BED
from Coilcraft, Inc.

Optimized for STEVAL-A6986IV3 from STMicroelectrics with an isobuck-boost topology and an input voltage of up to 28 V. Suitable for isolated IGBT/SiC gate driver, On-board charger for HEV/EV, and industrial applications. Higher isolation and creepage and clearance version is available per request. [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
ZD2020-AE Isolated buck transformer for STMicroelectronics STEVAL-6986YT2DL -- ZD2020-AE ZD2020-AED
from Coilcraft, Inc.

The ZD2020-BE iso-buck boost converter transformer, purpose-built for the STEVAL-6986YT2DL reference design, is optimized for systems using the A6986I from STMicroelectronics. This robust component handles input voltages from 5 V to 24 V, delivering dual isolated outputs tailored specifically for... [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
ZD2155-AE Isolated Buck Transformer for STMicroelectronics STEVAL-7BIDIRCB -- ZD2155-AE
from Coilcraft, Inc.

Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics. Works with A/L6986I as gate driver auxiliary power supply solution. Suitable for isolated IGBT/SiC gate driver. AEC-Q200 qualified [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Cooling Method: Air
  • Category: Power
  • Operating Temperature: -40 to 125
Outgassing Compliant Gate Drive Transformer -- CP-N0531-1010SZ
from Coilcraft CPS

• Designed for high switching speed, transformer coupled MOSFET and IGBT gate drive circuits. • Operating frequency: 50 kHz – 2 MHz. • Primary to secondary isolation: 1500 Vdc. For 1011 and 2011, isolation between secondaries is 500 Vdc. [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Operating Frequency: 50000 to 2.00E6
Isolation Transformer -- P0926NL
from Pulse Electronics Corporation

SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Standards: RoHS
CSD Series -- CSD 1-050
from Cramer Coil and Transformer Co., Inc.

Efficient, Economical. Frequencies 10 kHz to 1 mHz. Isolation to 3,750 VRMS. UL, CSA, VDE, IEC Compatible. UL Class 130(B) Insulation. Lead Time: Stock to 6 Weeks [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Standards: CSA; IEC; UL; VDE
Gate Drive & Base Drive Transformer -- PMGD-02
from Premier Magnetics, Inc.

Designs for Single or Double Eneded Controllers. Very Low Leakage Inductance. High Isolation Voltages. Industry Standard Packages. Designs From 20KHz to >300KHz. Multiple Configurations [See More]

  • Other Transformer Types / Applications: Power Transformer; Trigger / Gate Drive Transformer
  • Winding Turns: One to One
  • Category: Power
  • Mounting: PCB/SMD
Base Gate Drive Transformer -- 701-1
from West Coast Magnetics

West Coast Magnetics ' 701 series Base Drive Transformers are designed to operate from 10 kHz to 500 kHz. These base drive transformers provide 3000 Vac of isolation and a winding configuration which has consistent low leakage inductance qualities. These Base Drive Transformers are available in... [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer -- T201213-2-A
from ITG Electronics, Inc.

1:1:1 Turns Ratio, 0.247uH Primary Inductance, 25%, 40mOhm DCR Max. 200Vdc Rated. DIP Transformer [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: PCB/SMD
  • Category: Signal
  • Input Voltage: 200
Gate Drive Transformer -- SM580-1
from Datatronics™

Feature. TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
  • Operating Temperature: -40 to 130
Isolation Transformer -- PA2007NL
from Pulse Electronics Corporation

PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Standards: RoHS
Gate Drive Transformer -- SM76760
from Datatronics™

Feature. Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds. Hipot (2-5)to(3-4)= 500VDC, 6 Seconds. Size: 8.00mm x 6.60mm x... [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
Isolation Transformer -- PA3493NL
from Pulse Electronics Corporation

SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Standards: RoHS
Gate Drive Transformer -- SM76922
from Datatronics™

Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1.5. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 850uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 2.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.00mm. [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
  • Operating Temperature: -40 to 130
Isolation Transformer -- PA4379NL
from Pulse Electronics Corporation

PA4379 SMT Toroid Gate Drive Transformer, 3000Vrms isolation, 26Vusec [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Standards: RoHS
Gate Drive Transformer -- SM76924
from Datatronics™

Feature. Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0 Ohm Maximum. Size: 8.38mm x 6.00mm x 4.0mm. [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
  • Operating Temperature: -40 to 130
Isolation Transformer -- PG1427.001NL
from Pulse Electronics Corporation

PG1427 series SMT Gate Drive Transformer, 2700Vdc isolation and 30Vusec rating [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Standards: RoHS
Gate Drive Transformer -- SM76925
from Datatronics™

Feature. Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5) &(3-4)= 1500VDC, 6 Seconds. Size: 8.38mm x 6.00mm x 5.00mm. [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
  • Operating Temperature: -40 to 130
Isolation Transformer -- PM2210NL
from Pulse Electronics Corporation

SMT Gate Drive Tranformer PM2210 [See More]

  • Other Transformer Types / Applications: Isolation; Trigger / Gate Drive Transformer
  • Standards: RoHS
Gate Drive Transformer -- SM77121
from Datatronics™

Feature. Low Profile 2.39mm maximum height. Turns Ratio of 1:2CT. OCL @ 100kHz, 0.1V (1-3), 2.0mH. DCR (1-3), 1.0 Ohm Maximum. DCR (6-5), 1.0 Ohm Maximum. DCR (5-6), 1.0 Ohm Maximum. Size: 8.36mm x 6.40mm x 2.39mm. [See More]

  • Other Transformer Types / Applications: Trigger / Gate Drive Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
  • Operating Temperature: -40 to 130