Planar Transformer Transformers

38 Results
A0153-AL A0153-ALD
from Coilcraft, Inc.

Transformers // Planar-Transformers // A0152 // A0153-AL [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
A9786-AL Planar Magnetics for TI LM5041 -- A9786-AL
from Coilcraft, Inc.

Specially developed for use with the Texas Instruments LM5041 Cascaded PWM Controller. Low profile, high efficiency planar transformer. Planar output chokeinductor [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Input Voltage: 36 to 75
  • Cooling Method: Air
  • Operating Temperature: -40 to 85
B0358-CL B0358-CLB , B0358-CLD
from Coilcraft, Inc.

Transformers // Planar-Transformers // B0357 // B0358-CL [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
B0853-AL SMT Planar Transformer for Texas Instruments LM5033 -- B0853-AL B0853-ALD
from Coilcraft, Inc.

Developed for Texas Instruments LM5033 PWM Controller. For push-pull, half-bridge and full-bridge topologies. Ideal for Intermediate bus converters (IBC) [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Standards: RoHS
  • Operating Temperature: -40 to 85
B0860-CL Planar Transformer for Maxim MAX5069A -- B0860-CL B0860-CLD
from Coilcraft, Inc.

Developed for Maxim MAX5069A PWM Controller. For push-pull, half-bridge and full-bridge topologies. Ideal for use in high-current power supply applications. Designed using Coilcraft Planar Prototyping Kit C356. [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
C1539-AL Planar Transformer for Texas Instruments LM5032 -- C1539-AL C1539-ALD
from Coilcraft, Inc.

Specifically developed for use with the TI LM5032 PWM Controller. Can be used in both interleaved power stages of a high-current converter. Designed for 100 Watt application. [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
DA2025-AL Planar Transformer for Texas Instruments LM5035 -- DA2025-AL DA2025-ALD
from Coilcraft, Inc.

Specifically developed for use with the TI LM5035 PWM Controller. Listed on TI AN-1435 Application Note. Low profile, high efficiency planar transformer. Designed for 100 Watt applications. Handles current to 30 A [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
HA3648-BL Planar Transformer for Texas Instruments LM5037 -- HA3648-BL HA3648-BLD
from Coilcraft, Inc.

Specifically developed for use with the TI LM5037 Dual Mode PWM Controller. Designed as half bridge in forward topology. Auxiliary winding provides 10 V to the chipset [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
HA4000-AL Planar Transformer for Texas Instruments LM5027 -- HA4000-AL HA4000-ALD
from Coilcraft, Inc.

Developed for use with the TI LM5027 Voltage Mode Active Clamp Controller. Chosen by NSC for T1 on the LM5027 Evaluation Board, and is described in Application Note AN ‑1976. Auxiliary winding provides 10 V to the chipset. [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
JA4309 Planar Transformer for Texas Instruments UCC2897A -- JA4309-AL JA4309-ALD
from Coilcraft, Inc.

Specially developed for use with the TI UCC2897A Active Clamp PWM Controller. Featured on PMP4804 and PMP5997 Demo Board/Reference Design. Low profile, high efficiency planar transformer [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
MA5519-AL Planar Transformer for TI LM5045 based 720 W Power Converter -- MA5519-AL
from Coilcraft, Inc.

Designed for Texas Instruments PMP9219 720 Watt Power Converter. Listed as T2 on Texas Instruments BOM-PMP9219 [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 125
  • Cooling Method: Air
  • Standards: RoHS
NA5738-DL SMT Planar Transformer for Texas Instruments UCC2897 -- NA5738-DL
from Coilcraft, Inc.

Developed for TI UCC2897 Active Clamp (PMP7376 Reference Design) [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 125
  • Cooling Method: Air
  • Standards: RoHS
NA5871-AL 800 W Planar Transformer for TI UCC28950 Controller -- NA5871-AL
from Coilcraft, Inc.

Designed for Texas Instruments PMP6712 Dual-Channel Full-Bridge Converter. for PoE Power Sourcing (PSE). Listed as T2 and T4 on Texas Instruments BOM-PMP6712. Insulated bottom surface [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 125
  • Cooling Method: Air
  • Standards: RoHS
PA6605-AL Planar Transformer for TI LM5122 Synchronous Flyback Controller -- PA6605-AL
from Coilcraft, Inc.

Developed for use with TI LM5122 Synchronous Flyback Controller with Multiple Phase Capability. 96% efficiency [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 125
  • Cooling Method: Air
  • Standards: RoHS
PL140 Series SMT Planar Transformers -- PL140-100L
from Coilcraft, Inc.

Three different schematics and 15 turns ratios to meet a variety of applications. Rated for 140 Watts output between 200 kHz and 500 kHz. Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC). High efficiency, low DCR and low leakage inductance. Can be special... [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Frequency: 200000
  • Cooling Method: Air
  • Input Voltage: 36 to 75
PL160 Series SMT Planar Transformers -- PL160-100L
from Coilcraft, Inc.

Rated for 160 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). Provides 0.009 inch (0.229 mm) clearance above the seating plane. Can be special ordered with an optional... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Input Voltage: 36 to 72
  • Cooling Method: Air
  • Operating Temperature: -40 to 125
PL300 Series SMT Planar Transformers -- PL300-100L
from Coilcraft, Inc.

Rated for 300 Watts between 200 kHz and 700 kHz with a nominal 48 V input. High efficiency; excellent DCR; very low leakage inductance. AEC-Q200 Grade 1 ( −40 °C to +125 °C). 1500 Vrms, one minute primary to secondary isolation. Provides 0.009 inch (0.229 mm) clearance above the... [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Input Voltage: 36 to 72
  • Cooling Method: Air
  • Operating Temperature: -40 to 125
RA6992-BL SMT Planar Transformer for Texas Instruments UCC2897 -- RA6992-BL
from Coilcraft, Inc.

Developed for TI UCC2897 Active Clamp Forward (PMP9656 Reference Design). Provides 0.009 inch (0.229 mm) clearance above the seating plane [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
RA6998 Forward Mode Planar Transformer for Maxim MAX17599 PWM Controller -- RA6998-BL RA6998-BLB , RA6998-BLD
from Coilcraft, Inc.

Developed for use with Maxim MAX17599 Active Clamp Current-Mode PWM Controller. Designed for forward topology operating at 250 kHz with an input range of 18 – 36 V. [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
RA6999-AL Forward Mode Transformer for Maxim MAX17599 PWM Controller -- RA6999-AL RA6999-ALD
from Coilcraft, Inc.

Developed for use with Maxim MAX17599 Active Clamp Current-Mode PWM Controller. Designed for forward topology operating at 250 kHz with an input range of 18 – 36 V. For a planar tranformer with a smaller footprint and lower profile, see RA6998-BL [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 85
  • Cooling Method: Air
  • Standards: RoHS
RA7040-AL Forward Mode Planar Transformer for TI UCC2897 (PMP9720) -- RA7040-AL
from Coilcraft, Inc.

Developed for TI UCC2897 Current Mode Active Clamp PWM Controller (PMP9720 reference design). Designed for forward topology operating at 200 kHz with an input range of 48 – 60 V. [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 125
  • Cooling Method: Air
  • Standards: RoHS
YA9215-AL 50 W Resonant Transformer Planar Transformer for Microchip EV84C64A -- YA9215-AL YA9215-ALD
from Coilcraft, Inc.

The YA9215 planar transformer is specifically designed for use on the EV84C64A model 50 W interleaved LLC converter development board from Microchip. The planar design is constructed with flat coil windings and copper plates to offer high power density and higher current handling in a lower profile... [See More]

  • Other Transformer Types / Applications: Isolation; Planar Transformer
  • Operating Temperature: -40 to 125
  • Cooling Method: Air
  • Standards: RoHS
100W-500W Planar Transformers | Size P075
from Standex-Meder Electronics

100W-500W Planar Transformers Size P075 with 50A max current rating, frequency range 150-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull, Flyback. High efficiency (low losses), ultra compact,... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 100000 to 300000
  • Category: Signal
10kW-20kW Planar Transformers | Size P900
from Standex-Meder Electronics

10kW-20kW Planar Transformers Size P900 with 500A max current rating, frequency range 40-125kHZ. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 40000 to 125000
  • Category: Signal
10kW-20kW Planar Transformers | Size P900 Heatsink
from Standex-Meder Electronics

10kW-20kW Planar Transformers Size P900 Heatsink with 500A max current rating, frequency range 40-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 40000 to 125000
  • Category: Signal
10kW-30kW Planar Transformers | Size P1100 Heatsink
from Standex-Meder Electronics

10kW-30kW Planar Transformers Size P1100 Heatsink with 600A max current rating, frequency range 20-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 20000 to 125000
  • Category: Signal
10W-50W Planar Transformers | Size P025
from Standex-Meder Electronics

10W-50W Planar Transformers Size P025 with 20A max current rating, frequency range 300-500kHZ are available in surface mount (SMD) or through hole designs and forward (w/active rest), flyback topologies. Patented (U.S. PAT. 7,129,809) design with superior thermal management. High efficiency (low... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 300000 to 500000
  • Category: Signal
150W-700W Planar Transformers | Size P110
from Standex-Meder Electronics

150W-700W Planar Transformers Size P110 with 60A max current rating, frequency range 100-250kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull, Flyback. High efficiency (low losses), ultra compact,... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 100000 to 250000
  • Category: Signal
1kW-3kW Planar Transformers | Size P220
from Standex-Meder Electronics

1kW-3kW Planar Transformers Size P220 with 250A max current rating, frequency range 60-200kHZ . Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra compact, low-profile. Excellent solderability (Pb-free or Pb/Sn Solder). Standard sizes /... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 60000 to 200000
  • Category: Signal
1kW-3kW Planar Transformers | Size P220 Heatsink
from Standex-Meder Electronics

1kW-3kW Planar Transformers Size P220 Heatsink with 250A max current rating, frequency range 60-200kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 60000 to 200000
  • Category: Signal
20W-150W Planar Transformers | Size P035
from Standex-Meder Electronics

20W-150W Planar Transformers Size P035 with 30A max current rating, frequency range 200-400kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra compact, low-profile. Great... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 200000 to 400000
  • Category: Signal
2kW-6kW Planar Transformers | Size P350
from Standex-Meder Electronics

2kW-6kW Planar Transformers Size P350 with 300A max current rating, frequency range 40-150kHZ . Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 40000 to 150000
  • Category: Signal
2kW-6kW Planar Transformers | Size P350 Heatsink
from Standex-Meder Electronics

2kW-6kW Planar Transformers Size P350 Heatsink with 300A max current rating, frequency range 40-150kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 40000 to 150000
  • Category: Signal
300W-1.2kW Planar Transformers | Size P135
from Standex-Meder Electronics

300W-1.2kW Planar Transformers Size P135 with 100A max current rating, frequency range 100-250kHZ . Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra compact, low-profile. Excellent solderability (Pb-free or Pb/Sn Solder). Standard sizes /... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 100000 to 250000
  • Category: Signal
300W-1.2kW Planar Transformers | Size P135 Heatsink
from Standex-Meder Electronics

300W-1.2kW Planar Transformers Size P135 Heatsink with 100A max current rating, frequency range 100-250kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 100000 to 250000
  • Category: Signal
3kW-10kW Planar Transformers | Size P560
from Standex-Meder Electronics

3kW-10kW Planar Transformers Size P560 with 400A max current rating, frequency range 40-125kHZ. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 40000 to 125000
  • Category: Signal
3kW-10kW Planar Transformers | Size P560 Heatsink
from Standex-Meder Electronics

3kW-10kW Planar Transformers Size P560 Heatsink with 400A max current rating, frequency range 40-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 40000 to 125000
  • Category: Signal
50W-200W Planar Transformers | Size P055
from Standex-Meder Electronics

50W-200W Planar Transformers Size P055 with 50A max current rating, frequency range 175-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra compact, low-profile. Great... [See More]

  • Other Transformer Types / Applications: Planar Transformer
  • Operating Frequency: 175000 to 300000
  • Category: Signal