High-Voltage Transformer Transformers

24 Results
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV -- No.1601730105927
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Cooling Method: Air; Fan cooling Natural cooling
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV -- No.1601723734098
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Cooling Method: Air; Fan cooling Natural cooling
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV -- No.1601733048882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Cooling Method: Air; Fan cooling Natural cooling
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce -- No.1601730018163
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Cooling Method: Air; Fan cooling Natural cooling
  • Category: Power
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Other Transformer Types / Applications: Distribution Transformer; High Voltage Transformer; Autotransformer; Encapsulated Coil Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
  • Cooling Method: Air; Oil
  • Category: Power
  • Mounting: Chassis; Pad-Mounted; Pole Mounted
Compartmental Transformer
from Eaton Cooper Power Systems

Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and accessories are... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Winding Turns: Step-Down Transformer
  • Category: Power
  • Mounting: Pad-Mounted
High Frequency Output Transformer -- AL-T1000.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]

  • Other Transformer Types / Applications: Electronics; High Frequency Transformer; High Voltage Transformer; Constant Voltage Transformer (CVT); Power Transformer; Single Phase Transformer
  • Cooling Method: Air
  • Category: Power; Signal
  • Winding Turns: Step-Up Transformer
High Voltage Transformer
from Datatronics™

Features. 400V-50KV, Vacuum/Pressure Impregnated, 0.25 micron/100 PSI. Space, Satellite, Telecom. [See More]

  • Other Transformer Types / Applications: High Voltage Transformer
  • Output Voltage: 50000
  • Category: Power
Weatherproof Industrial Power Transformer Rental, 2000 kVA
from Aggreko

2000 kVA Transformer. Aggreko pays strict attention to our portable power delivery systems to help meet our clients ’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features. Custom-built. [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Mounting: Castered
  • Category: Power
  • Power Rating (VA): 2.00E6
High Voltage Transformers -- EWS12502
from Airlink Transformers

EWS12502 - High Voltage Transformers. 350VA 230vac to 2500-E-2500. Enclosed High voltage transformers. Multitude of primaries & secondaries. 1000v 1500v 2500v to 10000v. Custom built. Vacuum impegnated with varnish. House in plastic case with resin. Available with Screw terminal or flying leads [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Isolation
  • Input Voltage: 230
  • Category: Power
  • Power Rating (VA): 350
Completely Self-Protected Transformer
from Eaton Cooper Power Systems

Protected transformers are available with a variety of protection options including a MagneX Interrupter, a secondary breaker with weak link for secondary fault and overload protection, a primary weak link fuse, current-limiting fusing for high interrupting ratings and limiting fault currents, and... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Winding Turns: Step-Down Transformer
  • Category: Power
  • Mounting: Pole Mounted
High Voltage Transformer -- 4260-2757 Series
from Datatronics™

Feature. 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free. [See More]

  • Other Transformer Types / Applications: Flyback Transformer (FBT); High Voltage Transformer
  • Mounting: Chip Transformer; PCB/SMD
  • Category: Signal
  • Operating Frequency: 500000
Conventional Transformer
from Eaton Cooper Power Systems

The single-phase conventional overhead transformer is designed with an interlaced core (5-50 kVA) recommended by Electric Power Research Institute (EPRI). Polymer low-voltage bushings are standard at 5-50 kVA. FEATURES. Envirotemp ™ FR3 ™ fluid. Electrical grade mineral oil available... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Winding Turns: Step-Down Transformer
  • Category: Power
  • Mounting: Pole Mounted
High Voltage Transformer -- 4283-1200 Series
from Datatronics™

Feature. 2000 V Peak Output. Full Selection of Turns Ratio. Easy Pick and Place Design. For Portable Application. Virtually Corona Free [See More]

  • Other Transformer Types / Applications: Flyback Transformer (FBT); High Voltage Transformer
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Frequency: 340000
Envirotran Hardened Data Center (HDC)Transformer
from Eaton Cooper Power Systems

Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer design,... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Winding Turns: Step-Down Transformer
  • Category: Power
  • Mounting: Pad-Mounted
High Voltage Transformer -- 4283-1250 Series
from Datatronics™

Feature. 2000 V Peak CT Output. Full Selection of Turns Ratio. Easy Pick and Place Design. For Portable Application. Virtually Corona Free [See More]

  • Other Transformer Types / Applications: Flyback Transformer (FBT); High Voltage Transformer
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Frequency: 340000
Envirotran Hardened Data Center (HDC)Transformer
from Eaton Cooper Power Systems

Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer design,... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Winding Turns: Step-Down Transformer
  • Category: Power
  • Mounting: Wall Mounted
High Voltage Transformer -- 4283-1400 Series
from Datatronics™

Feature. Low Profile. Full Selection of Turns Ratio. Optimal Performance @ 25 kHz and Above. Temperature range -40C to +65C. Easy Pick and Place Design. 0.5 Watt Output. 800 VDC Output [See More]

  • Other Transformer Types / Applications: High Voltage Transformer
  • Mounting: PCB/SMD
  • Category: Signal
  • Operating Frequency: 25000
Envirotran Single-Phase Overhead Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Single Phase Transformer
  • Cooling Method: Oil
  • Category: Power
  • Winding Turns: Step-Down Transformer
Envirotran Single-Phase Pad-mounted Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Single Phase Transformer
  • Cooling Method: Oil
  • Category: Power
  • Mounting: Pad-Mounted
Envirotran Solar Transformer
from Eaton Cooper Power Systems

Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran ™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working with top solar photovoltaic developers, integrators and inverter... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Mounting: Pad-Mounted
  • Category: Power
  • Input Voltage: 15000 to 35000
Envirotran Substation Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers are the industry ’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use in... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer; Substation Transformer
  • Mounting: Pad-Mounted
  • Category: Power
Envirotran Three-Phase Pad-Mounted Transformers
from Eaton Cooper Power Systems

Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Cooling Method: Oil
  • Category: Power
  • Winding Turns: Step-Down Transformer
Envirotran Wind Transformer
from Eaton Cooper Power Systems

Cooper Power Systems offers the wind farm market the largest portfolio of medium and high voltage products, software and services in the industry. All designed for ease of interconnection, providing for rapid installation and reliable performance. Plus our products meet or surpass the most stringent... [See More]

  • Other Transformer Types / Applications: High Voltage Transformer; Power Transformer
  • Mounting: Pad-Mounted
  • Category: Power
  • Input Voltage: 15000 to 35000