Buck-Boost Transformer Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry [See More]
- Other Transformer Types / Applications: Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
- Cooling Method: Air; Natural cooling
- Category: Power
- Winding Turns: Step-Up Transformer; Step-Down Transformer
from Acme Electric Corp. / Power Distribution Products
Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a 208 volt supply line. [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers; Power Transformer
- Cooling Method: Air
- Category: Power
- Winding Turns: Step-Down Transformer
from Premier Magnetics, Inc.
Designed for use with Leading Controller Chips. Design Engineenring Support Available. Provides DC/DC Conversion & Isolation. Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with the most popular current- mode switching regulators such as... [See More]
- Other Transformer Types / Applications: Flyback Transformer (FBT); Buck-Boost Transformers; Power Transformer
- Mounting: PCB/SMD
- Category: Power
- Input Voltage: 12
from Hubbell Incorporated
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE. 60 HZ FREQUENCY RATING. 1/3 PHASE(S). OUTDOOR APPLICATION. NEMA 3R ENCLOSURE. TOTALLY ENCLOSED CONSTRUCTION. 1.5 KVA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. APPROVAL UL, CSA. OUTPUT CURRENT 125 AMPERE (12 V), 62.5 AMPERE (24... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Input Voltage: 120 to 240
- Operating Frequency: 60
- Output Voltage: 12 to 24
from Automation24, Inc.
Single phase Buck-Boost transformer T113073 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1 kVA. The Buck-Boost transformer T113073 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Mounting: Screw mounting
- Category: Power
- Operating Frequency: 50 to 60
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Other Transformer Types / Applications: Harmonic Mitigating Transformer; Industrial Control Transformer; Isolation; Buck-Boost Transformers; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Cooling Method: Air; Oil
- Category: Power
- Mounting: Chassis; Pad-Mounted
from Hubbell Incorporated
10.31 INCH W X 7.13 INCH D X 11.5 INCH H SIZE. 60 HZ FREQUENCY RATING. 3-JAN PHASE(S). OUTDOOR APPLICATION. NEMA 3R ENCLOSURE. TOTALLY ENCLOSED CONSTRUCTION. 3 KVA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. APPROVAL UL, CSA. OUTPUT CURRENT 250 AMPERE (12 V), 125 AMPERE (24... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Input Voltage: 120 to 240
- Operating Frequency: 60
- Output Voltage: 12 to 24
from Automation24, Inc.
Single phase Buck-Boost transformer T113074 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1.5 kVA. The Buck-Boost transformer T113074 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Mounting: Screw mounting
- Category: Power
- Operating Frequency: 50 to 60
from Hubbell Incorporated
3.14 INCH W X 3.05 INCH D X 6.41 INCH H SIZE. 50/60 HZ FREQUENCY RATING. 3-JAN PHASE(S). OUTDOOR APPLICATION. NEMA 3R ENCLOSURE. TOTALLY ENCLOSED CONSTRUCTION. 0.05 KVA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. APPROVAL UL, CSA. OUTPUT CURRENT 4.16 AMPERE (12 V), 2.08... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Input Voltage: 120 to 240
- Operating Frequency: 50 to 60
- Output Voltage: 12 to 24
from Automation24, Inc.
Single phase Buck-Boost transformer T181058 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.5 kVA. The Buck-Boost transformer T181058 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Mounting: Screw mounting
- Category: Power
- Operating Frequency: 50 to 60
from Hubbell Incorporated
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE. 60 HZ FREQUENCY RATING. 1/3 PHASE(S). OUTDOOR APPLICATION. NEMA 3R ENCLOSURE. TOTALLY ENCLOSED CONSTRUCTION. 7.5 KVA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. APPROVAL UL, CSA. OUTPUT CURRENT 625 AMPERE (12 V), 312.5 AMPERE... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Input Voltage: 120 to 240
- Operating Frequency: 60
- Output Voltage: 12 to 24
from Automation24, Inc.
Single phase Buck-Boost transformer T181059 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.75 kVA. The Buck-Boost transformer T181059 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor... [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Mounting: Screw mounting
- Category: Power
- Operating Frequency: 50 to 60
from Hubbell Incorporated
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE. 60 HZ FREQUENCY RATING. 1/3 PHASE(S). OUTDOOR APPLICATION. NEMA 3R ENCLOSURE. 135 LB WEIGHT. TOTALLY ENCLOSED CONSTRUCTION. 7.5 KVA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 24/48 V SECONDARY VOLTAGE. 7.5 POWER RATING IN KVA. TRANSFORMER[T], ACME. [See More]
- Other Transformer Types / Applications: Buck-Boost Transformers
- Input Voltage: 240 to 480
- Operating Frequency: 60
- Output Voltage: 24 to 48