Encapsulated Coil Transformers

10 Results
Transformers - Audio Transformers - Signal Level -- 806A
from Hammond Manufacturing Company Inc.

Features. Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from 50 Hz. to 15 Khz. Insertion loss of apx. 1 db. Maximum power level +15 dbm. (except 841A, 842A & 844A... [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer; Power Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Audio Transformers - Tube/Valve Audio -- 124A
from Hammond Manufacturing Company Inc.

Features. Designed for general purpose or replacement use in push-pull or phase inverter tube driver circuits. Should not be used for single ended applications. They have no gap for DC bias current present in SE mode. Open style with minimum 5" long primary leads. Minimum frequency response 150 Hz. [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Chokes & Reactors -- 1532A
from Hammond Manufacturing Company Inc.

Features. All models impregnated with a moisture and fungus resistant varnish. Lead length of 1.5" (+/- 0.13"). Wound for low distributed capacity by using solenoid (single coil) windings. Includes vinyl insulation covering. Ambient Temperature range -40 °C to +105 °C [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Chokes & Reactors -- 195A200
from Hammond Manufacturing Company Inc.

Features. Open core & coil, 4-slot bracket mounting chokes. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. The "195" series is single coil. The "196" series is dual coil - allowing more versatility. Recommended maximum operating voltage 600 VAC... [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer; Power Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Classic Transformers -- 1608
from Hammond Manufacturing Company Inc.

Features. Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db max. - ref. 1 Khz) minimum. Insulated... [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer; Power Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Classic Transformers -- 1608A
from Hammond Manufacturing Company Inc.

Features. NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each... [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer; Power Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Classic Transformers -- 1650PA
from Hammond Manufacturing Company Inc.

Features. NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass frequencies (note the weight of each... [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer; Power Transformer
  • Standards: RoHS
  • Category: Signal
Transformers - Power Transformers -- 226D
from Hammond Manufacturing Company Inc.

Features. Primary 115 VAC, 60 or 400Hz. models, 3 case sizes. Epoxy cast to withstand shock and severe environments. Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on... [See More]

  • Other Transformer Types / Applications: Electronics; Encapsulated Coil Transformer; Power Transformer
  • Operating Frequency: 60
  • Category: Power
  • Output Voltage: 10
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Other Transformer Types / Applications: Distribution Transformer; High Voltage Transformer; Autotransformer; Encapsulated Coil Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
  • Cooling Method: Air; Oil
  • Category: Power
  • Mounting: Chassis; Pad-Mounted; Pole Mounted
Dry-Type Cast Coil Transformers
from Dynapower Corporation

Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the... [See More]

  • Other Transformer Types / Applications: Distribution Transformer; Encapsulated Coil Transformer
  • Cooling Method: Air
  • Category: Power
  • Power Rating (VA): 300000 to 1.00E7