Telecom / LAN Transformer Transformers
from Coilcraft, Inc.
Can be used with Linear Technology LT1725 Flyback Controller. Suitable for use in PoE applications. Ideal for use in telecommunications isolated converters and isolated power supplies. Six 1:1 windings [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Optimized for use with On Semiconductor NCP1030 power converter. Interleaved primary and secondary windings for low leakage inductance. Ideal for 48 V telecom power supply and Power Over Ethernet (PoE) applications [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 85
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Designed for use in forward converters with Maxim MAX5074 Isolated PWM Power IC. Can be used in Power over Ethernet (PoE) applications. Ideal for telecom applications with an input from 36 V to 72 V. Very low secondary winding DCR [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Operating Temperature: -40 to 125
- Category: Power
- Standards: RoHS
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Designed for applications up to 30 Watts in forward converter topologies. Developed to meet IEEE 802.3at-2009 standard. 36 – 72 V input. 250 kHz switching frequency. 12 V aux winding output; 5 V sync winding output [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Frequency: 250000
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Designed specifically for use with Intersil ISL6401 family. Low profile design [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Operating Temperature: -40 to 85
- Category: Power
- Standards: RoHS
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Developed for Maxim MAX17595 Flyback Controller. Input voltage: Universal and telecom (36 V – 72 V) [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Operating Temperature: -40 to 85
- Category: Power
- Standards: RoHS
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC). Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A. Ideal for Power over Ethernet (PoE) and telecommunication applications. 4500 Vrms, one minute isolation... [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Coilcraft, Inc.
Engineered for high-frequency performance, the ZB1347-AE isolated buck transformer operates efficiently from 300 – 750 kHz with a 5 V input, delivering stable, low-noise power conversion for demanding systems. Its rugged magnetic construction ensures reliable isolated power for telecom... [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Cooling Method: Air
- Category: Power
- Operating Temperature: -40 to 125
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Triad Magnetics
Triad telecommunications transformers are designed to meet the requirements for access over leased private lines or through the dial-up switched telephone network. The TY series transformers are used for a variety of applications including impedance matching, isolation, repeat coil, line balancing,... [See More]
- Other Transformer Types / Applications: Isolation; Audio; Switch Mode Transformers; Telecom
- Standards: FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
- Category: Signal
from Datatronics™
Feature. Designed for use of Conexant Smart HSF FFI Chipset. Approved to UL1950 and BABT EN60950. SMT package. Small size. [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Standards: RoHS; UL
from Trigon Components, Inc.
SERIES. YLT-1. DESCRIPTION. 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Standex-Meder Electronics
TAP Series Telecomm Transformers are audio matching telecommunications line frequency magnetics designed for PC board (PCB) mount and feature an economical open P.C. frame mounting with bifilar winding for capacitive and resistive balance. Frequency response 200Hz to 15KHz and insertion loss less... [See More]
- Other Transformer Types / Applications: Audio; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 200 to 15000
from Tamura Corporation of America
• Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Hi-Pot 1500Vrms Pri:Sec [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 200 to 4000
from Premier Magnetics, Inc.
Designed for IEEE 802.3 10 Base-T. 2000Vrms Minimum Isolation Voltage. Compact Standard DIL OR SIP Packages. Low Insertion Loss. Performs Impedence Match + Filtering + Isolation. Designed for use with most 10 Base T Chips [See More]
- Other Transformer Types / Applications: Interface; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Temperature: 0 to 70
from Amgis Toroidal Power Products, LLC
Features. Excellent output characteristics ensure compliance with CCITT.I.430 pulse waveform template when used with recommended IC pairing. SMD modules are designed for pick and place compatability. Excellent and consistent balance between windings. Modular design maximizes suppression effectivity... [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: Chip Transformer
- Category: Signal
from RCD Components, Inc.
LAN ETHERNET ISOLATION TRANSFORMERS. Economical. Low leakage inductance and interwinding capacitance. Fast rise time: 3nSec typical. Low profile 16-pin DIP (14-pin available). Surface mount design available. Choice of turns ratio, 1:1 or 2:1 [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Mounting: PCB/SMD
- Category: Signal
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Other Transformer Types / Applications: Telecom
- Category: Signal
from Datatronics™
Feature. Designed for Conexant SMART HCF FFI Chipset. UL1950 / EN60950 and BABT approved. SMT package. Small size [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Standards: RoHS; UL
from Trigon Components, Inc.
SERIES. YLT-2. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optimum Perform. - Surface Mount. - Optional Pin-Outs. -... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Tamura Corporation of America
• Highest Density Package Available. • Approved to UL1950 3rd Edition. • Approved to UL60950 & EN60950. • Surface Mount. • Vacuum Encapsulated. • Pri:Sec Hi-Pot=1500Vrms and Higher. • Surge Voltage [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 200 to 4000
from Premier Magnetics, Inc.
Transmit & Receive in a Single SMD Package. Industry Standard SMD Package. 2000Vrms Minimum Isolation Voltage. Extended Temperature Range Versions [See More]
- Other Transformer Types / Applications: Isolation; Telecom
- Winding Turns: One to One
- Category: Signal
- Mounting: PCB/SMD
from Datatronics™
Feature. Subminature in SMT. 7.1mm Seated Height. Vacuum Encapsulated. Tested at 4600VRMS. UL60950-1 Listed. BS415 approval for SM-LP5001**. Weight about 2 grams [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Temperature: -20 to 85
from Trigon Components, Inc.
SERIES. YLT-3. DESCRIPTION. 10/100 Base-TX Single Port Transformer Modules SOIC Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Industry Standard Connector Foot Print. - Optional Pin-Outs. - RoHS peak reflow... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Tamura Corporation of America
• Optimized for High Speed Modem Applications. • Frequency Range 300Hz to 4kHz. • 1500 Vrms Hi-Pot (Pri:Sec). • Approved to UL1950 3rd Edition. • PCMCIA Packages. • Approved to UL60950 & EN60950 [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 300 to 3500
from Premier Magnetics, Inc.
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications. Impedance Levels from 12.5 to 800 Ohms. Frequency Range 10 KHz to 500 MHz. Low Insertion Loss, 500Vrms Isolation. 6-Pin DIP & Gull Wing Packages [See More]
- Other Transformer Types / Applications: RF; Telecom
- Winding Turns: One to One
- Category: Signal
- Mounting: PCB/SMD
from Datatronics™
Feature. Subminature, Low Profile. 10.7 Seated Height. Vacuum Encapsulated. Tested to 6500 VDC. Meets or Exceeds Requirements of Most. Internation Safety Standards [See More]
- Other Transformer Types / Applications: Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Temperature: -20 to 85
from Trigon Components, Inc.
Single Port Transformer [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Trigon Components, Inc.
SERIES. YLTG. DESCRIPTION. 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optimum Performance. - Industrial... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6 to 1.00E8
from Trigon Components, Inc.
SERIES. YLTP. DESCRIPTION. Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - PoE Compatible. - Surface Mount. - Optional Pin-Outs. - Cost... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6 to 1.00E8
from Trigon Components, Inc.
SERIES. YLT-4. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Optional Pin-Outs. - Surface Mount. - Cost Effective. - Optimum Performance. -... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Trigon Components, Inc.
SERIES. YLT-5. DESCRIPTION. 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Surface Mount. - Cost Effective. - Optional Pin-Outs. [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Trigon Components, Inc.
SERIES. YLT-6. DESCRIPTION. 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 deg C to +70 deg C. PACKAGE. SMD. FEATURE. - Quad Port Configuration. - Surface Mount. - Optional Pin-Outs. - Industrial... [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 100000 to 1.00E8
from Trigon Components, Inc.
SERIES. YPM4G. DESCRIPTION. Transfomer 10/100/1000 Base-T Module Quad-Port. RATING. 350uH OCL, 8mA DC Bias. WITHSTAND VOLTAGE. 1500Vrms. WORKING TEMPERATURE. 0 °C to +70 °C. PACKAGE. SMD. FEATURE. - Meet IEEE802.3u and ANXI X3.263 standards. - Quad port configuration. - Optimum performance [See More]
- Other Transformer Types / Applications: RF; Telecom
- Mounting: PCB/SMD
- Category: Signal
- Operating Frequency: 1.00E6 to 2.00E8