Rubber / Elastomer Based Primers and Adhesion Promoters
from Sherwin-Williams Protective & Marine Coatings
CoroBond ™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile stress and flexural stress. Abrasion resistance. High tensile strength. Resists thermal stress. [See More]
- Chemistry: Epoxy; Resin; Rubber; Vinyl; Ester-Based or Ester Novolac-Based
- Substrate: Metallic; Steel; Other; Iron; Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent; Thermoset
from Sauereisen, Inc.
ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment structures... [See More]
- Chemistry: Polyurethane; Resin; Rubber
- Substrate: Concrete
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Berry Plastics Corporation - Engineered Materials Division
Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]
- Chemistry: Resin; Rubber
- Substrate: Metallic; Steel; Wood; Concrete
- Type: Primer
- Cure / Setting Technology: Film Drying