Aluminum Primers and Adhesion Promoters

21 Results
Fast Dry Primer Primer -- Perma-Slik®RP Primer
from Everlube Products

Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5 minutes. [See More]

  • Substrate: Glass; Metallic; Plastic; Steel; Wood; Other; Rubber; Aluminum
  • Chemistry: Organo-Metallic
  • Type: Primer
  • Cure / Setting Technology: Film Drying
Martin Mathys -- PegaLink™
from Rust-Oleum Corporation

Single component, water based acrylic, adhesion promoting primer [See More]

  • Substrate: Metallic; Plastic; Steel; Aluminum; Concrete
  • Chemistry: Acrylic; Resin
  • Type: Primer
  • Cure / Setting Technology: Film Drying
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1290
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M ™ Scotch-Weld ™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned surfaces until the bonding operations can be... [See More]

  • Substrate: Metallic; Aluminum
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer; Adhesive Primer
  • Form: Liquid
Alkyd Primer -- TT-P-645C, Formula 84
from Sherwin-Williams Protective & Marine Coatings

An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]

  • Substrate: Steel; Aluminum
  • Chemistry: Alkyd; Resin
  • Type: Primer
  • Cure / Setting Technology: Film Drying
SafeGard® 3400 Seal#2
from Sanchem, Inc.

is a RoHS compliant chromate free seal aluminum, zinc and magnesium. This final seal will help you achieve maximum corrosion resistance and paint adhesion on corrosion susceptible alloys such as 2024 aluminum and 380-cast aluminum. For shop/field repairs, you will get the same performance with our... [See More]

  • Substrate: Aluminum
  • Chemistry: Chromate-Free
  • Type: Primer; Conversion Coating
  • Cure / Setting Technology: Film Drying
Endcor -- 400
from Dampney Company, Inc.

Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]

  • Substrate: Metallic; Steel; Aluminum
  • Chemistry: Resin; Vinyl; Metal Filled
  • Type: Primer
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
Adhesion Promoting Primer -- Bluesil V-06 Clear
from Bluestar Silicones USA Corp.

Properties. Viscosity 1. Description. BLUESIL ™ V-06 primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones aerospace and industrial grade materials. [See More]

  • Substrate: Aluminum
  • Chemistry: Resin; Silicone
  • Type: Primer
  • Cure / Setting Technology: Film Drying
Rust-O-Poxy® -- HS9300/9300 System
from Rust-Oleum Corporation

Rust-inhibitive two component, polyamide converted epoxy primers [See More]

  • Substrate: Metallic; Steel; Aluminum; Concrete
  • Chemistry: Epoxy; Resin
  • Type: Primer; Paint
  • Cure / Setting Technology: Multicomponent
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1945 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]

  • Substrate: Metallic; Aluminum
  • Chemistry: Epoxy; Resin
  • Type: Primer; Adhesive Primer
  • Cure / Setting Technology: Film Drying
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
  • Chemistry: Acrylic; Resin
  • Type: Primer
  • Cure / Setting Technology: Multicomponent
SafeGard® CC-3000 Chromate-free Chemical Conversion Coating
from Sanchem, Inc.

The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]

  • Substrate: Steel; Other; Magnesium, Zinc; Aluminum
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion; Chromate-Free
  • Type: Primer; Conversion Coating
  • Cure / Setting Technology: Film Drying
Sierra Performance -- GRIPTEC
from Rust-Oleum Corporation

Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]

  • Substrate: Metallic; Steel; Wood; Aluminum; Concrete
  • Chemistry: Acrylic; Resin
  • Type: Primer; Paint
  • Cure / Setting Technology: Film Drying
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3960
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]

  • Substrate: Metallic; Aluminum
  • Chemistry: Epoxy; Resin
  • Type: Primer; Adhesive Primer
  • Form: Liquid
DTM Wash Primer
from Sherwin-Williams Protective & Marine Coatings

DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]

  • Substrate: Metallic; Steel; Other; Galvanizing, Zinc Rich Primers; Aluminum
  • Chemistry: Acrylic; Resin
  • Type: Primer
  • Cure / Setting Technology: Film Drying
Sierra Performance -- S70 Water-Based Epoxy Primer
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Substrate: Metallic; Steel; Aluminum
  • Chemistry: Epoxy; Resin
  • Type: Primer; Paint
  • Cure / Setting Technology: Multicomponent
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3984
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional 250 °F (121 °C) curing adhesives. [See More]

  • Substrate: Metallic; Other; Honeycomb Core; Aluminum
  • Chemistry: Epoxy; Resin
  • Type: Primer; Adhesive Primer
  • Cure / Setting Technology: Thermoset
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Substrate: Steel; Other; Iron, Galvanizing; Aluminum
  • Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
  • Type: Primer
  • Cure / Setting Technology: Thermoset
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]

  • Substrate: Metallic; Aluminum
  • Form: Water; Liquid
  • Type: Primer; Adhesive Primer
  • Dispensing Method: Sprayable
KEM® Hi-Temp Heat-Flex II 450
from Sherwin-Williams Protective & Marine Coatings

KEM ® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high heat source up to 450 °F (Aluminum up to 600 °F). Optional accelerator can be... [See More]

  • Substrate: Steel; Other; Iron; Aluminum
  • Chemistry: Acrylic; Resin; Silicone
  • Type: Primer (optional feature)
  • Cure / Setting Technology: Thermoplastic; Thermoset
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000 AS
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]

  • Substrate: Metallic; Aluminum
  • Form: Water; Liquid
  • Type: Primer; Adhesive Primer
  • Dispensing Method: Sprayable
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Substrate: Plastic; Steel; Other; Iron, Galvanizing; Aluminum; Concrete
  • Chemistry: Aluminum; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide; Metal Filled
  • Type: Primer
  • Cure / Setting Technology: Reactive or Moisture Cured; Thermoset