Railway Primers and Adhesion Promoters

3 Results
Epoxy Primer -- EP-Guard 1500
from Glass Shield Industrials Paints Ltd.

PRODUCT FEATURES. Low V.O.C. (2,8 lb / gal). Excellent adhesion, hardness and abrasion resistance. High build capabilities. Easy to apply with any traditional painting equipment. Excellent intercoat adhesion with subsequent coatings. Very good recoatability (up to 30 days without sanding) [See More]

  • Industry: Railway
  • Chemistry: Two component polyamide epoxy
  • Type: Primer
100% Solids, Spray-applied, Aromatic Polyurea Coating -- EnviroLastic® LT Primer
from Sherwin-Williams Protective & Marine Coatings

EnviroLastic ® LT Primer is a low temperature primer for steel or concrete. It dries quickly for rapid recoat and project turnaround. It can be applied down to 0F. RECOMMENDED USAGE. EnviroLastic ® LT Primer is used where a low temperature primer is required, or where a fast dry/recoat... [See More]

  • Industry: Railway
  • Chemistry: Resin
  • Type: Primer
  • Substrate: Steel; Concrete
Inorganically Reinforced Zinc Rich Primer -- Fast Clad® Zinc HS
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]

  • Industry: Railway; OEM / Industrial; Marine
  • Chemistry: Zinc; Inorganically Reinforced; Metal Filled
  • Type: Primer
  • Substrate: Steel; Other; Iron; Concrete