Heat Resistant / High Temperature Primers and Adhesion Promoters
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Interior; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Features: Chemical Resistant; Heat Resistant; Interior; Fast Dry, Low Odor; Sealer
- Chemistry: Epoxy; Resin
- Type: Primer
- Substrate: Wood; Concrete
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sanchem, Inc.
The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Protective
- Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion; Chromate-Free
- Type: Primer; Conversion Coating
- Substrate: Steel; Other; Magnesium, Zinc; Aluminum
from Whitford Corporation
Market leading primer suitable for Resilon and Xylan rubber coatings. [See More]
- Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Substrate: Metallic; Plastic; Wood; Ceramic
- Type: Primer
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Interior
- Chemistry: Aluminum; Resin; Metal Filled; Silicone
- Type: Primer (optional feature); Paint
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Features: Heat Resistant
- Chemistry: Epoxy; Resin; Polyamide
- Type: Primer
- Substrate: Concrete
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Features: Chemical Resistant; Exterior; Heat Resistant; Interior; HAPS Free, Fast Dry, Low Odor
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Wood; Concrete
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Features: Corrosion Resistant; Heat Resistant; Waterproof; Protective
- Chemistry: Resin; Silicone
- Type: Primer
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Low Odor, Fast Dry, Low VOC
- Chemistry: Acrylic; Resin
- Type: Primer
- Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Features: Heat Resistant; Immersion Resistance
- Chemistry: Epoxy; Resin; Phenalkamine
- Type: Primer; Self-Priming
- Substrate: Steel; Other; Iron, Galvanizing; Concrete
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Interior; Weather Resistant; Protective
- Chemistry: Epoxy; Resin; Catalyzed Polyamide
- Type: Primer
- Substrate: Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]
- Features: Chemical Resistant; Exterior; Heat Resistant; Moisture Resistant
- Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron, Galvanizing; Aluminum
from Sherwin-Williams Protective & Marine Coatings
An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472 °F (800 °C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage. Super heat-resistant long-exposure shop primer for steel plate. [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Inorganic (Silicate, Cement, Glaze); Zinc; Metal Filled
- Type: Primer
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Features: Corrosion Resistant; Heat Resistant; Resistant to Dry Spray and Mudcracking; Protective
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron; Concrete