Protective Primers and Adhesion Promoters
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Weldable Primer; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Interior; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Substrate: Metallic; Steel
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Paint
- Substrate: Metallic; Steel
from Epoxies Etc...
30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates. [See More]
- Features: Protective
- Chemistry: Epoxy; Resin
- Type: Primer (optional feature)
- Cure / Setting Technology: Multicomponent; Thermoset
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Features: Corrosion Resistant; Exterior; Waterproof; Protective
- Chemistry: Resin
- Type: Primer
- Substrate: Metallic; Plastic; Wood; Other; Vinyl; Concrete
from PPG TrueFinish
Excellent corrosion protection, low odor, no heavy metals [See More]
- Features: Corrosion Resistant; Exterior; Interior; Protective
- Substrate: Metallic; Steel; Aluminum
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from PPG Protective & Marine Coatings
Water-based inorganic zinc silicate PCP [See More]
- Features: Protective
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer
- Substrate: Metallic; Steel
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Base for Paint & Powder Coating; Protective
- Chemistry: Conversion; Zinc
- Type: Primer; Heavy Zinc Phosphate
- Substrate: Steel
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Features: Corrosion Resistant; Exterior; Protective
- Substrate: Metallic; Concrete
- Type: Primer; Rust Preventive Coating
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Heat Resistant; Interior; Weather Resistant; Protective
- Chemistry: Epoxy; Resin; Catalyzed Polyamide
- Type: Primer
- Substrate: Steel; Other; Iron
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Metal Primer EC-3901 is a primer for 3M ™ Scotch-Weld ™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M ™ Scotch-Weld ™ Metal Primer EC-3901 improves resistance to environmental... [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Silane Based
- Type: Primer; Adhesive Primer
- Substrate: Metallic
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Features: Corrosion Resistant; Exterior; Interior; Waterproof; Protective
- Substrate: Metallic
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Dampney Company, Inc.
Pheonxy Zinc Rich Primer [See More]
- Features: Chemical Resistant; Corrosion Resistant; Exterior; Interior; Protective
- Chemistry: Resin; Zinc; Metal Filled
- Type: Primer
- Substrate: Metallic; Steel
from PPG Protective & Marine Coatings
High Solids Epoxy Coating [See More]
- Features: Protective
- Chemistry: Inorganic (Silicate, Cement, Glaze); Zinc; Metal Filled
- Type: Primer
- Substrate: Steel
from Sanchem, Inc.
is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]
- Features: Corrosion Resistant; Exterior; Humidity Protection; Protective
- Substrate: Metallic; Steel; Other; Zinc
- Type: Primer; Conversion Coating
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Recommended Usage. Direct to stainless steel. Carbon steel with primer. Cyclic service up to 1000 °F (538 °C) with temperature spikes up to 1200 °F (648 °C). Power plants. Refineries. Chemical facilities. Offshore/Marine. Pulp & Paper [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Silicon Hybrid
- Type: Primer
- Substrate: Other; Stainelss Steel
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]
- Features: Corrosion Resistant; Protective
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Primer; Adhesive Primer
- Substrate: Metallic; Aluminum
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Features: Corrosion Resistant; Heat Resistant; Resistant to Dry Spray and Mudcracking; Protective
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron; Concrete
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Kromik ® METAL PRIMER is a long oil, high quality, rust inhibitive, brown, steel primer. For use in industrial environments to protect steel against atmospheric corrosion. Recommended for use where marginal surface preparation requires a penetrating type primer. Excellent corrosion resistance. [See More]
- Features: Corrosion Resistant; Heat Resistant; Long Term Flexibility; Protective
- Chemistry: Alkyd; Resin
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Features: Corrosion Resistant; Heat Resistant; Waterproof; Protective
- Chemistry: Resin; Silicone
- Type: Primer
- Substrate: Metallic; Steel; Other; Stainless Steel
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]
- Features: Exterior; Heat Resistant; Cathodic/Sacrificial Protection; Protective
- Chemistry: Inorganic (Silicate, Cement, Glaze); Zinc; Metal Filled
- Type: Primer (optional feature)
- Substrate: Metallic; Steel; Other; Iron
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Primer
- Substrate: Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried film. Meets Class B requirements for Slip Coefficient and Creep Resistance. Provides cathodic protection. Damaged film exhibits... [See More]
- Features: Corrosion Resistant; Exterior; Heat Resistant; Exhibits "Self-Healing" Properties; Protective
- Chemistry: Epoxy; Resin; Zinc; Metal Filled
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron, Galvanizing
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Type: Primer
- Substrate: Metallic; Steel