Marine Primers and Adhesion Promoters

20 Results
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer; Paint
  • Substrate: Metallic; Steel
Primer 251™
from Rhino Linings USA, Inc. / Industrial Division

Used as primer for Rhino Linings products. [See More]

  • Industry: Process Equipment; Machine Tools; OEM / Industrial; Marine; Mil-Spec; Food / Beverage; Automotive
  • Substrate: Metallic; Plastic; Wood; Other; Polyurethane; Concrete
  • Type: Primer
  • Cure / Setting Technology: Multicomponent
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Epoxy; Resin
  • Type: Primer
  • Substrate: Wood; Concrete
Endcor -- 860
from Dampney Company, Inc.

Pheonxy Zinc Rich Primer [See More]

  • Industry: Marine
  • Chemistry: Resin; Zinc; Metal Filled
  • Type: Primer
  • Substrate: Metallic; Steel
Amercoat 185 H -- Universal Single-pack Primer
from PPG Protective & Marine Coatings

Water-based inorganic zinc silicate PCP [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer
  • Substrate: Metallic; Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Industry: OEM / Industrial; Marine; Food / Beverage
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Primer
  • Substrate: Concrete
Dimetcote 302 H -- Reinforced Inorganic Zinc Primer
from PPG Protective & Marine Coatings

High Solids Epoxy Coating [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Zinc; Metal Filled
  • Type: Primer
  • Substrate: Steel
Alkyd Primer -- TT-P-645C, Formula 84
from Sherwin-Williams Protective & Marine Coatings

An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin
  • Type: Primer
  • Substrate: Steel; Aluminum
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Acrylic; Resin
  • Type: Primer
  • Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
Dura-Plate® 235 NSF
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]

  • Industry: Marine
  • Chemistry: Epoxy; Resin; Phenalkamine
  • Type: Primer; Self-Priming
  • Substrate: Steel; Other; Iron, Galvanizing; Concrete
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Epoxy; Resin; Catalyzed Polyamide
  • Type: Primer
  • Substrate: Steel; Other; Iron
Epoxy Mastic Aluminum II
from Sherwin-Williams Protective & Marine Coatings

EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
  • Type: Primer
  • Substrate: Steel; Other; Iron, Galvanizing; Aluminum
Hi-Solids Alkyd Metal Primer
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin
  • Type: Primer
  • Substrate: Metallic; Steel; Other; Iron
Inorganically Reinforced Zinc Rich Primer -- Fast Clad® Zinc HS
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]

  • Industry: Railway; OEM / Industrial; Marine
  • Chemistry: Zinc; Inorganically Reinforced; Metal Filled
  • Type: Primer
  • Substrate: Steel; Other; Iron; Concrete
KEM® Bond HS Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer
  • Substrate: Metallic; Steel; Other; Iron
KEM® Kromik® Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]

  • Industry: Machine Tools; OEM / Industrial; Marine
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Primer
  • Substrate: Metallic; Steel; Other; Iron
Polyurethane -- Corothane® I Ironox® B
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I Ironox ® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20 °F. Outstanding adhesion... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Polyurethane; Resin; Micaceous Iron Oxide
  • Type: Primer (optional feature)
  • Substrate: Steel; Other; Iron; Concrete
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Industry: Machine Tools; OEM / Industrial; Marine
  • Chemistry: Aluminum; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide; Metal Filled
  • Type: Primer
  • Substrate: Plastic; Steel; Other; Iron, Galvanizing; Aluminum; Concrete
Polyurethane -- Corothane® I PrePrime
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal surface preparation. Excellent adhesion to most substrates. Low temperature application -... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Polyurethane; Resin
  • Type: Primer
  • Substrate: Steel; Other; Iron; Concrete
Recoatable Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient, .50, Red Oxide. Long pot life. High build coating for economical application. One year... [See More]

  • Industry: OEM / Industrial; Marine
  • Chemistry: Epoxy; Resin; Polyamide/Bisphenol-A
  • Type: Primer
  • Substrate: Steel; Other; Iron, Galvanizing