Concrete / Masonry Primers and Adhesion Promoters
from Rust-Oleum Corporation
Electrostatic dissipative floor coating, 100% solids epoxy, two component [See More]
- Substrate: Concrete
- Chemistry: Epoxy; Resin
- Type: Primer (optional feature)
- Cure / Setting Technology: Multicomponent
from Titebond
Titebond Concrete Primer is used over Gyp-Crete and lightweight concrete to provide a bondable surface for the installation of hardwood floors. It also performs exceptionally well as an additive to cement based patching and leveling compounds used over uneven or damaged subfloors. It provides... [See More]
- Substrate: Concrete
- Form: Liquid
- Type: Primer
- Location / Orientation: Floor
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Substrate: Metallic; Concrete
- Cure / Setting Technology: Film Drying
- Type: Primer; Rust Preventive Coating
- Form: Paste / Mastic
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Substrate: Wood; Concrete
- Chemistry: Epoxy; Resin
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Berry Plastics Corporation - Engineered Materials Division
Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]
- Substrate: Metallic; Steel; Wood; Concrete
- Chemistry: Resin; Rubber
- Type: Primer
- Cure / Setting Technology: Film Drying
from Sauereisen, Inc.
ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment structures... [See More]
- Substrate: Concrete
- Chemistry: Polyurethane; Resin; Rubber
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Substrate: Metallic; Plastic; Wood; Other; Vinyl; Concrete
- Chemistry: Resin
- Type: Primer
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Substrate: Concrete
- Chemistry: Epoxy; Resin
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]
- Substrate: Concrete
- Chemistry: Epoxy; Resin; Polyamide
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Rust-Oleum Corporation
Single component, water based acrylic, adhesion promoting primer [See More]
- Substrate: Metallic; Plastic; Steel; Aluminum; Concrete
- Chemistry: Acrylic; Resin
- Type: Primer
- Cure / Setting Technology: Film Drying
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]
- Substrate: Wood; Concrete
- Chemistry: Acrylic; Resin
- Type: Primer
- Thickness: 0.0035 to 0.0047
from Rust-Oleum Corporation
Rust-inhibitive two component, polyamide converted epoxy primers [See More]
- Substrate: Metallic; Steel; Aluminum; Concrete
- Chemistry: Epoxy; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Multicomponent
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Substrate: Steel; Other; Zinc Rich Primers, Galvanizing; Aluminum; Concrete
- Chemistry: Acrylic; Resin
- Type: Primer
- Cure / Setting Technology: Multicomponent
from Rust-Oleum Corporation
Multi-surface sandable primer, zero VOC, zero HAP, single component [See More]
- Substrate: Metallic; Steel; Wood; Aluminum; Concrete
- Chemistry: Acrylic; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams
Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Substrate: Steel; Other; Iron, Galvanizing; Concrete
- Chemistry: Epoxy; Resin; Phenalkamine
- Type: Primer; Self-Priming
- Cure / Setting Technology: Thermoset
from Sherwin-Williams
Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
ARMORSEAL 33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal 650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and pinholes... [See More]
- Substrate: Concrete
- Chemistry: Epoxy; Resin
- Type: Primer
- Cure / Setting Technology: Film Drying
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Metallic; Plastic; Wood; Concrete
- Chemistry: Acrylic; Alkyd; Resin
- Type: Primer; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Substrate: Steel; Other; Iron; Concrete
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Primer
- Cure / Setting Technology: Multicomponent; Thermoset