Thermoset Primers and Adhesion Promoters
from Epoxies Etc...
30-3117 is a flexible, solvent based epoxy varnish conformal coating. It can be used as a protective coating for printed circuit boards, coils, and other electrical and electronic components. 30-3117 is also used as a primer for improved adhesion to various substrates. [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin
- Type: Primer (optional feature)
- Cure Temperature: 77 to 140
from Sherwin-Williams Protective & Marine Coatings
COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended recoatability. [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Polyamide
- Type: Primer
- Substrate: Steel; Concrete
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Solution EC-3984 is a liquid, sprayable modified version of 3M ™ Scotch-Weld ™ Structural Adhesive Film AF 3109-2 . It has improved high temperature performance compared to conventional 250 °F (121 °C) curing adhesives. [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin
- Type: Primer; Adhesive Primer
- Substrate: Metallic; Other; Honeycomb Core; Aluminum
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Phenalkamine
- Type: Primer; Self-Priming
- Substrate: Steel; Other; Iron, Galvanizing; Concrete
from Sherwin-Williams Protective & Marine Coatings
EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over marginally prepared surfaces. Chemical and moisture barrier. As a barrier or universal... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Aluminum; Epoxy; Resin; Polyamine Bisphenol-A; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron, Galvanizing; Aluminum
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Primer
- Substrate: Steel; Other; Iron; Concrete
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I Ironox ® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20 °F. Outstanding adhesion... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Chemistry: Polyurethane; Resin; Micaceous Iron Oxide
- Type: Primer (optional feature)
- Substrate: Steel; Other; Iron; Concrete
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Chemistry: Aluminum; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide; Metal Filled
- Type: Primer
- Substrate: Plastic; Steel; Other; Iron, Galvanizing; Aluminum; Concrete
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal surface preparation. Excellent adhesion to most substrates. Low temperature application -... [See More]
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Chemistry: Polyurethane; Resin
- Type: Primer
- Substrate: Steel; Other; Iron; Concrete
from Sherwin-Williams Protective & Marine Coatings
RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient, .50, Red Oxide. Long pot life. High build coating for economical application. One year... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Polyamide/Bisphenol-A
- Type: Primer
- Substrate: Steel; Other; Iron, Galvanizing
from Sherwin-Williams Protective & Marine Coatings
Steel Spec EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast dry with fast handle time. Corrosion resistant. Meets Class B... [See More]
- Cure / Setting Technology: Thermoset
- Chemistry: Epoxy; Resin; Non-Zinc, Polyamide
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure. Provides cathodic protection. Damaged film exhibits... [See More]
- Cure / Setting Technology: Multicomponent; Thermoset
- Chemistry: Epoxy; Resin; Zinc; Polyamide; Metal Filled
- Type: Primer
- Substrate: Metallic; Steel; Other; Iron