Food and Beverage Primers and Adhesion Promoters

3 Results
VinylCast™ System -- VinylCast™
from Rust-Oleum Corporation

Decorative floor system, 3 component, epoxy resin polymer vinyl chip media [See More]

  • Industry: OEM / Industrial; Food / Beverage; Automotive
  • Chemistry: Epoxy; Resin; Vinyl
  • Type: Primer (optional feature)
  • Substrate: Other; Tile Flooring; Concrete
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Industry: OEM / Industrial; Marine; Food / Beverage
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Primer
  • Substrate: Concrete
Industrial Fluoropolymer Coating -- Xylan® 75-4018-1
from Whitford Corporation

PTFE non-conductive reinforced Primer for reprographic fuser roller. [See More]

  • Industry: Food / Beverage; Automotive
  • Cure / Setting Technology: Film Drying
  • Type: Primer
  • Form: Solvent